-
Description: High-voltage switch board, AC universal motor speed regulation. AC 230 V input. Application: AC universal motor Size: 48 × 48 × H40 mm
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
-
Description: High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, PWM, QSOP-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
-
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, -40 TO 125DEG C; Motor Type:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR CONTROLLER,I2C, TSSOP-16; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Hymark/Kentucky Gauge
Description: Easy wiring and speed control Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W To work with speed reducer is available (motor with pinion shaft,
- Continuous Torque: 0.433628318584071 to 8.84601769911505 In-lbs
- Shaft Speed: 90 to 1,700 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body, Square Body
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating:
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit 4-Quadrant torque
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Win Source Electronics
Description: Controller - Speed Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LV8104V Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): L99ASC03G;
- Supply Voltage (AC): 16 to 28 volts
- Supply Voltage (DC): 16 to 28 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000 is a world-class compact current vector drive that defines a new world standard. Demands for efficient production and better maintainability are on the rise, spurred by global competition. Yaskawa pays off the promise of being in control with products that make businesses
- Number of Axes / Motors: 1
- Rated Power: 373.0729704102025 to 559.6094556153038 watts
- Continuous Output Current: 3.3 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC.
- Continuous Torque: 0.7079646017699115 to 398.23008849557516 In-lbs
- Shaft Speed: 420 to 3,000 rpm
- Diameter / Width: 1.574804 to 2.362206 inch
- Housing Length: 5.2362233 to 9.88976912 inch
-
Supplier: UL Standards & Engagement
Description: a.c. semiconductor motor controller or starter. In this context, this standard gives requirements for a.c. semiconductor motor controllers and starters associated with separate short-circuit protective devices. This standard does not apply to - continuous operation of
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:28V; Driver Case Style:WSOIC; No. of Pins:10Pins; Supply Voltage Min:8V; Supply Voltage Max:26.4V RoHS Compliant: Yes
-
Supplier: Delta Electronics (Americas)
Description: efficiency. The Sensorless Vector Control (SVC) offers timely response to load torque increase/decrease which satisfies customer requirements for load changes while enhancing motor performance. A 3-step V/F curve response is used in the variable torque environment to adequately adjust the
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Beckhoff Automation LLC
Description: The KL2791-xxxx AC motor speed controller is intended for direct connection of different low-power single-phase AC motors. The KL2791 enables speed reduction of typical motors such as capacitor motors, universal motors and
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Password function General Purpose Flux Vector Control (same as E500) Optimum excitation control for increased energy savings when motor is not under load Frequency search function to catch a spinning load Same mounting holes and dimensions as S500(E) Standard 5 year warranty
- Rated Power: 93.26824260255063 to 7,461.45940820405 watts
- Continuous Output Current: 0.8 to 31.8 amps
- Operating Temperature: -10 to 50 C
- Frequency: 60 Hz
-
Supplier: Zaber Technologies, Inc.
Description: products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 2.0866141732283476 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 1.811023622047245 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Gefran
Description: Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Gefran
Description: read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Control Techniques
Description: Unidrive M200 AC drive - Flexible machine integration through communications 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M200 adds useful networking capability, additional I/O and improved motor control performance Easy upgrade for existing Commander SK users M200 delivers
- Number of Axes / Motors: 1
- Rated Power: 746.145940820405 watts
- Continuous Output Current: 4.2 amps
- Supply Voltage (AC): 100 to 120 volts
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Columbus McKinnon Corporation
Description: allowing the load to be lowered. It continuously monitors the hook load, both during acceleration and constant speed, eliminating the need for load cells in most applications. Its new auto-setup feature will define the hoist’s maximum hook load in seconds. Load Check II detects overload
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of
- Rated Power: 3,730.729704102025 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: OMEGA Engineering, Inc.
Description: The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements.
- Maximum Output Voltage: 90 to 240 volts
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: -10 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
speed, so it is better to choose a hard-wearing motor that can handle a fluctuating load. Brushless DC, also known as BLDC motors are particularly good at changing speed because you can use an external controller to change the armature or field voltage, which will help you achieve wide speed (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
AC Shunt
Using a DP150 or DP200pro probe, differential and floating measurements can be made on a variety of ac power systems like 230V/ 110V ac input power supplies, chopped and switching power supplies, thyristor controllers , variable speed motor drives (PWM signals), motor inrush…
-
High Voltage / Probes / Signal
Using a DP150 or DP200pro probe, differential and floating measurements can be made on a variety of ac power systems like 230V/ 110V ac input power supplies, chopped and switching power supplies, thyristor controllers , variable speed motor drives (PWM signals), motor inrush…
-
Slowing down a vertical bandsaw
That says its for 15amps and under and If i run on 110v its like 24amps. .... The other controller posted looks good but Ive heard that If you slow down a AC motor you will burn it up. .... So I think I may do that then try and find a speed control that will work…
-
Linear Stages / 2
The LA2000 Generation 2 is the newest and most flexible linear brushless motor controller available from MCS. .... 4 inches true color, light weight and easy to carry; Built-in high- speed high-performance industrial .... Automatically determine the over-current, over voltage, overload, short circuit, the temperature is too high, data anomalies and misuse warning prompt; Using voltage, current amplifier AC / DC sharing, output stage … auxiliary DC source output (220V/ 110V ); Interfaceï¼RJ45 (Ethernet interface), USB…
-
Ac Fan - Ac Fan Manufacturers, Suppliers
[ Related Keywords : ac motor speed controller , inline fan speed controller, fan speed controller, centrifugal speed fan controller ]. .... MODEL: AC1238S22H/AC1238B12H Size: 120 * 120 * 38mm Working Voltage: AC110V(85V- 110V )/AC220V(190V-250V)/AC380V Current: 0…
-
Series Q Single Head Variable Speed AC Drive w Controller 1800rpm 110V from Cole-Parmer
Series Q Single Head Variable- Speed AC Drive w/ Controller ; 1800rpm/ 110V . .... Motor : 10"L x 4 7/8"W x 4 5/8"H .
-
Sell wind generator 3kw
Type of Generator: Permanent-magnet 3 Phase AC . .... Output controlling system: Electrified Controller & Inverter. .... for energy storage and the stored electric energy can be transformed into the 110V /220V/380/50Hz alternating power … fuel and have neither pollution nor noise. it is a type of low speed generator, realizing computer … electricity for refrigerators, washer, lighting system, TV sets, searchlights, playback devices, communication devices and motor -driven tools.
-
MIG Spoolgun from a CC power source???
Hypertherm PMX600, Miller AC/DC Stick, O/A Gas Rig -- looking for a 200A, AC /DC, TIG Squarewave Inverter .... Most spool guns have the speed control (and gas valve) on the gun so you probly don't … on the weld output cable and add your 24VDC power supply, taking power from wherever you decide, maybe some circuit inside the machine, or maybe power it seperately from 110v outlet, with the voltage … power supply to the motor in the gun. .... Basicaly what you would be doing is building your own WC115A controller so I would start by…
-
Hoist Crane - Hoist Crane Manufacturers, Suppliers
[ Related Keywords : Radio Remote Controller, crane Remote Controller, universal Remote Controller, Industrial Radio Remote Controller ]. .... 110v AC F24-6D Dual Speed Industrial Radio Wireless Remote Control Switch for Crane and Hoists. .... Electric motor partial outer cover High strength aluminum shell through compression casting formation.
-
Inverter Pump Exporters, Inverter Pump Selling Leads
VDE certificate from Germany ,the accessory we selected have passed TUV certificate. ac 3. .... Controller & Inverter have... .... Invert-driven spindle motor cooled by water(or air) Rotate speed 24000rpm/min Working voltage 110v /220v/380v...
Indicates content that may require registration and/or purchase.