-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56, 60x76, 80x15, 80x20,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: ODG (Origin Data Global)
Description: Cooling fan
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and
- Commutation: Brush
-
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS COOLING FAN DC 12V
-
Supplier: Mechatronics Fan Group
Description: Size: (38 x 38 x 28 mm) 1.50 x 1.50 x 1.10 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
- Maximum Air Flow: 6.2 to 19.57 SCFM
- Maximum Static Pressure: 0.136 to 1.145 in H2O
- Maximum Sound Level: 30.8 to 53.1 dbA
- Operating Current: 0.05 to 0.65 amps
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Cooling fan ROHS
- Application: Industrial/Commercial
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 3 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 97 Radiated acoustic pressure: NA Current (A): 1.8 Flow rate (l/s): 250 Pressure (hPa): 3 Max. operating temperature (°C): -55/+70 Electrical power (W): 420 Speed regulation: Single speed Voltage (V): 115/200
- Air Flow Rate: 529.72000082233 SCFM
- Static Pressure: 1.204391502398735 in H2O
- Media Temperature: -67 to 158 F
- Design: Axial
-
Supplier: Newark, An Avnet Company
Description: Miniature 5V Cooling Fan for Raspberry Pi (and Other Computers)
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers energy-savings, high
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: Win Source Electronics
Description: Category: Fan Win Source Part Number: 1402144-FUJITSU V26898-B1020-V1 - Liquid Cooling Kit Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: Newark, An Avnet Company
Description: 9000X Series Cooling Fan 380-500V
-
Supplier: Newark, An Avnet Company
Description: 9000X Series Cooling Fan 380-690V
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 1.6 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 74 Radiated acoustic pressure: 55 Current (A): 1.6 Flow rate (l/s): 111 Pressure (hPa): 18.2 Max. operating temperature (°C): +70 Electrical power (W): 440 Speed regulation: Single speed Voltage (V): 115/200
- Air Flow Rate: 235.195680365115 SCFM
- Static Pressure: 7.306641781219005 in H2O
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: MilesTek Corporation
Description: MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. SPECIFICATIONS: Size : 4 1/2" Free Air dB Rating : 39 dBA Free Air CFM : 95
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.39 Ampere (A) Maximum Rated Current at 12 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: Rosenberg USA
Description: Aluminum housing, plastic impeller, ball bearings, 400 Hz AC
- Maximum Air Flow: 47.7 SCFM
- Maximum Static Pressure: 0.26 in H2O
- Maximum Sound Level: 43 dbA
- Thickness: 0.9842525 inch
-
Supplier: Xoxide
Description: Do you hate having your noisy fans spinning full blast when all you're doing is checking your email? AeroCool puts the power of silence at your fingertips with their new V12XT touchscreen fan controller! Featuring adjustable backlighting (Red, Blue, Off) and 3 individual speed settings
-
Supplier: Baltimore Aircoil Company
Description: 1335 nominal tons. Centrifugal Fan - Centrifugal fans have inherently low sound characteristics. Single Air Inlet - Sound-sensitive areas can be accommodated by facing the quiet blank-off panel to the sound-sensitive direction. Evaporative Cooling Equipment - Minimizes the
- Motor Power: 1.5 to 40 HP
- Cooling Capacity: 16 to 272 tons
- Operating Weight: 1,620 to 9,490 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 2.16 Current (A): 0.7 Flow rate (l/s): 80 Pressure (hPa): 9 Frequency (Hz): 400 Max. operating temperature (°C): -45/+70 Electrical power (W): 224 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial
- Maximum Air Flow: 169.510400263146 SCFM
- Maximum Static Pressure: 3.613174507196197 in H2O
- Motor Voltage: 115 to 200 volts
- Operating Current: 0.7 amps
-
Supplier: Heilind Electronics, Inc.
Description: FAN AC 120X38 230V 110CFM
-
Supplier: Heilind Electronics, Inc.
Description: FAN AC 120X38 115V 110CFM
-
Description: FAN AXIAL 60X25.4MM BALL 24VDC
- Maximum Air Flow: 33 SCFM
- Maximum Sound Level: 38 dbA
- Nominal Power: 2.9 watts
- Operating Temperature: 24.8 to 158 F
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a
- Torque Constant: 16.992 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 13.7 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a
- Torque Constant: 14.16 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 16.2 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent
- Torque Constant: 4.248 in-oz/amp
- Other Output Power: 0.43825206586322213 HP
- Continuous Current: 46 amps
- Continuous Torque: 8.849557522123893 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent
- Torque Constant: 14.16 in-oz/amp
- Other Output Power: 0.43825206586322213 HP
- Continuous Current: 11.4 amps
- Continuous Torque: 8.849557522123893 In-lbs
-
Supplier: Rittal North America LLC
Description: Complete fan unit for tool-free mounting on surfaces. Air throughput from 20 - 900 m³/h, protection category IP 54 as standard.
- Maximum Air Flow: 38.8 SCFM
- Maximum Sound Level: 46 to 49 dbA
- Operating Current: 0.24 to 0.22 amps
- Nominal Power: 19 to 18 watts
-
Description: AC AXIAL FAN
- Maximum Air Flow: 36 SCFM
- Maximum Sound Level: 35 dbA
- Nominal Power: 11 watts
- Motor Type: 50/60 Hz AC
-
Supplier: Heilind Electronics, Inc.
Description: FAN AC 120X38 110V HIGH P
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
The 7F Series of fans and filter fans for cabinets and electrical panel are products to ventilate and safeguard against high temperatures. The range includes the following features (according to Type): Very low acoustic noise Minimal depth within enclosure (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
More Information Top
-
ac cooling fan - offers from ac cooling fan manufacturers, suppliers, exporters & wholesalers
MODEL:AC8025S/B22H Size: 80 * 80 * 25mm AC cooling fan Working Voltage: AC110V(85V- 110V )/AC220V(190V-250V)/AC380V ...
-
Sell DC Cooling Fan
We can produce all kinds of cooling fan , ac fan, dc fan, the voltage from 5V, 12V,24V,48V, 110V ,220V. the size from 2cm to 17cm, and passed CE/ TUV safety approval.
-
Application of matrix converter in auxiliary drive system for diesel locomotives
…the storage battery through a inverter; 2) The storage battery is charged and the control circuit (CC) is supplied from AC bus through a rectifier; 3) The cooling fans motor (CF) is fed … fed by a AC/ 110V power supply, which is…
-
NASA Aircraft Management Information System
…N 000000000 0 0 L/P HOSE,VACCUUM CRB122253 EA 09 AD N k2d16b1 1 COOLING FAN CRB122253 EA 09 AD N k6d13g1 1 COOLING FAN CRB122253 EA $145.00 09 AD N 000000000 0 0 L/P COOLING FAN CS171 EA $18.00. .... 00 09 BD N 000000000 0 0 L/P TRANSDUCER CTI11.75-2.4- 110V -10W EA $427…
-
Ac Fan - Ac Fan Manufacturers, Suppliers
MODEL: AC1238S22H/AC1238B12H Size: 120 * 120 * 38mm Working Voltage: AC110V(85V- 110V )/AC220V(190V-250V)/AC380V Current: 0 .... [ Related Keywords : AC FAN , 220V cooling fan, 1238 ac fan, ac cooling fan ] .
-
axial fan ( Page 4 ) - offers from axial fan manufacturers, suppliers, exporters & wholesalers
120x120x38mm 120mm AC Cooling Fan 220V/380V AC Axial Fan. .... MODEL: AC1238S22H/AC1238B12H Size: 120 * 120 * 38mm Working Voltage: AC110V(85V- 110V )/AC220V(190V-250V)/AC380V ...
-
Plant Maintenance Product: Abanaki's TubeTastic! HC works in places where other skimmers can't
HC features a fan - cooled , continuous-duty motor and standard collector tubes measuring from 36" to 120" reach. .... Units are available with a 110v or 220v, 1ph, 60Hz motor.
-
SCR Control and Breaker Tripping
Changed components, rewired things, even ran the circuit on 110v to make it a little safer ( that, and a light inductive load was messing with the wave forms ( fan motor on heater)). .... removing a resistor, it chopped both positive and negative evenly ( was kind of cool to watch on…
-
Should I Leave My Welder Switched On?
Regardless of how many minutes out of 10 that you are welding, most machines would benefit by being left on so that the cooling fan can continue blowing. .... Lincoln Hobby-Weld 110v Stick from First ever Weld-o-rama!
-
CR4 - Thread: Corn Burner Linked to Furnace's Cold Air Return
…when the heat got up to a certain temperature and shut off when cool ....kind of like … pellet stove gets the room up to whatever it's set to, the house fan turns on and .... I power the relay and thermostat with a radio shack 110v to 5 or 6v transformer.
Indicates content that may require registration and/or purchase.