-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or
- Pump Type: Magnetic Drive Pumps
-
Supplier: KSB AG
Description: Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric
- Horsepower: 0.8443388424887766 HP
- Maximum Discharge Flow: 123.28026666666666 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 230 F
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Chromalox
Description: Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: KSB AG
Description: heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Cole-Parmer
Description: built-in, oil-free PTFE pump produces the vacuum required for rapid drying with no regular maintenance required. | Savant ISS110-P1 package delivers efficient processing of larger batches of DNA/RNA samples. Recommended solvents include PCR buffers, ethanol and water, and isopropanol.
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: CECOR
Description: Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177”
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Pressure-Pro
Description: electric start engines Includes full size 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Pressure-Pro
Description: electric start engines Includes full size 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: Pressure-Pro
Description: balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Pressure-Pro
Description: Commercial/ Industrial electric start engines Includes 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power
- Water Jet Pressure: 4,000 psi
- Water Flow: 420 GPH
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a mounted unit. High
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: CECOR
Description: CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates solids from the coolant. Pump filtered
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Higher Power Supplies, Inc.
Description: 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Caterpillar Oil & Gas
Description: transfer pump — LH front Fuel priming pump — LH front General Vibration damper Paint — Cat yellow Lifting eyes Electronic installation kit (connectors, pins, sockets) Lube System Crankcase breather, LH side Oil cooler, RH Oil filler, front top valve cover
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: No. 1 SAE standard rotation Fuel System MEUI system Fuel filter, RH ( 2 micron high performance) Fuel transfer pump Fuel priming pump (optional electric priming pump) Lube System Crankcase breather — rear mounted Oil cooler — RH Side turbo — oil
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: panels Lube System Oil pans Oil service side Oil level gauge Oil filters Lubricating oils Mounting System Structural steel base Engine support — front Engine support — rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear pumps Protection System
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Higher Power Supplies, Inc.
Description: volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Gear pump with check, relief, & solenoid valve Truck inactive while lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters Battery
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
used in air conditioning and heat pump systems. They are designed to keep the crankcase oil at a temperature higher than the coldest part of the system to prevent migration. They are constructed of the highest quality corrosion resistance materials and sealed against moisture. Our (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Flow Meter® features a space-saver design that reduces both installation and operational costs while improving oil production efficiency. Water-Alternating-Gas (WAG (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
good flexibility to temperatures approaching -80°F. Black industrial Suprene offers good resistance to U.V. radiation, ozone, chemicals and other fluids. It will also handle applications where oil may splash onto the tubing and is well suited for outdoor use. (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
is viscosity. Heat that is generated by the electric heater allows the liquid to be viscous enough to pass through the circuit of pipes. Circulation heaters come in a range of watt densities that are specifically designed for the medium that is heated. The required wattage to heat the oil or water (read more)
Browse Circulation Heaters Datasheets for WATTCO -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
LABORATORY VACUUM PUMP, 110V/60Hz, EACH. 16615 - Sartorius AG
LABORATORY VACUUM PUMP , 110V /60Hz, EACH. Neoprene membrane pumps with low noise level, oil - and maintenance-free; reliable sources of vacuum … create sufficient vacuum for filtration and unlike traditional vacuum pumps, it allows simultaneous transfer of the filtered … They are electric neoprene membrane pumps and therefore oil- and maintenance-free with a low noise level.
-
Making the Most of a Maturing Market
All of Blackmer’s STX-DEF pump models can be powered by a base-mounted electric drive, diesel motor, truck-mounted power take-off (PTO) or hydraulic drive, and they are equipped with a double-ended straight-keyed drive shaft that allows either … … this growth are the pumps that will be used to deliver raw materials, transfer finished products to … 110v Plug and Play Jerry Brenner, Co-Owner, Brenner Oil Holland, MI, USA .
-
Auto-electrification
ElEctric Vacuum PumP the vacuum pump supplies vacuum to the brake system for power assist. … to its full state of charge in approximately eight hours based on a 110v source. the current … We think that the internal combustion engine will be around for quite a bit of time. oil as an energy source and fuel is still the most efficient for the transfer of energy to drive the wheel.
-
2006 Index
… M.J., APCA-06 2006 60 pp. design and operation of motor bus transfer schemas at medium … … O., APCA-06 2006 60 pp. selection, care and feeding of rolling element electric motor bearings for … HF transformer isolation 110V /220V input voltage UPS syst. Faiz, J., + , OPTIM-06 2006 4 pp. electric submersible pump control utilizing adjustable speed drives. … M., APEC-06 2005 4 pp. implementation of variable speed drive systems in oil and gas plants …
-
Shopping In Painting - Big Bruin
Linzer products 16242 - 2in Blk China Bristle Brush For oil based paints and stains. • Graco Pump Lower With Built-in Filter (250cc). … 9.5PSI HVLP Turbine Paint System with Gun Professional quality all-in-one electric HVLP turbine spray … … for the gun and 27 foot hose make it easy to paint anywhere you have 110v electricity. … psi @ 130 cfm Lightweight aluminum HVLP gun Gravity Fed, consistent atomization and transfer efficiency 24 foot …
-
Sell Airconditioning Equipment (Refrigerant System) (MS-382)
Quick transfer and life extension for long-term usage with equipping temperature compressor. Use special material on the frame for preventing electric shock and for better outfit. No need to oil check with using oil-less vacuum pump . • Motor Power : 0.75kw/0.55kw/1.1kw Power Supply : 220V/ 110V Max. wheel diameter : 45"(1143mm) Max …
-
Case History in Solving ESP Problems in Oil and Water Wells
More importantly, the shimming of the shafts ensures that the generated thrust by the pump is transferred to the seal thrust bearing, if the pump shafts were not shimmed. the pump would soon fail. CASE HISTORY IN SOLVING ESP PROBLEMS IN OIL AND WATER WELLS 110v 1-" Electric Submersible Pumping System Applications Course", Centrilijt, Claremore, Oklahoma; ApriI26-30,1993 2- M.H …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
3 120-volt electric PowerLuber grease gun . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . Pumps and accessories PMV pump family . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 19 3” PMV oil pumps . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 38 Transfer pumps . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . … comes .complete .with .the .18v .Li .Ion . PowerLuber .and .battery .(Model .1861), .a . 110v .one-hour .charger …
-
Sustainable Development of Urban Infrastructure
The properties of RFG are influenced by the origin of the crude oil , the refinery operation, and … … strainer screens, internal separation of rubber fuel tanks, internal wear of electrical fuel pump , and undesirable spark … for Electric Passenger Car Therefore, theprocess of transfer and swapping of the battery pack must be fully automatic. It includes 4 halogen lamps of electric power of 500W/ 110V .
-
Encyclopedia of Industrial Additives, Volume 2
… coated kib- ble; heat-stable under canning and ex- trusion conditions; recommended use levels: 0.05-0.25%;FDA and USDA ap- proved; also avail. as MB-40V, - 110V , and -120V grades with added partially hydrogeanted soybean oil Form: Powder; Color: Brown … … improve machine efficiency by in- creasing drainage rate; for drag reduc- tion in pumping and gravity flow … electric shaves … preventing shaded dyeings due to temp. variations in dyeing equipment; promotes uniform dye transfer and al- lows …
Indicates content that may require registration and/or purchase.