-
Supplier: Newport MKS
Description: The 6043 AC Lamp Power Supply is designed to operate Xenon pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging lamp life. It is rated for 6 mA of output current
-
Supplier: Huntec, Inc.
Description: AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C
- Type: Computer Power Supply
-
Supplier: Newport MKS
Description: The 70703 Laboratory Power Supply is a simple, low cost laboratory power supply (70063 or 70055 cable required and sold separately). We use it to power our preamplifiers and detectors with built-in preamplifiers. It provides ±15 VDC at 300 mA, and 5 VDC at 2A. The ±15 V provides
-
-
Supplier: Newport MKS
Description: current and has a 115 VAC, 60 Hz input power requirement.
-
Supplier: Newport MKS
Description: and has a 115 VAC, 60 Hz input power requirement.
-
Supplier: Cole-Parmer
Description: 115 VAC, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: CC Modes 4.7” Touch Screen Display for Easy Operation Touch Screen Lock Function Specifications: Output Power: 50kW Output Voltage: 400V Output Current: 125A Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3Φ Input
- DC Output Power: 50,000 watts
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, 85 VAC to 264 VAC Input Voltage, 20 mV (Max.) Line Regulation Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low
-
Supplier: Newark, An Avnet Company
Description: 90-250VAC 50/60HZ 11.5A THREE B8 36V/11.1A POWER SUPPLY ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: 0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply Small size 85-132 VAC input, 47-440 Hz ± 10% output adjustment Lower cost of ownership Reduces need for non standard models Smaller end system size Three Year Warranty High
-
Supplier: Allied Electronics, Inc.
Description: 0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply Small size 85-132 VAC input, 47-440 Hz ± 10% output adjustment Lower cost of ownership Reduces need for non standard models Smaller end system size Three Year Warranty High
-
Supplier: Allied Electronics, Inc.
Description: convection cooled environment from 0°C up to 70°C with derating. A green LED is provided as an indicator that the power supply is on. Other standard features include overvoltage and short-circuit protection. To maximize design-in flexibility, Lambda is offering these supplies as either
-
Supplier: Newark, An Avnet Company
Description: CONVECTION HEATER, 400W, 115VAC; Power Rating:400W; Supply Voltage:115VAC; External Height:70mm; External Width:71mm; External Depth:96.5mm; Product Range:FCH-FGC3 Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODEL AL600ULXD POWER SUPPLY/CHARGER CONVERTS A 115VAC OR 230VAC 60HZ INPUT, TO A 6 AMP OF CONTINUOUS SUPPLY CURRENT @ 12VDC OR 24VDC NON-POWER LIMITED OUTPUT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 400/230/115VAC OUTPUT, 24VDC, 50/60HZ, 5AMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PCB MOUNT, 2.4X4", INPUT 115VAC 400HZ, OUTPUT 28V 18A, 504W (UN THREADED) ROHS COMPLIANT: YES
-
Supplier: Xoxide
Description: The reliable, efficient and affordable line of Elite power supplies is ideal for mainstream and basic computing systems. Built with quality components and dual +12V outputs, the Elite series is fit to handle demands of high power requirements. The eco-friendly design allows the
-
Supplier: Anaheim Automation, Inc.
Description: 115VAC, Single phase, 50/60Hz
- DC Output Voltage: 65 volts
- DC Output Current: 5 amps
- DC Output Power: 325.0000000000004 watts
- AC Input Voltage: 115 volts
-
Supplier: EXAIR
Description: Single Voltage Power Supplies - The Two and Four Outlet Power Supplies require an input of 115 VAC, 50/60 Hz. Two other variations for 230 VAC are also available. A 6' (1.83m) power cord and lighted power switch are included. Powe
- AC Output Voltage: 115 to 230 volts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 115 to 240.00000000000003 watts
-
Supplier: Daburn Electronics & Cable
Description: Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT Voltage Range: 90 - 130 VAC, 47 - 440 Hz Universal Input Available Inrush
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.35 to 3.5 amps
- AC Input Voltage: 115 volts
- Input Frequency: 47 to 440 Hz
-
Supplier: Huntec, Inc.
Description: AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C
- Type: Computer Power Supply
-
Supplier: TelephoneStuff.com
Description: 24VAC at 4 Amp/8 Fused Outputs Power Supply. Power Supply Features: - Input: 115V AC 50/60Hz, 0.9 amp - 4 amps (100VA) supply current - Eight (8) 24 V AC individually fused outputs - Output fuses are rated at 3 amp/250V AC - Main fuse is rated at 5 amp/250V AC - Surge protected outputs
-
Supplier: SEC America, LLC
Description: This makes the 10 SRB ideal for installation in cabinets where minimal floor space is available. Specifications Output Amps: 7A Cont. Output Amps: 10A *ICS Regulation: < 20 mV Input Operating Range: 115-125 VAC, 60 Hz. Protection Against Overload Dimensions (L x W x H): 10.5" x 4" x
- DC Output Voltage: 13 volts
- DC Output Current: 7 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: SEC America, LLC
Description: The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting. Specifications
- DC Output Voltage: 13.8 volts
- DC Output Current: 10 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: All Shore Industries
Description: Input Voltage A Type 90~132 VAC U Type 90~264 VAC Input Frequency 47~63Hz Input Current 0.3A(rms) Operation Temperature 0°C~40°C Storage Temperature -10°C~+85°C EMI CE, FCC CLASS B, CISPR22 CLASS B Line Regulation +/-1%MAXIMUM Hold-up Time 10 msec at 115Vac Inrush Current 30 Amps @
- DC Output Voltage: 5 to 24 volts
- AC Input Current: 0.3 amps
- Input Frequency: 47 to 63 Hz
- Type: AC/DC Adapter, Computer Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Traco Power Win Source Part Number: 1336430-TXM 035-115 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 4.00" L x 2.50" W x 1.30" H
- Output Power: 36 watts
- Operating Temperature: -25 to 70 C
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Input Voltage: 115 Vac 10 volts Input Frequency Range: 50 to 60 Hz Isolation Resistance: 50 MOhms min. Capacitance: 250 pF Voltage: 1500 Vrms Temperature Coefficient:0.01% Noise and Ripple: 1 mV rms Single and Dual Output; 2 mV rms Triple Output Storage Temperature: -25
- DC Output Voltage: -30 to 250 volts
- DC Output Current: 0.1 to 1 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Nex Flow Air Products Corp.
Description: The Nex Flow Ion Blaster Beam neutralizes static electricity and can remove static free dust up to 15 feet (4.6 m) away
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
-
Supplier: Electro Standards Laboratories
Description: Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Type: DC Power Supply
-
Supplier: SEC America, LLC
Description: SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current
- DC Output Voltage: 13.8 volts
- DC Output Current: 100 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Xoxide
Description: Quad SLI and all Multi-Core graphics technologies Modularized Cable Management Strict voltage regulation (±3%) Quiet and reliable 14cm ball-bearing fan Specifications: Input Power: Voltage: 115 VAC ~ 230 VAC Frequency: 47 ~ 63 Hz Current: 13A Power Factor
-
Supplier: Computer Network Accessories, Inc.
Description: MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan
-
Supplier: Xoxide
Description: s Iceberg 680W SLI-ready aluminum power supply is a high-end version of the combination of Apevia’s 500W See-Thru power supply and Apevia’s Chameleon 550W power supply. This power supply unit is designed to handle power hungry systems efficiently and also to be
-
Supplier: Huntec, Inc.
Description: RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM-976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING
- Type: Computer Power Supply
Find Suppliers by Category Top
Featured Products Top
-
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Power Supply Product 2W and 4W Board Mount Power Supplies Operate from a 90 to 305Vac Input TDK Corporation announces the introduction of the KAS series AC-DC power supplies, rated at 2W and 4W. Accepting a very wide 90 to 305Vac, 47-440Hz input, these (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
outputs may be inhibited with a TTL level. SPECIFICATIONS INPUT Voltage: 90-132 VAC, 49-61 Hz, single phase. Startup Time: 400 mS maximum (250 mS typical). Undervoltage: An input of less than 90 VAC (180 VAC with "-230" option) will not damage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. Voltage programmable using resistance. SPECIFICATIONS Input Voltage: 105-125 VAC, 50-400 Hz, single phase. Regulation, Ripple (constant voltage operation): Load Regulation: ±0.005% or 2 mV, whichever is greater. Line Regulation: ±0.005% or 2 mV, whichever is greater (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
isolation and low acoustic noise. With medical and industrial safety certifications, the power supplies are suitable for use in medical, test and measurement, communications and broadcast equipment. Accepting a wide range 90 to 264Vac, 47-440Hz input, the QM5 can deliver 700W at low line and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand CUS500M1 AC-DC power supplies. The series is rated at 500W and is packaged in a 3 x 5” footprint. It provides an alternative for the 600W CUS600M models and an easy cost reduction for lower power, more cost (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
40-65W Industrial Power Supplies Accept 115/230/277Vac Nominal Inputs TDK Corporation announces the introduction of the CSW65 series of AC-DC power supplies, rated at 40 to 65W output power. Accepting a very wide 90 to 305Vac input, the units can operate from 115V (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.