-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage compensation minimizes speed
- Rated Power: 326.43884910892723 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 3.2 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature
- Rated Power: 248.71531360680143 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 2.3 amps
-
-
Supplier: Bodine Electric Company
Description: Operates from 115 Volt AC line. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes.
- Rated Power: 149.22918816408102 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 90 volts
- Continuous Output Current: 2.1 amps
-
Supplier: Seedburo Equipment Company
Description: is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor,
-
Supplier: Seedburo Equipment Company
Description: The Seedburo Rotary Level Indicator operation is based on a low torque, slow speed synchronous motor. The motor rotates a paddle which senses the presence of material at the level of the unit. As a high level indicator, the paddle will rotate constantly until interrupted by
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, K SERIES, REVERSIBLE, SPEED CONTROL, LEAD WIRE TYPE, 15 WATTS, 115 VOLTS, 3 LEAD WIRES, 60 HZ, 0.4 AMP, 4.5 MFD, 1500 RPM, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: U.S. Plastic Corporation
Description: valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run
-
Supplier: Genteq
Description: ton of cooling and 150k BTUh of heating. FEATURES Two Motors cover all applications Multi-volt 11/230 and reversible rotation Integrated with HVAC system controls/operation Four speed selections for heating and cooling Optimized constant fan speed Two year warranty
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-170-24-125) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring balanced torque and moderate low-speed output. Featuring a 90mm motor diameter and extended 170mm body length, the motor operates under S1
- Other Output Power: 0.15466143241778543 HP
- Continuous Current: 7.5 amps
- Continuous Torque: 884.9557522123893 In-lbs
- Gearbox Ratio: 125.3 : 1
-
Description: beams Lifetime lubricated double row ball bearings for high efficiency, low maintenance Cast iron control enclosure Four-button control station included for operating single speed hoist. Drop proportioned to 20' lift 115 volt control circuit
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from
- Other DC Voltage: 48 VDC
- Continuous Current: 2.2 amps
- Continuous Torque: 101 In-lbs
- Shaft Speed: 53 rpm
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from
- Other DC Voltage: 90 VDC
- Continuous Current: 12 amps
- Continuous Torque: 1,269 In-lbs
- Shaft Speed: 38 rpm
-
Supplier: Eaton Corporation - Drives
Description: application requirements. The NFX9000 volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) which provide quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the
- Number of Axes / Motors: 1
- Rated Power: 186.53648520510126 watts
- Continuous Output Current: 1.6 amps
- Supply Voltage (AC): 90 to 130 volts
-
Supplier: OMEGA Engineering, Inc.
Description: volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistor (IGBTs) which provides quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the NFX9000 make it ideal for hassle-free
- Maximum Output Voltage: 90 to 240 volts
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: -10 to 40 C
-
Supplier: SAE International
Description: a 115V lithium-ion battery pack, a direct-injection 2.4 liter 4-cylinder gasoline engine, and a modified 6-speed automatic transmission. The torque-based control system of the eAssist powertrain was designed to be fully integrated with GM's corporate common electrical and
-
Supplier: Cole-Parmer
Description: speed-controllable motor which can accommodate a wide range of input voltages, from 90 to 260 VAC. The speed regulation allows for pin-point accuracy for those situations where an analytical pure vacuum is needed.
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Radwell International
Description: DC SPEED CONTROL, NEMA 4/12, 115 VAC INPUT, 50/60 HZ, 1 PHASE, 15 AMP AC, 1/4-1 HP, 90 VDC ARM, 10.5 AMP DC ARM, 100 VDC FIELD VOLT, 1.0 AMP DC FIELD AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 1 to 15 amps
- Supply Voltage (AC): 115 volts
- Supply Voltage (DC): 90 to 100 volts
-
Supplier: Cole-Parmer
Description: corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. |
Flow rates are from 0.4 milliliters per minute to 85 milliliters per minute. Variable-speed flow- Maximum Discharge Flow: 0.02245462425 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Hale Engineering Company, Inc.
Description: ISOLATORS - ELECTRONIC VARIABLE SPEED CONTROL - 4 EA EYEBOLT HANGING SUPPORTS - ANNODIZED ALUMINUM PROTECTIVE GRILL - 85LBS - 115 VOLT - 60HZ - W/ CUSTOM HEPA DISCHARGE FITTINGS
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Rolair Systems
Description: Volt, 60 Hz, Heavy-Duty/Industrial Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Reduced Operating Noise Due to Low-Speed Motor, Start/Stop Pressure Switch with On/Off Lever, Dolly-Cart with Wheels for Easy Maneuvering,
- Flow Capacity: 4.2 to 4.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Description: cycles. Additional features and benefits include: Lifting Speed 5 to 64 FPM AC Power Supply 115/230 1-60 HZ; 230/460-3-60 reconnectable or 208 and 575-3-60 single voltage Control Push-button control voltage of 115-volts standard on all models. 24-volt
-
Supplier: Charles Ross & Son Company
Description: include a cord and plug IP55/NEMA 12 motor Variable speed control from 500 - 10,000 rpm (+/- 1% speed accuracy) Color touch screen control and display including RPM, percent of load, batch timer and temperature (up to 300°F or 150°C) Electronic pushbutton lift
- Capacity: 0.04010416388165528 to 0.5347221850887371 cubic feet
- Motor Speed: 500 to 10,000 rpm
- Motor Power: 1 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: HVACQuick.com
Description: S&P PV Fans. For 5 inch round duct - 128 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a
-
Supplier: Electro Kinetic Technologies
Description: tires • Variable speed control • Horn, key switch, emergency stop • Hi/low speed switch • (2) 33 AH, 12 volt, AGM maintenance free batteries, with charging system • Automatic dynamic braking & parking brake SPECIFICATIONS Usable Platform Length: 32” (815 mm) Usable
- Capacity: 1,000 lbs
- Length: 32 inch
- Width: 24 inch
- Features: Motorized
-
Supplier: Gluefast Company, Inc. (The)
Description: roller widths. The Captain B Label Gluer features excellent glue control, large capacity removable glue tray for easy access and cleanup, speed control, no exposed gears, and standard 115-volt motor. Available options include an explosion proof air
- Application: Adhesive / Silicone
-
Supplier: Lift Products, Inc.
Description: 12 full lifts per hour on average, with a competitive lift speed and runs on a 115 volt input 15 amp circuit. Available in 4 models, The G-Series has the right table for many applications. The G-Series tables are stock items and can usually ship in 24 hours. The 3G-Series Lift
- Type: Table Lift / Positioner
-
Supplier: Gluefast Company, Inc. (The)
Description: include: Applies adhesive to the top edge of an item. Easy and convenient to use. Adjustable glue and speed control. 115 volts or 220 volts available.
- Application: Adhesive / Silicone
-
Description: pendants and control circuits can be designed to meet the exact requirements of the customer. Common control circuit options include, nonstandard voltages, fuses, TOLs, current Load Limiter™™s, trolley soft starts, two speed or variable speed operation, inching circuits,
-
Supplier: Instrumentation Northwest, Inc.
Description: capabilities Efficient permanent-magnet motor Built-in dry run protection Built-in "Smart" motor protection with automatic restart Soft start High starting torque Constant pressure regulation Advanced communication Telephone modem surveillance Pump status readout Programmable
- Pump Type: Sampling Pumps
Find Suppliers by Category Top
Featured Products Top
-
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro motor's speed or to manage it when deployed as a positioning drive. Founded in (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
(EC) motors provide easy speed control, long life expectancy and low operating costs. They are CE-approved and meet ErP 2015 requirements. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motor's speed or to manage it when deployed as a positioning drive. Additional features include low friction torque and high thermal resistance, which allows for continuous current of 6.9 A in the 12 volt version. The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
equipment requiring precise movement and control Intelligent prostheses offering reliable, responsive functionality Industrial robots requiring compact, efficient servo motors for various tasks Full electrical specifications and dimensional drawings are available on (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview A frameless motor is the part of a traditional motor that provides torque and speed, and it installs directly into the whole system. It has no bearings, housing, or end covers — only a rotor and a stator — and uses the system's own bearings (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
.87 inches. A variety of voltages are available, including 115, 230, and 277 volt AC in 60 Hz. Other standard features include IP44 protection, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. See more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
News-New Products
Winding speeds up to 5,000 rpm are achieved by 1/25 hp variable speed, series wound, ac-dc motor and foot-operated speed control of 115 volt operation.
-
Membership
Winding speeds up to 5,000 rpm are achieved by 1/25 hp variable speed, series wound, ac-dc motor and foot-operated speed control of 115 volt operation.
-
Electronic Journal of Biotechnology - Studies on the effect of pH on the sorption of Pb2+ and Cd2+ ions from aqueous solutions by Caladium bicolor (Wild Cocoya...
The suspension was centrifuged at 3000 x g for five minutes using a Portable Refrigerated test tube centrifuge model PR - 2 with 20" diameter stainless solid basket 3/4HP 1/60/ 115 volt motor with temperature indicator, timer and speed controls .
-
Cowern Papers: Motor Basics
Figure 1 shows a typical voltage/ speed curve for a motor operating from a 115 volt control .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49611/36686905-MIT.pdf?sequence=2
Motor-driven Rheostat 115 volts D.C. Two speeds by change of gears,others by speed control of driving motor .
Indicates content that may require registration and/or purchase.