-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 11-PINS, 16A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 783 Series RelaysRoHS
-
Supplier: Newark, An Avnet Company
Description: 11 PIN OCTAL STANDARD RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Relays RoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 11PIN, 10A, 250V; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:60 Series Relays RoHS Compliant:
-
Supplier: Galco Industrial Electronics
Description: Surface Mt. Relay Socket - 11-Pin.
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Hardware TWOHOLD-DOWNCLIPSFOR 11PIN
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Fixings SOCKET,11PIN
-
Supplier: Galco Industrial Electronics
Description: Din Socket 11-Pin
-
Supplier: Galco Industrial Electronics
Description: Socket, 11-Pin, For Surface or DIN
-
Supplier: Galco Industrial Electronics
Description: Socket, 11 Pin Bladed, 20A/600V Max,
-
Supplier: DigiKey
Description: RLY SOCKET,11-PIN RND,ELEV TERM,
- Mounting Style: DIN Rail
- Terminal Type: Screw Terminals
-
Supplier: Radwell International
Description: POWER RELAY, MK-S SERIES, SOCKET, NON LATCHING, QUICK CONNECT, VOLTAGE: 250 VOLT AC, AMPERAGE: 10 AMP, 11 PIN, FREQUENCY: 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Latching Relay
-
Supplier: RS Components, Ltd.
Description: Socket, back-connecting, 11-pin, PCB ter
- Terminal Type: Other Terminal Type
-
Supplier: Amphenol PCD
Description: Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable
- Number of Poles: 1 to 4 #
- Current: 5 to 25 amps
- Number of Pins/Blades: 10-Pin / Blade, 11-Pin / Blade, 14-Pin / Blade, 16-Pin / Blade, 5-Pin / Blade, 7-Pin / Blade, 8-Pin / Blade
- Mounting Style: Other Mount, Panel Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006823-1415044-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: PC Pin Package: Box For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Through
-
Supplier: Allied Electronics, Inc.
Description: Relay; Octal Relay,11 Pin,3PDT,16 Amp Rating,24 VDC Plug-in socket mount
-
Supplier: Allied Electronics, Inc.
Description: Relay; Octal Relay,11 Pin,3PDT, 16 Amp Rating, 24 VDC,Plug-in socket mount
-
Supplier: Allied Electronics, Inc.
Description: Relay;Hermetic Octal, 11 Pin,3PDT, 12 Amp Rating, 24 VDC, Plug-in socket mount
-
Supplier: Powell Electronics, Inc.
Description: G Series Relay Socket, 11 Pin
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Timing;Multi-Function;Cur-Rtg 5A;Ctrl-V 100-240AC;Socket Mnt;11 Pin
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041936-KRPA-11DG-110 Category: Relays>Power Relays, Over 2 Amps Series: KRPA Termination Style: Plug In, 8 Pin (Octal) Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 10
- Coil Resistance: 10,000 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed,
- Maximum DC Switching Voltage: 110 volts
- DC Coil Voltage: 110 volts
- Coil Nominal DC Power: 0.6 watts
- Make Time (Operate Time): 15 milliseconds
-
Supplier: Advanced Interconnections Corp.
Description: SocketPac® helps eliminate heat distribution problems during wave soldering operations, protecting power supplies, and making replacement, upgrades, and repairs easier. SocketPac® utilizes our patented Peel-A-Way® carrier and delivery system to quickly load socket pins into the PC
- Number of Pins/Blades: 10-Pin / Blade, 11-Pin / Blade, 14-Pin / Blade, 16-Pin / Blade, 5-Pin / Blade, 7-Pin / Blade, 8-Pin / Blade
- Socket Receptacle: PC Board Socket
- Mounting Style: PCB Mount, Panel Mount, Surface Mount
- Terminal Type: Solder Terminals
-
Supplier: RS Components, Ltd.
Description: 11 pin 3PCO plug-in relay,10A 24Vdc coil
- Maximum Current: 10 amps
- Operating Temperature: -40 F
- Throw: Double Throw
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RCP relay can be used for a wide range of industrial applications. Available in 2 or 3 changeover contact configuration, Octal or Undecal version. 8 or 11-pin socket mounting 2 or 3 change over contacts Long life (minimum 100.000 electrical operations) at 10 A 250 VAC
- Changeover (CO): 3
- Maximum Current: 12 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
-
Supplier: TE Connectivity
Description: Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 6 - 600 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Application Mode of Operation : Off-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category :
- Features: Other
- Mounting: Socket / Plug-in
-
Supplier: Finder S.p.A. con unico socio
Description: Type RR.24 11 Type RR.24 Fast relay modules 11 pin socket mount (90.21) Features include: 4 changeover contacts or 3 NO + 1 changeover DC supply voltage Trip time ≤ 3 ms LED for coil power supply 11 pin socket mount – Type 90.21
- Normally Open (NO): 3
- Changeover (CO): 3
- Maximum DC Switching Voltage: 137.5 volts
- Maximum DC Switching Power: 2.5 watts
-
Supplier: Time Mark Corporation
Description: The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281 have a long life of over 10 million mechanical operations. Model 280 and 281 relays are available in a
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 30 volts
- AC Coil Voltage: 24 to 124 volts
-
Supplier: Radwell International
Description: RELAY SOCKET BASE 11PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yaohua Electric Group
Description: as well as long service life.The plug-in base of the relay is suitable for use with standard 8 and 11 pins socket.
-
Supplier: Finder S.p.A. con unico socio
Description: Type 60.13 is a general purpose industrial relay, 3 contacts 10A, 11 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.13-52xx, 3 pole, 6A, 8 pin plug-in. Features include: – 3 CO contacts – Cadmium-free contacts (standard version) –
- Relay Type: General Application Relay
- Mounting: Socket or Plug-in Style
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RCI is an industrial relay that can be used in a wide range of applications. It is available in 2 or 3 change over contacts configurations. The features of the RCI Series Relays include: 8 or 11 pin style circular terminals 2 or 3 change over contacts DPDT or 3PDT 10
- Changeover (CO): 3
- Maximum Current: 0.1 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Number of Pins/Blades: 11-Pin / Blade
- Socket Receptacle: Blade / Lug Socket
- Mounting Style: DIN Rail
- Terminal Type: Screw Terminals
-
Supplier: Yaohua Electric Group
Description: as well as long service life.The plug-in base of the relay is suitable for use with standard 8, 11 & 14 pins socket.They cover the rated current from 3A tO 15A.
Find Suppliers by Category Top
Featured Products Top
-
high capacity/standard 5-Pin Relay Socket (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
Omnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center line) is ideal for tight spaces and rugged environments. This family of interconnect solutions features a mated length of less than 12.4 mm. Both the male (pins) and female (sockets) are shrouded by the (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Eagle Signal - Danaher Specialty Pro | Relays | Product Catalog Search Results | Galco Industrial Electronics
Relay Socket , 11 Pin Round, Snap On/ Surface Mounting .
-
NTE ELECTRONICS - NTE RELAY(51)
RELAY SOCKET , 11PIN , DIN .
-
SR3P-06 - IDEC - Relay Sockets | Galco Industrial Electronics
SR3P-06, IDEC, Relays, Relay Sockets, Relay Socket , 11 - Pin , Surf/DIN Mnt, 10A/300V Max, Single Tier Connections .
-
DAYTON Relay,Octal,DPDT,24VDC,Coil Volts - Relays - 1EHB6|1EHB6 - Grainger Industrial Supply
Relay , Socket , 11Pin , 300V .
-
DAYTON Relay,Octal,DPDT,24VAC,Coil Volts - Relays - 1EHB4|1EHB4 - Grainger Industrial Supply
Relay , Socket , 11Pin , 300V .
-
DAYTON Relay,Socket,11Pin,300V - Relay Sockets - 1EGR3|1EGR3 - Grainger Industrial Supply
Relay , Socket , 11Pin , 300V .
-
RR3PA-UC-DC24 - IDEC - General Purpose Relays | Galco Industrial Electronics
Relay Socket , 11 - Pin , Surf/DIN Mnt, 10A/300V Max, Single Tier Connections .
-
GT3A-6AD24 - IDEC - Timing Relays | Galco Industrial Electronics
Relay Socket , 11 - Pin , Surf/DIN Mnt, 10A/300V Max, Single Tier Connections .
-
Related Items for GT3W-A11EAF20N
SR3P-06 - Relay Socket , 11 - Pin , Surf/DIN Mnt, 10A/300V Max, Single Tier Connections .
-
R02-14A10-120N - NTE Electronics - General Purpose Relays | Galco Industrial Electronics
Relay Socket , 11 - Pin , Surf/DIN Mnt, 10A/300V Max, Single Tier Connections .
Indicates content that may require registration and/or purchase.