-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 590 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 42,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 630 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 19,000 microCandela
- Character Type: Numeric
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 11MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:9.8mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.11MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:210mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.11MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories .8" 7-SEGMENT RED LED DISPLAY
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.11MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.3 inch digit height Excellent character appearance Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
- Color Wavelength: 588 nm
- Character Height: 7.62 mm
- Typical Luminous Intensity: 6,400 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 588 nm
- Character Height: 25.4 mm
- Typical Luminous Intensity: 23,000 microCandela
- Character Type: Numeric
-
Supplier: RS Components, Ltd.
Description: Red/Green 7-segment LED, SBA15-11EGWA
- Color Wavelength: 568 nm
- Character Height: 38 mm
- Width: 33.2 mm
- Height: 47 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 865736-CA56-11SURKWA Features: Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA - 36-DIP (0.600", 15.24mm) Package: Tube Package: 36-DIP (0.600", 15.24mm) Family Name:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 893782-SC36-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200", 5.08mm) Package: Tube Package:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 893726-SC05-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500", 12.70mm) Package: Tube Package:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 756374-SA43-11GWA Packaging: Tube Color: Green Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Anode
- Display Type: Dot Matrix Display
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA 36-DIP (0.600"", 15.24mm)"
- Number of Characters: 4 #
- Color Wavelength: 645 nm
- Typical Luminous Intensity: 72,000 microCandela
- Common: Common Anode
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: ODG (Origin Data Global)
Description: SMD,11x7.5mm LED Segment Displays ROHS
-
Supplier: Allied Electronics, Inc.
Description: Ultra Bright LED, Blue Color, 1500 mcd (Typ.) @ 20 mA Luminous Intensity, 11 mm Diameter AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra
-
Supplier: Allied Electronics, Inc.
Description: GaAlAs Red Light Emission, T-3 Package, 40 mA Forward Current, LEDs AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on
-
Supplier: Allied Electronics, Inc.
Description: Red, 7-Segment LED Display; 8 mm (0.31") High Data Backup: EEPROM Dimensions: 96 × 48 mm (3.78 × 1.89 Inch) According to DIN 43700 RAL 7021 Gray Polarity of Inputs: Programmable, NPN or PNP Input Resistance: Approx. 10 kΩ Counting Frequency: 20 kHz, Can Be Damped to 30 Hz,
-
Supplier: Paragon Industries, L.P.
Description: cone by merely entering cone number and slow, medium or fast speed. Program Review lets you check the program you are about to fire. Set a temperature alarm to remind yourself to close a vented lid. Design Ramp-Hold programs with up to 8 segments (steps). Skip a segment in Ramp-Hold
- Temperature Range: 2,300 F
- Capacity: 0.13999999999999999 cubic feet
- Application: Industrial
-
Supplier: Allied Electronics, Inc.
Description: DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a
-
Supplier: Tempco Electric Heater Corporation
Description: Event Output – 3 relays are available. Can be programmed to any segment or end of recipe Analog Retransmission – optional mA or VDC transfer of PV or SV values Highly accurate universal input with 18 bit analog to digital converter Bright 0.40" (10mm) red LED process display
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Real Time Automation, Inc.
Description: The 460ESA moves data wirelessly between an EtherNet/IP PLC and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s
- Frequency Band: 2,400 MHz
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Real Time Automation, Inc.
Description: tool to connect printers, RFID devices, LED displays, and PC applications to a BACnet MS/TP system. Comes with a din rail mount. Fully configurable BACnet MS/TP responder BACnet MS/TP supports device, binary I/O, analog I/O, and character string value object types Support up to 10
- Frequency Band: 2,400 MHz
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: OTEK Corporation
Description: comparable to an analog meter! The external power series features over 30 signal conditioners. The unit is equipped with a 51 segment automatic and programmable tricolor bargraph and four digit LED display (9.9.9.9 and -1.9.9.9). Standard factory set color changes are: red: <10
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz-125 MHz (9 subranges, selectable with push-buttons) Display: 5-digits, 7-segment, 11 mm
- Minimum Frequency Range: 125 MHz
- Maximum Frequency Range: 125 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Harman Pro North America
Description: facility to allow linear faders to control either all 10 Auxes or 8 Grps and 2 Auxes Inserts on Groups and Mix outputs (Group insert moves between Grp & Aux) 12-segment Input and Output metering Central assignment of VCA Groups, with individual LED displays per channel Click
Find Suppliers by Category Top
Featured Products Top
-
33 Built-in Timing Functions Supply Voltage 110-240 VAC 7 Segment Digital LED Display 2 Separate Output Channels (read more)
Browse Digital Timers Datasheets for Altech Corp. -
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
without the need for reversing. The closed diamond wire enables high linear speeds, allowing for fast cutting speeds while maintaining superior cutting surface quality and good precision. Diamond wire loops are available in three coating types — Full Coating, Segment Coating, and Thread Coating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
models Open neutral protection Dual indication lights displaying power and fault status Meets UL self-test requirements cULus listed to UL 943 (Class A GFCI) The LineGard™ 20 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and fault status Grounded neutral protection (on applicable models (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
FPGA Prototyping By Verilog Examples: Xilinx Spartan-3 Version
Four-digit seven- segment LED display 11 .
-
FPGA Prototyping by VHDL Examples: Xilinx Spartan-3 Version
Four-digit seven- segment LED display 11 .
-
http://ajbasweb.com/old/ajbas/2009/3500-3509.pdf
The 7 - segment LEDs will display ‘ 11 ’ when A enters the track.
-
Learn Electronics with Arduino
I built a test circuit in which the Arduino operates the common anode seven- segment LED display shown in Figure 9- 11 .
-
Motorola DCX3400-M HD-DVR Set-Top Box
Front Panel PCB - 1 layer CEM1 PCB with 7- Segment LED Display Array (4x1), w/ 11 Indicator Icon & Injection Molded Plastic Housing .
-
Bill of Materials - Motorola DCX3400-M Set-Top Box
LED - 7- Segment Display Array (4x1), w/ 11 Indicator Icon & Injection Molded Plastic Housing .
-
LEDs as light source: examining quality of acquired images
To display and draw a single line segment ( LED ), see Figs. 11 and 12: .
-
Learning Classifier Systems
First we have some synthetic problems: Tao (tao) [23], a problem that has non- orthogonal class boundaries, the 11 input multiplexer (mux) and LED (led), a problem which represents a seven segments display having the represented digit as the class.
-
Progress toward nanoscale silicon light emitters
We have also made simpler alphanumeric seven- segment displays made of PSi LED ’s [3], [59] (Fig. 11 ).
-
Optimal decomposition for quad-trees with leaf dependencies
displayed and the optimal state sequence is indicated which leads to the segmentation shown in Fig. 11 .
Indicates content that may require registration and/or purchase.