-
Supplier: Accuris
Description: FLANGE 12-POINT SCREWS
-
Supplier: Accuris
Description: (R) FLANGED 12-POINT SCREWS
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified 12-Point Flange Screw, Ferry Cap Screw, 12 Point Bolt, 12-PT Screw, Custom Head Dimensions: IFI-115, CORE-STD, Customer Drawing/Requirements Stocking Sizes: ¼ (M6)” through 1-3/4” (M45)
- Standard Drives: 12-Point
- Screw Type: Cap Screw
- Features: Other
- Material: Stainless Steel, Steel
-
-
Supplier: SAE International
Description: Included in this SAE Standard are the detailed general and dimensional specifications applicable to flanged 12-point screws recognized as SAE Standard and intended for general use in automotive and other ground-based vehicles and industrial equipment. Also included is Appendix A
-
Supplier: SAE International
Description: Included in this SAE Standard are the detailed general and dimensional specifications applicable to flanged 12-point screws recognized as SAE Standard and intended for general use in automotive and other ground-based vehicles and industrial equipment. The inclusion of
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Standard Drives: 12-Point
- Head Type: Hexagon Head
- Features: Other
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Standard Drives: 12-Point
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Accuris
Description: Flanged 12-Point Screws - General Information
-
Supplier: Accuris
Description: Flanged 12-Point Screws - Preferred Parts
-
Supplier: R/N Reiff & Nestor Company
Description: 12-28 Spiral Point Taps Machine Screw Sizes
- Nominal SAE Size: # 12
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 12-28 Fluteless Spiral Point Machine Screw Taps
- Nominal SAE Size: # 12
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 12-24 Spiral Point Taps Machine Screw Sizes
- Nominal SAE Size: # 12
- Chamfer Type: Bottoming Tap
-
Supplier: National Bolt & Nut Corporation
Description: 12 POINT FLANGE BOLTS High strength Alternative for Socket Head Cap Screws Other materials and finishes available. For further information, call or send an information request.
- Length: 0.75 to 5.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Bolt Type: Flange Bolt
- Material: Steel
-
Supplier: Elgin Fastener Group
Description: 12 Point Bolts A 12 Point design offers the same bearing surface as a hexagon head cap screw or socket head screw of comparable size. Other features include better torque distribution due to less peak loads and effective use in counter-bored or spot faced
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Metric: M10, M12, M14, M16, M5, M6, M8
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SCREW,SET,SOC,CUP POINT
-
Supplier: UC Components, Inc.
Description: Screw, Twelve Point, Non-Vented, Gold Plated
-
Supplier: Newark, An Avnet Company
Description: SCREW,SET,SOCKET HEAD,FLAT POINT,METRIC
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Hex socket set screws with flat point ROHS
- Standard Drives: Hex Socket / Allen
- Screw Type: Set Screw
- Head Type: Socket Head Cap
-
Standards and Technical Documents - B18.2.5M - Metric 12-Point Flange Head Screws -- B18.2.5M - 2013Supplier: ASME
Description: This Standard covers the complete dimensional and general data for metric series 12-point flange head screws recognized as American National Standard. The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production
-
Standards and Technical Documents - B18.2.5M - Metric 12-Point Flange Head Screws -- B18.2.5M - 2013Supplier: ASME Standards and Certification
Description: This Standard covers the complete dimensional and general data for metric series 12-point flange head screws recognized as American National Standard. The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap
- Length: 0.5 inch
- Inch: # 8
- Features: Other
- Screw Type: Set Screw
-
Supplier: Fabory North America
Description: Nylon dog point set screws.
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap
- Length: 0.5 inch
- Inch: # 6
- Features: Other
- Screw Type: Set Screw
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap
- Length: 0.5 inch
- Inch: 1/4"
- Features: Other
- Screw Type: Set Screw
-
Supplier: NBS Corp.
Description: Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap
- Length: 0.5 inch
- Inch: 5/16"
- Features: Other
- Screw Type: Set Screw
-
Supplier: Fabory North America
Description: Dog point set screws DIN 915.
-
Supplier: Certex UK
Description: Rotates through 360° and pivot 90°. Manufactured from alloy steel, quenched and tempered. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolts are Metric thread (ASME / ANSI B18.3.1M), specification is grade
- Maximum Load Capacity: 1.322773572 tons
- Features: Other
-
Supplier: Fabory North America
Description: Cup point set screws with metric threads DIN 916.
-
Supplier: Weidmuller
Description: This PCB terminal provides 1000 V capacity, a test point, 76 A and 16 mm² wire cross-sections, and offset solder pins. It comes with the proven clamping yoke connection in 10.16 mm pitch and a 90° wire outlet direction. LUP 10.16/90 0.50 - 16.0 mm² (IEC) / 26 - 6 AWG (UL) 1000 V (IEC) / 300 V
- Number of Contacts: 2 to 9
- Contacts Pitch: 10.16 to 12.7 mm
- Conductor Size (North American): 26 to 6 AWG
- Voltage Rating: 300 volts
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: C1022 Premium Steel Finish: Zinc & Clear Screw Hardness: Core = Min.380HV - Max. 450HV Case/Surface = Min.680HV - Max. 800HV Increased salt spray tested to 48 hours for improved reliability in modern dry lining Needle Point Dry wall screws are sharp for
- Screw Type: Dry Wall Screw, Wood Screw
- Standard Drives: Philips / Frearson
- Material: Steel
-
Supplier: Fabory North America
Description: Dog point set screws DIN 915.
-
Description: ISO 4766:2011 specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
-
Supplier: CSA Group
Description: ISO 4766:2011 specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
- Length: 3 inch
- Inch: 1/2"
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
. Manufactured from forged alloy steel, the roller screw offers excellent rigidity and durability for continuous operation in demanding environments. Its planetary roller architecture distributes loads across multiple contact points, enabling significantly higher load capacity and longer service (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
product: BUMAX® DX 129 EPK Crucial properties: Anti-galling High strength Rapid delivery “BUMAX really saved the day at a point in our project when it was critical that we had no delays. The next (read more)
Browse Screws Datasheets for BUMAX® -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. Yet achieving these ratings demands integrity at every connection point, since every fastener represents a potential leak path. How ZAGO Supports Higher IP Performance ZAGO’s self-sealing fasteners are engineered to help achieve higher IP ratings for enclosures by (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Announcing the latest in Kaeser's EBS rotary screw blower packages! The new energy efficient EBS 410 series in 30-100 hp models expands the gear-driven range of blowers and provides up to 1448 cfm with pressures from 4 to 15 psig. With this new model, Kaeser now offers our innovative screw (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
of BUMAX® DX 129 EPK screws at their facility in Delft and had installed them in the secondary mirror assembly. “BUMAX really saved the day at a point in our project when it was critical that we had no delays,” claims Matias Kidron, Project Manager at TNO. “The next (read more)
Browse Screws Datasheets for BUMAX® -
most cost-effective plastic enclosure. It is ideal for a wide range of industrial electronics applications, offering dependable protection at an attractive price point. The housings can be mounted on walls, bulkheads, machines and desks. Versatile technoBOX has an attractive bevelled lid that (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
CR4 - Thread: Square Head Machine Bolts for Pipe Bolting?
In fact by the Hex Soc head Screws or 12 point screws , the PCD could have been brought nearer.
Indicates content that may require registration and/or purchase.