-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 10V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 10V, 1390mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 10V, 1390mA, Aluminum
- Capacitance Range: 1,200,000,000 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 1200uF 25V 20% (10 X 25mm) Radial 5mm 2900mA 10000h 105°C Bulk Product overview: 25ZLJ1200M10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 1,200,000,000 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 75V, +50%, -10%, SCREW; Capacitance:1200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0497ohmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RADIAL CAPACITOR 1200MFD, 20%, 10V
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM, 1200PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, ZLJ Series, 1200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: DigiKey
Description: 1200µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 1.2 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ODG (Origin Data Global)
Description: ±20% 3.2A@120Hz 10mm 450V 1200uF Plugin,D35xL70mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Description: CAP ALUM 1200UF 20% 10V SMD
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1200UF 20% 10V RADIAL
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR,POLYPROPYLENE, .47MFD, 10% TOLERANCE, 1200 VOLT
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1200PF 50V 10% X7R 1206 1200pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«
- Capacitance Range: 0.0012000000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1200PF 50V 10% X7R 0402 1200pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0012000000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 10, Vishay Tantalum Capacitor 1µF 35V dc MnO2 Solid ±10% Tolerance 293D Series
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Renesas Electronics Corporation
Description: charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1200uF 25V 24mΩ@100kHz ±20% 2.9A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1358020-25ZLJ1200M10X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package /
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 10V ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;.010uF;10%;50V;Tape/Reel
-
Supplier: Allied Electronics, Inc.
Description: Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 10µF 1000V
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 15UF 10% 25V 2312
- Capacitance Range: 15.000000000000002 microF
- ESR: 1,200 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 12UF 630V SOLEN
- Capacitance Range: 12 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Configuration / Form Factor: Leaded Capacitor
-
Description: CAP ALUM POLY 1200UF 20% 4V SMD
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP 1200F 2.85V CHASSIS MNT
- Capacitance Range: 1,200,000,000 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.