-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 35V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor 1200uF 35V 20% Radial 105C AEC-Q200 Product overview: ELXY350ELL122MK35S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 35V, 2900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 35V, 2900mA,
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: ±20% 3.2A@120Hz 10mm 450V 1200uF Plugin,D35xL70mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 35V, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 20%, 35V, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC 1200UF, 35V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 35V; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 1200µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Description: CAP ALUM 1200UF 20% 220V SNAP
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 220 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 1.2 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1200UF 20% 250V SNAP
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 35volts 1200uF 16x25 20% 7.5LS
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM 1200UF 20% 35V RADIAL
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 500, Kemet Tantalum Capacitor 22µF 35V dc MnO2 Solid ±10% Tolerance T495 Series
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360772-200MXG1200MEFCSN30X35 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXG Package: Bulk Product Status: Active
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1uF 35V 16Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 35V F CASE
-
Supplier: Allied Electronics, Inc.
Description: Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 35µF 900V
- Capacitance Range: 35 microF
- DC Rated Voltage Range (WVDC): 900 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: –55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 35V
- Capacitance Range: 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 12UF 630V SOLEN
- Capacitance Range: 12 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 35V 1000uF ±20% 8mΩ@100kHz 6.2A@100kHz Plugin,D10xL17mm Solid Capacitors ROHS
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 15UF 10% 25V 2312
- Capacitance Range: 15.000000000000002 microF
- ESR: 1,200 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 35V 84mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169978-NACE330M35V6.3X6.3TR13F Voltage Rating: 35 V Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6.04 Ω Ripple Current: 60 mA Diameter:
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.