-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 100,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Nominal Line - Overall Dimensions - Mounting - Ship Wt. Voltage - H - D - W - Hole - oz. PT120CF - 120 1.25 1.10 2.06 0.19 3.4 PT120PC - 120 1.40 1.08 1.03 n/a 2.1
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1.04 25 2.31 3.69 2.13 3.13 PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56 PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13 PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56 PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13 PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56 PHC25FGA - 480
- Maximum Primary Voltage Rating: 600 volts
- Power Rating (VA): 25 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design,
- Category: Power / Power System / Distribution Transformer
-
Supplier: bulbs.com
Description: Bulbrite brand 25 Watt halogen capsules. T4 type, 120 volts for line voltage systems. Line voltage means no need for a transformer, and less energy lost as heat. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 25 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 240 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: bulbs.com
Description: Bulbrite brand 25 Watt halogen capsules. T4 type, 120 volts for line voltage systems. Line voltage means no need for a transformer, and less energy lost as heat. Frosted for less glare and a softer look. Halogen lamps provide brighter, whiter light than incandescent
- Lamp Power: 25 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 250 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Allied Electronics, Inc.
Description: For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
-
Supplier: bulbs.com
Description: Bulbrite brand 25 Watt halogen capsules. JCD type, 120 volts for line voltage systems. Line voltage means no need for a transformer, and less energy lost as heat Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 25 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 420 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Allied Electronics, Inc.
Description: For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 25VA, PRIMARY VOLT 120V, SECONDARY VOLT 24V. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: IGNITION TRANSFORMER, 120 VOLT, 50/60 HZ, 6000 VOLT SECONDARY, 25/20 MA, ONE END GROUND. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Designed for forward topology operating at 250 kHz; Input voltage range: 33 – 57 V Three versions for 3.3, 5.0 and 12 Volt output Bias winding output: 12 V, 20 mA
- Maximum Primary Voltage Rating: 33 to 57 volts
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 250,000 Hz
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1024313-77203HVC Category: Transformers>Pulse Transformers Package: Tube Transformer Type: SCR and Triac Trigger (Encapsulated) Inductance: 1mH Height - Seated (Max): 0.484" (12.30mm) Standard Package: 25 Mounting Type: Through Hole Temperature
- Operating Temperature: 0 to 70 C
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Supplier: Hammond Manufacturing Company Inc.
Description: 2 3.25 1.62 2.00 2.81 0.19 1 262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3 262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3 262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3 262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31
- Power Rating (VA): 6 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low voltages of 240/120
-
Supplier: Accuris
Description: Requirements For Pad-Mounted, Compartmental-Type, Single-Phase Distribution Transformers With Separable Insulated High-Voltage Connectors High-Voltage, 16 340 Grd Y/9430 Volts And Below; Low-Voltage, 240/ 120; 167 Kva And Smaller
-
Supplier: NSI Industries LLC
Description: HEAVY DUTY, CLASS 2 TYPE 2.5 INCH LENGTH X 2.312 INCH WIDTH X 2.187 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 40 VOLT AMP POWER RATING 120 VOLT AC PRIMARY VOLTAGE 24 VOLT AC SECONDARY VOLTAGE 1 TAP(S) TORKALERT[TM] BRAND APPLICATION
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 40 VA
-
Supplier: Allied Electronics, Inc.
Description: Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 120 dB common mode; 60 dB normal mode. Surge Suppression: Up to 6,000 volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms.
-
Supplier: Larson Electronics LLC
Description: power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 12 Volt DC current at 11 amps. This power converter features an IP67 rated
- Category: Power / Power System / Distribution Transformer
-
Description: connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low voltages of 240/120 volts. These transformers are generally used for step-down
-
Supplier: Hubbell Incorporated
Description: 10.31 INCH WIDTH X 7.13 INCH DEPTH X 14.38 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING 1 PHASE(S) UL 506, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE 75 POUND WEIGHT ENCAPSULATED CONSTRUCTION 5 KILOVOLT AMP POWER RATING 600 VOLT AC PRIMARY VOLTAGE 120/240 VOLT AC SECONDARY
- Operating Frequency Range: 60 Hz
- Maximum Primary Voltage Rating: 600 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 5,000 VA
-
Description: GrdY/19 920 Volts and Below; Low-Voltage, 240/120; 167 kVA and Smaller), ANSI C57.12.21-1980 American National Standard Requirements for Pad-Mounted Compartmental-Type Self-Cooled Three-Phase Distribution Transformers with High-Voltage Bushing (34 500 GrdY/19 920 Volts
-
Supplier: Visual Sound, Inc.
Description: 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting Ready Low profile -
-
Supplier: TMP Pro Distribution
Description: measured half-space 95 dB computed for competitive comparison Coverage : 120 degrees Frequency Response (-3 dB) : 75 Hz - 17 kHz Low Frequency : 165 mm (6.5 in) Kevlar reinforced cone High Frequency : 25 mm (1 in) exit compression driver Dimensions (H x Dia) : Ø 305 mm (12 in) round
- Speaker Size: 6.5 inch
- Application: Loudspeaker / Public Address
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group G, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group G, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI:
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group E, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V SEC:
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group E, 25 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E, 25 kVA Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 208 V SEC:
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group J, 3 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 3 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time. Built and tested in
-
Supplier: Larson Electronics LLC
Description: Magnalight produces 1,700 lumens of fluorescent illumination and comes complete with 25 feet of explosion proof cord. The EPL-HL26-25 fluorescent drop light ballast is contained within the compact fluorescent bulb assembly while the housing is constructed of non sparking aluminum. This
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Description: Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz to 1MHz Output Volts: 0 – 25V rms. (inquire about available output transformers) Output Power: 50W, 250W, 500W and
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 46.98970004336019 dBm
- Minimum Operating Voltage: 120 volts
- Maximum Operating Voltage: 230 volts
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
fans with many options that protect against shock and vibration, EMI, salt fog, and extreme temperatures and humidity. Available in sizes from 56 x 38 mm to 320 x 214 mm, the fans deliver airflows and static pressures from 4 to 2,055 cubic feet per minute and 0.25 to 16 inches of static (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Safety in the use of portable and transportable electrical equipment in industry
This consists of a 120 VA 110/25- volt transformer housed in a wooden box and supplying two 25 -volt sockets which are mounted on the outside.
-
Slightly Different Problem - Self Help Forums
… then you will find more amp pull per hot line on the secondary side of that transformer than you will have on the input side of that transformer 25 amp in at 240v … … with 50 amp at 120 volt per hot line.
-
Discussion on ¿Short-circuit forces on turbo-alternator end-windings¿ before the Nort-Western Suppy Group, at Manchester, 29th November, 1955, and the Rugby Su...
We changed gradually to 25 - volt lamps, installing permanent transformers where this was warranted and using 110/25 volt 120 -watt portable transformers elsewhere.
Indicates content that may require registration and/or purchase.