-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 20 VA
- Features: 50 / 60 Hz, AC, Laminated Core, Single
-
Supplier: Radwell International
Description: 210 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.8 TO 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 1.8 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: 2 3.25 1.62 2.00 2.81 0.19 1 262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3 262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3 262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3 262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31
- Power Rating (VA): 6 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
-
Supplier: Allied Electronics, Inc.
Description: Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 120 dB common mode; 60 dB normal mode. Surge Suppression: Up to 6,000 volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group C,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 10 1/2, W: 6 3/8, D: 6 1/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 10 1/2, W: 6 3/8, D: 6 1/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group C,
-
Supplier: Larson Electronics LLC
Description: resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their
-
Supplier: UL Standards & Engagement
Description: rated 600 volts ac or less, for installation on a 20-ampere or less branch circuit. 1.3 These requirements cover touch dimmers rated 120 volts ac or less for installation on a 20-ampere or less branch circuit. 1.4 These requirements cover dimmers, including touch dimmers, and
-
Supplier: CSA Group
Description: other than touch dimmers, rated 600 volts ac or less, for installation on a 20-ampere or less branch circuit. 1.3 These requirements cover touch dimmers rated 120 volts ac or less for installation on a 20-ampere or less branch circuit. 1.4 These requirements cover dimmers,
-
Supplier: TMP Pro Distribution
Description: is provided for outdoor applications. The AD-S32T is unmatched in its installation versatility. An included ball mount assembly can be attached to a variety of surfaces or structures. In addition to attaching to the rear of the cabinet, the ball mount can be attached to
- Speaker Size: 3 inch
- Application: Music / Audio Systems
-
Supplier: WATTCO
Description: resistive wire made of chrome and nickel alloy. Magnetic contactors can be present to ensure full power cut-off when needed. The power wiring is also set to standard values to meet your industrial requirements. An airflow switch is present to provide proper air flow near
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
Find Suppliers by Category Top
Featured Products Top
-
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
systems with guaranteed accuracy of +_ .030” accuracy • Simpler, less expensive position control with +_ 1/8” accuracy • 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Federal Register > Monday, March 11, 2002 > [67 FR 10972] Electric Motor-Driven Mine Equipment and Accessories and High-Voltage Longwall Equipment Standards fo...
Paragraph (d) also requires the secondary nominal voltage of the control transformer be no more than 120 volts , line- to -line. This is consistent with the existing policy interpretation of 30 CFR part 18 control voltage limitations under …
-
CR4 - Thread: 12v to 240v step up transformers.
11/01/2009 2: 18 AM "Back in 1956 I used a 120 Vrms to center-tapped 12Vrms filament transformer in reverse to make an inverter that used 6 Volts dc to produce 120 volts to power a household radio.
-
Analysis/control of in-bed tube erosion phenomena in the fluidized bed combustion system. Final technical report
transformer was used to step down 120 volts to 36 volts, and was installed at ground potential along with a connection of ground circuit. … voltages across the capacitor are applied to the input of the positive and negativeIC regulator, respectively [ 18 ].
-
Low stored energy 100 kV regulator for ion sources at LANSCE
A 120:24 V isolation transformer rated 120 kVDC and the compensated voltage divider are mounted on the plate. Also attached to the plate is a phenolic support structure on which is mounted: A printedcircuitcardholdingthe fiber optic receiver and three stages of amplification, FETs which provide on-off switching and cathode current control,and 18 -and23- volt voltageregulators A 24:6V …
-
3 way switch length - Self Help Forums
A Single Pole Double Throw (SPDT) type oil burner control would be one approach because the enclosure is set up to properly house the 120 volt wires of the 3 way … … as well as having a transformer and relay built in. All you need to do then is to short the two terminals that would normally go to the thermostat with the circuit that runs to the house via the 18 gauge wire.
-
Review on Implementation and Assessment of Conservation Voltage Reduction
American National Standards Institute (ANSI) Standard C84.1 [ 18 ] sets the range for voltages at the distribution trans- former secondary terminals at 120 Volts 5% or between 114 Volts and 126 Volts. … and inexpensively operated in the lower half (114–120 Volts), without causing any harm to consumer appliances [19].
-
3 way switch length - Self Help Forums
A Single Pole Double Throw (SPDT) type oil burner control would be one approach because the enclosure is set up to properly house the 120 volt wires of the 3 way … … as well as having a transformer and relay built in. All you need to do then is to short the two terminals that would normally go to the thermostat with the circuit that runs to the house via the 18 gauge wire.
Indicates content that may require registration and/or purchase.