-
Supplier: Radwell International
Description: ISOLATION TRANSFORMERS, SECONDARY SERIES VOLTS: 0/208/220/240, SECONDARY SERIES AMPS: 1.1, SECONDARY PARALLEL VOLTS: 0/104/110/120, SECONDARY PARALLEL AMPS: 2.2. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Micross Components, Inc.
Description: Eliminate ground loop interference in video systems True galvanic isolation 120 dB noise reduction/noise isolation Available for 50,75, and 93 ohm coax Flat frequency & linear phase response Compatible with NTSC/PAL systems 500 volts ac isolation Sealed, painted
- Operating Frequency Range: 6,000,000 Hz
- Other Transformer Types / Applications: Electronics Transformer
- Category: Signal / RF Transformer
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Description: loads, the major source of harmonic currents is the switch mode power supply found in desktop computers, data processors and other office equipment. Acme Non-Linear Load Isolation Transformers use special winding techniques to minimize eddy current losses generated by harmonic
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 150,000 VA
- Features: 60 Hz, Dry-type / Air Cooled, Isolation Transformer, Lighting Transformer, Other, Power / Power System / Distribution Transformer, Power Transformer
-
Description: loads, the major source of harmonic currents is the switch mode power supply found in desktop computers, data processors and other office equipment. Acme Non-Linear Load Isolation Transformers use special winding techniques to minimize eddy current losses generated by harmonic
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 15,000 to 150,000 VA
- Features: 60 Hz, Dry-type / Air Cooled, Isolation Transformer, Lighting Transformer, Other, Power / Power System / Distribution Transformer, Power Transformer
-
Description: loads, the major source of harmonic currents is the switch mode power supply found in desktop computers, data processors and other office equipment. Acme Non-Linear Load Isolation Transformers use special winding techniques to minimize eddy current losses generated by harmonic
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 280 volts
- Power Rating (VA): 15,000 to 225,000 VA
- Features: 60 Hz, Dry-type / Air Cooled, Isolation Transformer, Lighting Transformer, Other, Power / Power System / Distribution Transformer, Power Transformer
-
Description: loads, the major source of harmonic currents is the switch mode power supply found in desktop computers, data processors and other office equipment. Acme Non-Linear Load Isolation Transformers use special winding techniques to minimize eddy current losses generated by harmonic
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 15,000 to 150,000 VA
- Features: 60 Hz, Dry-type / Air Cooled, Isolation Transformer, Lighting Transformer, Other, Power / Power System / Distribution Transformer, Power Transformer
-
Supplier: Utility Systems Technologies, Inc.
Description: isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects
- Power Rating: 5 kVA
- Input Voltage: 120 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation: 3 ±%
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Supplier: Allied Electronics, Inc.
Description: Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 9 – 18 V Five versions for 3.3, 5, 9, 12 and 15 Volt output
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V Five versions for 3.3, 5, 9, 12 and 15 Volt output For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by NSC
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for two-switch forward topology operating at 250 kHz FCT1-50M2S is referenced on TI application note AN-1724 as CA2983-CL and on AN-1725 as GA2983-CL Five versions for 3.3, 5, 9, 12 and 15 Volt output For 8 Watt
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Designed for forward topology operating at 250 kHz; Input voltage range: 33 – 57 V Three versions for 3.3, 5.0 and 12 Volt output Bias winding output: 12 V, 20 mA
- Maximum Primary Voltage Rating: 33 to 57 volts
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 250,000 Hz
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 700HG offers medical-grade UPS protection with built-in line interactive voltage regulation, intelligent monitoring and unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Built-in isolation transformer with
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: Features: - Ideal UPS protection for applications in medical patient-care areas where UL 60601-1 listed medical electrical equipment is required - Built-in isolation transformer with faraday shield offers full isolation and removes common mode noise while maintaining full AC
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: Precision-regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Data Connect Enterprise, Inc.
Description: short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways:
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Patton Electronics Co.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by
Find Suppliers by Category Top
Featured Products Top
-
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
. Generous design headroom, 20kV isolation input/output and output/chassis, the use of transformers engineered with ABSOPULSE′s field-proven proprietary technology and comprehensive protection circuitry further contribute to the high MTBF. Customized versions of this design as (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Key DSCT features include: ± 0.03% Accuracy (Typical) ± 0.01% Linearity 1500Vrms Transformer Isolation & 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection Wide Loop Supply Voltage, 10.8V to 60V (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
datacenter, only one conversion is needed: taking the AC power provided by the electrical grid and changing it to DC. The amount of energy conservation would be significant. Studies have shown that in AC datacenters with an isolation transformer, adopting a DC system would save approximately 6.1% in (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
Lorentz actuators for turbulence control and underwater acoustic communications
Lastly, the 120 volt isolation transformer , as shown in figure 1.17, is used to power the PXI- 1011 and the differential amplifier.
-
A Prototype System for on-Site Calibration of Coupling Capacitor Voltage Transformers (CCVTs)
A tapped isolation transformer feeds 120 volts to .
-
Undergraduate electric machines laboratory innovation at the United States Military Academy
There are also two 120 Volt single-phase, transformer isolated convenience outlets on each end of the console.
-
The application of TMS320F240 for voltage/frequency fuzzy control of a synchronous generator
The analog DSP inputs are the three phases of generator’s output, these signals must be adapted and isolated with a 120 to 5 volts transformer and a offset of 2.5 volts, giving as result, a 5 volts signal.
-
States > Iowa > State > Administrative Bulletin > 2006 > [2006 IA Register 510] 05/10/2006
(2) Two wire nominal 120 volt system obtained by using an isolation transformer as follows: The two wire control circuit shall be obtained from the secondary side of an isolation transformer, shall be electrical- ly continuous and shall be bonded to a…
-
States > Iowa > State > Proposed Regulations > 2006 Documents > May 10, 2006 > [2006 IA Proposed ia-20060510-0040-0003349] 875-80 - Boilers and Pressure Vessel...
(2) Two wire nominal 120 volt system obtained by using an isolation transformer as follows: .
Indicates content that may require registration and/or purchase.