-
Supplier: Radwell International
Description: PILOT LIGHT, 120 VOLTS, 30 MM, WHITE LED, WITH GREEN LENS. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Green, White
-
Supplier: Rees, Inc.
Description: 120 Volt - Bi-Polar Red LED with Green Lens #40431-003 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Allied Electronics, Inc.
Description: Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick
-
-
Supplier: Allied Electronics, Inc.
Description: Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick
-
Supplier: Galco Industrial Electronics
Description: PLT/LT 22MM LED RND FLUSH F/VOLT MK
-
Supplier: Allied Electronics, Inc.
Description: Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick
-
Supplier: Allied Electronics, Inc.
Description: Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators RED DIFFUSED 6 VOLT 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 10.8 to 13.2 DC Rated Voltage: 12.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 6 x 10.4 mm Weight: 4.3 g Options: For other options contact factory
- Width or Diameter: 6 mm
- Height: 10.4 mm
- Voltage Rating: 10.8 to 13.2 volts
- Current Rating: 0.02 amps
-
Supplier: OMEGA Engineering, Inc.
Description: have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts.
- Voltage Rating: 24 to 240 volts
- Current Rating: 0.05 to 0.22 amps
- Lamp Power: 0.095 to 2.86 watts
- Rated Average Life: 100,000 hours
-
Supplier: OMEGA Engineering, Inc.
Description: have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulds are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts.
- Lamp / Bulb Power: 0.09500000000000007 to 2.8600000000000034 watts
- Supply Voltage: AC Voltage
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Flash Type: Continuous Indication
-
Supplier: ValueTronics International, Inc.
Description: LO range improves current settability and meter resolution at lower current values. Switch simultaneously selects range of adjustment and corresponding meter scale. Built-In Metering Two large, easy-to-read meters continuously monitor output voltage and current. LED Indicators Act as
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: DigiKey
Description: LED PNL IND GREEN QUICK CON
- Voltage Rating: 48 to 120 volts
- Voltage type AC: AC
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: BARTEC
Description: The ComEx illuminated indicator module visualizes different system states by lighting up or going out a illuminated indicator. It is suitable for use in almost all explosive areas in which a visual indication of a machine's status is required. The ComEx illuminated indicator module is flexible and
- Voltage Rating: 12 to 230 volts
- Lamp Type: LED Lamps
-
Description: Available in 24 Vdc and 120 Vac T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000-hour LED Screw-on lens Indoor/outdoor use Optional wire lens guard Type 4X,
- Width or Diameter: 79.502 mm
- Height: 129.54 mm
- Voltage Rating: 120 volts
- Current Rating: 0.6 amps
-
Supplier: Powell Electronics, Inc.
Description: LED Indicator 8mm Prominent 120VAC IP67
- Width or Diameter: 8 mm
- Voltage Rating: 120 volts
- Lamp Type: LED Lamps
-
Supplier: BARTEC
Description: platforms, buoys, bridges, etc., they offer ideal solutions for safe shipping navigation. The light is designed with a type of protection “Ex d” and may be used with incandescent light bulbs, xenon lamps, or high-performance LED modules. A large number of obstruction
- Voltage Rating: 100 to 277 volts
- Rated Average Life: 55,000 hours
- Lamp Type: LED Lamps
-
Description: Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL
- Width or Diameter: 40.894 mm
- Height: 69.596 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.03 amps
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.02 amps
-
Supplier: Data Display Products
Description: cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312″ Dia.
- Width or Diameter: 8.5 mm
- Height: 26.1 mm
- Voltage Rating: 5 to 120 volts
- Current Rating: 0.0035 to 0.022 amps
-
Supplier: Newark, An Avnet Company
Description: LED BULB, EDISON SCREW/E26, AMBER, 5W; Lamp Base Type:E26 / MES; LED Color:Amber; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
-
Supplier: Appleton Electric
Description: PIGTAIL TYPE BAKED EPOXY COATED CAST COPPER FREE ALUMINUM (BODY) ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7BCD/9EFG ENCLOSURE LED LAMP TYPE EXPLOSIONPROOF 120 VAC LAMP INPUT TYPE AMBER LENS COLOR ROUND
- Voltage Rating: 120 volts
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: R. STAHL, Inc.
Description: For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug-in connection with connection line with terminal compartment without terminal compartment The
- Voltage Rating: 12 to 254 volts
- Current Rating: 0.014 amps
- Lamp Power: 0.6 watts
- Voltage type AC: AC
-
Supplier: APEM Components, Inc.
Description: 14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing
-
Supplier: Banner Engineering Corp.
Description: Preassembled indicators for signaling and traffic control, available with one, two or three indicators Intense levels of light output for outdoor applications Controlled field of view for signage and narrow lane use Rugged, cost-effective and easy-to-install Compact devices are completely
- Voltage Rating: 15 to 130 volts
- Current Rating: 0.016 to 0.12 amps
- Voltage type AC: AC
- Voltage type DC: DC
-
Supplier: Banner Engineering Corp.
Description: Intense levels of light output for outdoor applications Rugged, cost-effective and easy-to-install Compact devices are completely self-contained - no controller needed Up to three colors in one housing Immune to ambient light, EMI and RFI interference 50 mm diameter with flat profile
- Voltage Rating: 18 to 130 volts
- Current Rating: 0.016 to 0.12 amps
- Voltage type AC: AC
- Voltage type DC: DC
-
Supplier: Newark, An Avnet Company
Description: LED BULB, MINI BAYONET/BA9S, WHITE, 720mW; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA RoHS Compliant: Yes
-
Supplier: Appleton Electric
Description: ROUND EXTENDED TYPE CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CLUSTER LED LAMP TYPE 120/240 VAC LAMP INPUT TYPE BLUE LENS COLOR CONTENDER. BRAND LAMP LIFE 100000 HR UCP MODEL
- Voltage Rating: 120 to 240 volts
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Data Display Products
Description: Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need.
- Width or Diameter: 15.9 mm
- Height: 46 mm
- Voltage Rating: 12 to 120 volts
- Current Rating: 0.018 to 0.04 amps
-
Supplier: OMEGA Engineering, Inc.
Description: hour salt spray test. (The industry standard for this 4X test requires only 200 hours.) E34 cathodic coating is not recommended for use in applications where exposure to ultraviolet light exists—use NEMA 4X 10250T operators. The contact blocks feature enclosed silver contacts with pointed
- Voltage Rating: 120 volts
- Current Rating: 0.001 amps
- Rated Average Life: 60,000 to 100,000 hours
- Voltage type AC: AC
-
Supplier: Newark, An Avnet Company
Description: LED BULB, MINI BAYONET/BA9S, GREEN; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:220mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA RoHS Compliant: Yes
-
Supplier: Data Display Products
Description: Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range of LED colors and
- Width or Diameter: 8.4 mm
- Height: 22.6 mm
- Voltage Rating: 5 to 120 volts
- Current Rating: 0.0035 to 0.022 amps
-
Supplier: Radwell International
Description: AUTOMATIONDIRECT LED INDICATING LIGHT, PERMANENT LIGHT FUNCTION, IP65, 22MM, GREEN, 30MM, ROUND, METAL BASE, 120 VAC/VDC, FULL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 120 volts
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: LED BULB, AMBER, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA; Colour:Amber RoHS Compliant: No
-
Supplier: Data Display Products
Description: Features: LED solutions to backlight almost any annunciator panel Multiple voltage options White or colored LEDs to match lenses Up to 100,000 hour life LED lamps operate at cooler temperatures compared to incandescents 2 LED Style Options
- Voltage Rating: 24 to 120 volts
- Rated Average Life: 100,000 hours
- Voltage type AC: AC
- LED Color: Blue, Green, Red, White
Find Suppliers by Category Top
More Information Top
-
Schneider Electric - XB6AV3BB - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available.
-
Schneider Electric - XB6AV1GB - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available.
-
Grainger.com
Combination Motor Starter, Breaker, Coil Volts 120 VAC, Hz 50/60, Amps AC 27, NEMA Enclosure Type 3R/12, Auxiliary Contact Form 2NO/2NC, Standards UL, NEMA and Includes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120V Separate Control Voltage, Separate Control Voltage …
-
Grainger.com
Combination Motor Starter, Breaker, Coil Volts 120 VAC, Hz 50/60, Amps AC 27, NEMA Enclosure Type 3R/12, Auxiliary Contact Form 2NO/2NC, Standards UL, NEMA and Includes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120V Separate Control Voltage, Separate Control Voltage …
-
Grainger.com
Combination Motor Starter, Breaker, Coil Volts 120 VAC, Hz 50/60, Amps AC 27, NEMA Enclosure Type 3R/12, Auxiliary Contact Form 2NO/2NC, Standards UL, NEMA and Includes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120V Separate Control Voltage, Separate Control Voltage …
-
Grainger.com
Combination Motor Starter, Breaker, Coil Volts 120 VAC, Hz 50/60, Amps AC 27, NEMA Enclosure Type 3R/12, Auxiliary Contact Form 2NO/2NC, Standards UL, NEMA and Includes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120V Separate Control Voltage, Separate Control Voltage …
-
Combination Starters - Starters and Contactors - Grainger Industrial Supply
Combination Motor Starter, Breaker, Coil Volts 120 VAC, Hz 50/60, Amps AC 27, NEMA Enclosure Type 3R/12, Auxiliary Contact Form 2NO/2NC, Standards UL, NEMA and Includes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120V Separate Control Voltage, Separate Control Voltage …
-
2 Starters and Contactors - Electrical - Grainger Industrial Supply
• Combination Motor Starter, Breaker, Short Circuit Protection 30A, NEMA Size 1, Coil Volts 110/120, Hz 50/60NEMA Enclosure Type Type 12/3R … … Phase - 460V, Auxiliary Contact Form 2NO/2NCIncludes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120 V Separate Control Voltage …
-
Electrical - Grainger Industrial Supply
• Combination Motor Starter, Breaker, Short Circuit Protection 30A, NEMA Size 1, Coil Volts 110/120, Hz 50/60NEMA Enclosure Type Type 12/3R … … Phase - 460V, Auxiliary Contact Form 2NO/2NCIncludes On/Off LED Pilot Lights , Hands Off Auto Selector Switch, 120 V Separate Control Voltage …
-
Grainger.com
• Push To Test Relay, Side Flange Mounting, 14 Pins, 4PDT Contact Form, 3 Contact Amp Rating (Resistive), 120 VAC Coil Volts , Contact Material Gold Flashed Fine Silver, Socket Mfr. No. 8501NR45, Coil VA Rating 1.2, Features SPDT Through 4PDT, AC or DC Operated, Horsepower Rated, Socket Compatible, Manual Operator/ Green LED Pilot Light Options, Silver Tin Oxide Contacts, Standards UL Recognized, CSA .
Indicates content that may require registration and/or purchase.