-
Supplier: TelephoneStuff.com
Description: 120V AC Adapter for BlueParrott B250 Headset.
- Application: Telephone / Voice Communication
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: SFCable.com
Description: Replacement Gateway 120W 19V 6.3A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, fits Gateway NX860 7210GX 7215GX M460S M520 and more
- DC Output Voltage: 19 volts
- DC Output Current: 6.3 amps
- DC Output Power: 119.9999999999997 watts
- Features: AC/DC Adapter
-
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: XP Power
Description: AFM120 Series • 120 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • High Efficiency • 3 Year Warranty
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: TelephoneStuff.com
Description: LS3E AC Adapter and 120V Power Cord: to power LS3E directly from power outlet. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility to print self-laminating cable labels, heat shrink labels and network system
- Features: AC/DC Adapter
-
Supplier: RS Components, Ltd.
Description: RS PRO HNP07-120V2 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: 30MM LED AC ADAPTER 120V AC DI ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: AD120 AC ADAPTER/CHARGER
-
Supplier: SFCable.com
Description: Universal 120Watt AC Adapter Variable 7 DC Voltages Output with 9 Tips, USA 3-Prong Power Cord
- DC Output Power: 119.9999999999997 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement HP 120W 18.5V 6.5A AC Adapter Oval Multi-pin, USA 3-Prong Power Cord, works with HP Compaq Pavilion zv6000, zv6100, zv6200, R4000, R4100, R4200 Series
- DC Output Voltage: 18.5 volts
- DC Output Current: 6.5 amps
- DC Output Power: 119.9999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ZEBRA EVM ZEBRA AC ADAPTER - 120 V AC, 230 V AC INPUT - 5.2 V DC/1.10 A OUTPUT CUBE AC DC85 A 5.VDC 4.25W
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 12V 24W
- DC Output Voltage: 12 volts
- DC Output Current: 2 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement HP 120Watt 19V 6.3A AC Adapter 5.5x2.5mmB DR912A#ABA USA 3-Prong Cord fits HP BUSINESS NOTEBOOK NX9110, NX9500 series, HP PAVILLION ZV5000, ZX5000, ZD7000 series
- DC Output Voltage: 19 volts
- DC Output Current: 6.3 amps
- DC Output Power: 119.9999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: 12V 500MA AC ADAPTER; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Power supply
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: DigiKey
Description: 12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 12 volts
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
-
Supplier: DigiKey
Description: 12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
- AC Input Voltage: 120 volts
- AC Output Voltage: 12 volts
- DC Output Current: 1 amps
- Form Factor: Wall Mount
-
Supplier: Autec Power Inc.
Description: The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 90.00000000000016 watts
- AC Input Power: 90 watts
- Features: AC/DC Adapter
-
Supplier: Autec Power Inc.
Description: The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 300 watts
- AC Input Power: 300 watts
- Features: AC/DC Adapter
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 12 volts
- DC Output Current: 0.5 to 1.6 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.416 to 2.3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 2 to 3 amps
- Type: AC Power Source
-
Supplier: Autec Power Inc.
Description: ‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W,
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 119.9999999999997 watts
- AC Input Power: 120 watts
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Autec Power Inc.
Description: ‘The Doctor’ falls under the category of Desktop Medical Power Supplies (DT-M series), featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI. ‘The Doctor’ meets 2xMOPP qualifications and features four inlet options: C6, C8, C14, and C18. With power ratings options
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 119.9999999999997 watts
- AC Input Power: 120 watts
- Features: AC/DC Adapter
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1 amps
- DC Output Power: 5 watts
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
to +90°C and withstands dust, humidity, vibration, and shock. MC Series: AC-3 ratings from 9A to 150A and AC-1 ratings from 25A to 210A. MC Series Coil Voltages: 24 VAC/VDC, 120 VAC, 208 VAC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Applications: AC adapters, switching power supplies, smart home devices, AC line filters, industrial electronics, and noise suppression circuits. Learn more about our safety capacitor solutions. (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: Can We Use 120v AC Adater In 220v AC Socket ?
My friend got me a trimmer from US and this thing has a 120v AC adapter tha's supposed to charge it.
-
AC Power Supplies - Grainger Industrial Supply
• Adapter, AC, 120V Adapter , AC , 120V .
-
CR4 - Thread: Installing a 12 Volt Unit Using 110 Volt Current
If the horn was made for a house, it would be 120v AC or come with a power adapter , right?
-
WESTWARD Portable Power Source, Crank 250A,12V - Portable Power Sources - 1YMN2|1YMN2 - Grainger Industrial Supply
AC adapter allows charging from any standard 120V /60 Hz outlet.
-
WESTWARD Portable Power Source, Crank 250A,12V - Portable Power Sources - 3LE85|3LE85 - Grainger Industrial Supply
AC adapter allows charging from any standard 120V /60 Hz outlet.
-
Cisco WVC2300 Wireless-G Business Internet Video Camera with Two-Way Audio - Cisco
External power adapter 12V DC 1A 110~ 120V AC /60 Hz switching .
-
Cisco PVC2300 Business Internet Video Camera: Audio/PoE - Cisco
External power adapter 12V DC 1A 110~ 120V AC /60-Hz switching or PoE 48V/0.3A .
-
ADMINISTRATION
GUIDE
Power Options IEEE 802.3af Power over Ethernet (PoE) — 48V/0.3A External Power Adaptor — 12V/1A, 110~ 120V AC /60Hz, Switching .
-
Bill of Materials - Motorola NVG589
NetBit, RXXYY, AC ADAPTOR , MODEL:NBSA36120300HU, INPUT:100- 120V 50/60Hz 1.2A, OUTPUT:12V = 3.0A...CAUTION:, FOR INDOOR USE ONLY, FOR USE WITH INFORMATION, TECHNOLOGY EQUIPMENT, MADE IN CHINA 80BH .
-
PDF - Motorola NVG589
NetBit, RXXYY, AC ADAPTOR , MODEL:NBSA36120300HU, INPUT:100- 120V 50/60Hz 1.2A, OUTPUT:1 .
Indicates content that may require registration and/or purchase.