-
Supplier: RS Components, Ltd.
Description: CSM cable cylindrical float switch,250V
- Maximum Operating Pressure: 43.51131 psi
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Communication Interface Options: Other
-
Supplier: elobau U.S., Inc.
Description: Broken finger switches with teflon hinge. Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick.
- Maximum Current: 1 amps
- Maximum DC Voltage: 250 volts
- Output: Analog Current, Analog Voltage
- Meter Technology: Capacitive / RF Admittance
-
Supplier: FPI Sensors International
Description: Fitting Size SPDT Switch Different Temperature Setting 0.93 Specific Gravity Float Different Float Size
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 250 F
- Maximum AC Voltage: 250 volts
-
-
Supplier: Radwell International
Description: FLOAT SWITCH, SPDT, 120-240 V AC, 50/60 HZ, 49 FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, POLYPROPYLENE, 120VDC; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:-; Supply Voltage DC Max:120V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL FLOAT SWITCH, 10FT, 13A, 120V; Operating Pressure Max:-; Sensor Body Material:-; Output Current:13A; Product Range:
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:177mm; Supply Voltage DC Max:120V RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body
- Maximum Operating Pressure: 10 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 392 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 180 F
- Maximum Current: 1 amps
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Stainless Steel Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 100 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire)
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 180 F
- Maximum Current: 1 amps
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Liquid
-
Description: High (25) AMP Float Switch "L" Series switch Temperature: 82°C/180°F Material: A.B.S. Ratings: 25 AMP 1 H.P. @ 120 VAC 2 H.P. @ 240 VAC Operating Angle (for Normally Open or Pump Down): Contacts close @ 45° above horizontal Contacts open @ 45° below horizontal
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Description: F-YEL-20 - 20' 16 AWG F-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 5 AMP @ 240 VAC Normally Closed - Narrow Angle E-YEL-20 - 20' 16 AWG E-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 6 AMP @ 240 VAC Normally Closed - Wide Angle
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: Clark Solutions
Description: The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45°
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Madison Company
Description: The M7740 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7740 is
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 87.02262 psi
- Material Temperature Range: 302 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Comus International
Description: Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10° Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length: 3.860m (12ft 8in) Contact: 2 Form A Normally Open
- Maximum AC Voltage: 240 volts
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Device Type: Sensor-Only
-
Supplier: Madison Company
Description: The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 49.312818 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch, Style D - General Purpose Switch, Low Operating Force, Tank Operation Only, Type 1 enclosure, Standard contacts
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Madison Company
Description: The M4300 liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Finder S.p.A. con unico socio
Description: New space-saving Float switch for liquid level regulation Ttype 72.C1.0.000.0201 with 4-wire cable for filling or emptying applications – including domestic applications. With ON / OFF manual switch, Protective bellows, float unit (maximum/minimum level). Supplied with wall or pipe
- Type: Instrument
-
Supplier: DigiKey
Description: SENSOR LEVEL LIQ SWITCH
- Features: Alarm / Visual Indicator, Liquid, Normally Open (NO), Single Pole, Single Throw (SPST)
- Device Type: Sensor-Only
-
Supplier: DigiKey
Description: SENSOR LEVEL LIQ SWITCH SPDT
- Features: Alarm / Visual Indicator, Liquid, Single Pole, Double Throw (SPDT)
- Device Type: Sensor-Only
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380151-TSF76Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 55 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product
- Liquid Specific Gravity: 0.85 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Device Type: Sensor-Only
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent split capacitor
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: Cynergy 3 Win Source Part Number: 794082-RSF124Y030KC Series: RSF124 Type: Liquid Operating Temperature Range: -10°C ~ 80°C Voltage Rating: 120VDC, 240VAC Mounting: Panel Mount, M12x1 Thread Output Type: Switch (Single Float) Current: 600mA Output Configuration: SPST-NC/NO
- Features: Alarm / Visual Indicator, Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Device Type: Sensor-Only
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A (Max),
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Radwell International
Description: SWITCH LEVEL FLOAT, 220V, 6 RPM, 500 TO 1000 G/CM. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Time Mark Corporation
Description: demand requires only one motor/pump at a time, the alternator will start the next motor/pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Features: Gas / Air, Limit / Set Point Control, Rate Indication / Control
-
Supplier: Radwell International
Description: FLOAT SWITCH / VARIABLE, SINGLE PIGGYBACK, 140 DEGREE F, 115 V, 20 FT CORD. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Madison Company
Description: The M3782 liquid level switch has a brass stem and a Buna-N float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These
- Number of Switch Points: 1 (#)
- Material Temperature Range: -58 to 248 F
- Features: Liquid, Normally Closed (NC)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Time Mark Corporation
Description: The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,
- Input (Pick-up) Voltage Range: 90 to 130 volts
- Input Current Range: 0.01 amps
- Operating Temperature: -20 to 140 F
- Output Voltage Type: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
and a large molded part would suit the client’s purposes better. This was a unique case since we had never heard of anyone else doing a custom casting of polyurethane foam of that size. The project achieved significant cost and material savings just by switching from machining to casting (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Effluent Pump Switches - Grainger Industrial Supply
• Float Switch, Automatic, Dual Float, 120VFloat Switch ,Automatic,Dual Float , 120V .
-
PHCC PRO SERIES Float Switches - Pump Controls - Grainger Industrial Supply
• Float Switch, Automatic, Dual Float, 120VFloat Switch ,Automatic,Dual Float , 120V .
-
sump Sump Pump Pump Controls - Pumps - Grainger Industrial Supply
• Float Switch, Automatic, Dual Float, 120VFloat Switch ,Automatic,Dual Float , 120V .
-
Float Switches - Grainger Industrial Supply
• Float Switch, Automatic, Dual Float, 120VFloat Switch ,Automatic,Dual Float , 120V .
-
Pump Switches - Grainger Industrial Supply
• Float Switch, Automatic, Dual Float, 120VFloat Switch ,Automatic,Dual Float , 120V .
-
SJE-RHOMBUS Float Switch, NO, 13 Amp,120V,15 Ft Cord - Float Switches - 3HCN7|15PMD1WP - Grainger Industrial Supply
• Float Switch , NO, 13 Amp, 120V ,15 Ft Cord .
-
Float Switches by Little Giant and Mueller at PlumberSurplus.com
115 or 230 (6) 115v (1) 120v (3) 230v (1 Float Switches are an accessory that can be attached to any pump so that it may be operated either from a small distance or underwater.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40321/191913315-MIT.pdf?sequence=2
‘FET Drive Board’ – This circuit utilizes high-frequency switching MOSFETs to generate a three-state voltage bias waveform with a maximum range of -240 to + 120V and output current of ~2A. … to the probe in a capacitively coupled manner to ensure that the output floats at Vf when …
-
float switch wiring - Self Help Forums
can someone tell me how to hook up a float switch . I got a 120v line from the box.
-
CR4 - Thread: Septic Tank Pumps, Which Ones Are Good?
• float switch * This seems to be a sticking point with most as they say some types become coroded and stay stuck open or shut* • 120v .
Indicates content that may require registration and/or purchase.