-
High Voltage Relays - Power Relay, Dpdt, 120Vac, 8A, Pc Board; Contact Configuration Idec -- 33K1072Supplier: Newark, An Avnet Company
Description: POWER RELAY, DPDT, 120VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, SPDT, 120VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:6.3mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, SPDT, 120VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:6.3mA RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY DPST-NO 120VAC, 8A, PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Coil Resistance:6.4kohmRoHS Compliant: Yes
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 120VAC Coil Through Hole
- AC Coil Voltage: 120 volts
- Operating Temperature: -40 to 185 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized. The
- Output Voltage Type: AC
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 5 amps
- Maximum AC Switching Power: 440 VA
- AC Coil Voltage: 110 to 120 volts
- DC Coil Voltage: 0.916666666666667 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 10 amps
- Maximum AC Switching Power: 825 VA
- AC Coil Voltage: 110 to 120 volts
- DC Coil Voltage: 0.916666666666667 volts
-
Supplier: WINSYSTEMS, INC.
Description: Features Sixteen, SPDT Form C medium current relays Contacts rated up to 6A @ 250 VAC/24 VDC Mechanical life exceeds 10 million cycles +5V nominal coil voltage LEDs provide visual status of each relay Each relay has up to 4000 VAC dielectric strength and 6000V surge strength -40
- Number of Channels: 16
- Operating Temperature: -40 to 185 F
- Signal Type: DC
- Switch Configuration: Form C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER RELAY, 12A, 120VAC, SMT-5 PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized. The
- Output Voltage Type: DC
-
Supplier: Advantech
Description: compatible) connectors 16 single-pole single-throw (SPST) relays High-power relay handles up to 5 A @ 250 VAC Onboard varistors protect all relay contact points Industrial screw terminals for ease of wiring LED status indicators +5 V/+12 V power/status LED indicator
- Number of Channels: 16
-
Supplier: Allied Electronics, Inc.
Description: Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact Relays Are Rated 25 A; Other Contact
-
Supplier: Opto 22
Description: 120 VAC, 10 Amp, AC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 95 volts
- Dropout Voltage: 10 volts
- Input Current Range: 10 amps
- Load Voltage: 120 volts
-
Supplier: Opto 22
Description: 120 VAC, 25 Amp, DC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 25 amps
- Load Voltage: 120 volts
-
Supplier: Cole-Parmer
Description: The MP Series packaging is designed with a minimum footprint to allow maximum relay density on the circuit board. All MP Series SSRs provide 4000 VRMS of optical isolation and provide a wide operating temperature range of -40
C to +100 C. MP Series SSRs are TTL compatible, with - Output Voltage Type: DC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026649-LAA120PLTR Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1181981-LY4-AC120 Category: Relays>Power Relays, Over 2 Amps Series: LY Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Alloy Standard Package: 20 Coil Resistance: 2.2 kOhms Coil Current: 16.4 mA Operate Time: 25
- Coil Resistance: 2,200 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195229-LBB120 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Laurel Electronics LLC
Description: contact relays Relays can be connected to be normally open (OC) or normally closed ($0). Relay grounds are mutually (isolated). Form A (SPST) quad contact relays Relays are normally open (NO). Each pair of relays shares an (isolated) ground. Form A (SPST)
- Operating Temperature: 32 to 140 F
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: PC Mount, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 30 volts
- AC Coil Voltage: 120 volts
- Coil Resistance: 5,200 ohms
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete
-
Supplier: Churod Americas, Inc.
Description: 20A HVDC Relay
- Maximum DC Switching Voltage: 600 volts
- Maximum Current: 20 amps
- Normally Open (NO): 1
- DC Coil Voltage: 9 to 110 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to 0.13 A.
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Signal Isolator
- Host Connection: Direct Backplane Interface
-
Supplier: Allied Electronics, Inc.
Description: Features: Industry Standard Package Color-Coded Housing for Input or Output; AC or DC Thinner Than Standard I/O Modules Pin Retaining System UL Recognized, CSA Certified, CE Compliant Dimensions (L × W × H): 1.7" × 0.4" × 1.0"
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24PR 24-Channel power relay output board consists of 8 form C and 16 form A electromechanical relays for efficient switching of loads by programmed control. The contact of each relay can control a 5 A load at 250 Vac/30 Vdc. The relay is energized by
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 16A;Ctrl-V 120AC;Vol-Rtg 120, 277/28AC/DC
-
Supplier: Classic Automation LLC
Description: Advant S100 I/O - DSDO131 Digital output board, 16 relay outputs 24 - 240 VAC/VDC
- Data Acquisition: I/O Module
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relay, IC,NORMALLY-OPEN PANEL-MOUNT SOLID-STATE RELAY,1-CHANNEL
- Mounting: PC Board
-
Supplier: Allied Electronics, Inc.
Description: Dual Preset Counter, 6-Digit Display, Wire Clamping Screw Terminal, 50⁄60 Hz Frequency Quadrature sensing (up to 4 times resolution) Bi-directional counting, up⁄down control Field replaceable relay output boards Status indicators for outputs Parameter security via programmable operator
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 6PST 8A 115V General Purpose with Socket Non Latching - 115VAC/DC 6PST (4 Form A 2 Form B) 8A 250VAC - Max 103.5 VAC/DC 11.5 VAC/DC - DIN Rail Screwless Clamp Bulk
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 3 amps
- Maximum AC Switching Power: 176 VA
- AC Coil Voltage: 220 to 240 volts
- DC Coil Voltage: 0.916666666666667 volts
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points.
- Number of Channels: 8
- Input Voltage Range: 5 to 30 volts
- Output Current: 0.5 amps
- Output Voltage: 5 to 30 volts
-
Supplier: RS Components, Ltd.
Description: Omron G2R-1-S 120VAC (S) Relay
- Operating Temperature: -40 F
- Throw: Double Throw
- Features: Other
- Mounting: PC Board
Find Suppliers by Category Top
Featured Products Top
-
, FTR-E1-HC eliminates the need to reduce the voltage applied to the coil to the holding voltage, avoiding the cost and space requirements of a holding voltage coil drive circuit. The compact, single-pole PC board FTR-E1-HC relay, part of the FTR- E1 family, is one of the smallest in the (read more)
Browse Solid State Relays Datasheets for FCL Components America -
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
10 amp relay operates on choice of increasing or decreasing reading LEDs show “above/below” Alarm/control status Push-to-test set point check Internal set point discourages unauthorized adjustment Selectable 115/230 VAC Reliable, easily (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
rated coil voltage, FTR-E1-HC eliminates the need to reduce the voltage applied to the coil to the holding voltage, avoiding the cost and space requirements of a holding voltage coil drive circuit. The compact, single-pole PC board FTR-E1-HC relay, part of the FTR- E1 family, is (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
antenna concealed inside the enclosure as well as a built-in battery pack that can be easily accessed and replaced (battery-operated verson). Optionally the WS can also be powered from a 24VAC source. This version(WS-24) may have on-board relays to operate the ventilation equipment directly (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products
More Information Top
-
http://www05.abb.com/global/scot/scot241.nsf/veritydisplay/fb19b29639c73e68c125761e0045b377/$File/IRC5P%20Datasheet.pdf
Analog, Digital, Relay , 120 VAC I/O boards Encoder and Sync board Process (PIO) board Fieldbus support .
-
Relay / 16
Multi-channel relay boards are SPDT for 24VDC or 120VAC at 10A max.
-
Relay / Modules
Multi-channel relay boards are SPDT for 24VDC or 120VAC at 10A max.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
Select up to 2 boards of 1 of the following types (see note): General Purpose: Relay Board with 3 Form-C relays ; 120 VAC , 28 VDC maximum, 5 A maximum; DC 30 W max., AC 60 VA.
-
Controlling a Java enabled Pepsi(R) vending machine over the World Wide Web
The board consists of eight 7 amps at 120 VAC relays .
-
Atmospheric Monitor Gas Detectors - Grainger Industrial Supply
Built-in Audible, Display LED, Status Indicator Yes, Features On- Board Relays , NEMA Rating 4, Power Required 120VAC or 12 to 24VDC, Height 1-5/8 In., Width 5-5/8 In., Depth 7-1/4 In., Color Gray, Operating Temp.
-
Gas Detection - Safety - Grainger Industrial Supply
Built-in Audible, Display LED, Status Indicator Yes, Features On- Board Relays , NEMA Rating 4, Power Required 120VAC or 12 to 24VDC, Height 1-5/8 In., Width 5-5/8 In., Depth 7-1/4 In., Color Gray, Operating Temp.
-
Aircraft/control system simulation
24-Channel digital 1/0 controlled Relay Panel and terminal connector panel for controlling AC and DC power lines: Relays controlled by the digital … … data acquisition and control boards and able to switch up to 5A @ 120VAC or 6A @ 28 …
-
HANFORD MEDIUM-LOW CURIE WASTE PRETREATMENT ALTERNATIVES PROJECT FRACTIONAL CRYSTALLIZATION PILOT SCALE TESTING FINAL REPORT
Signal Processing and Acquisition Hardware: National Instruments® SCXI-1001 12-Slot Chassis, U.S. 120 VAC SCXI-1600, USB Data Acquisition and Control Module SCXI-1102 32 ch Thermocouple Amplifier (3 Boards ) With SCXI-1303 32 … … 1161 8-Channel Power Relay Module .
-
MODULAR MANIPULATOR FOR ROBOTICS APPLICATIONS
The power supply contains the utility interface, the main power conditioning circuitry, the control (24 V) supply, the system controller power supply, a PSSI board , relay control logic, and the system controller. The supply can be configured to interface to either single phase 120 or three-phase 208 VAC .
Indicates content that may require registration and/or purchase.