-
Supplier: SEC America, LLC
Description: SEC America's “smart” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 120W, DESKTOP; Battery Charger Type:Desktop; Battery Technologies Supported:Lead Acid, Li-Ion; Supply Voltage:15V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:ENC-120 Series; Plug RoHS Compliant:
-
Supplier: DigiKey
Description: Desktop Battery Charger 42V ~ 60.8V 2A
- Input Voltage: 90 to 370 volts
- Charging Current: 2 amps
- Output Voltage: 42 to 60.8 volts
- Operating Temperature: -30 to 70 C
-
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Heavy-Duty 18 Gauge Powder Coated Steel Enclosure Wall or Floor Mounted Can Not Over Charge Battery Amp Meter Indicates Charger Output No Water Boil Off The Auto Charge series 150 is a fully automatic battery charger with a single
- Input Voltage: 105 volts
-
Supplier: RS Components, Ltd.
Description: MEAN WELL ENC-120-12 Battery Charger
- Output Voltage: 14.4 volts
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery 3 Step Charging - Bulk - Absorption - Float Current Limited Output 20 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge 3 step Charger is a compact, completely automatic battery charger designed
- Input Voltage: 115 volts
-
Supplier: Galco Industrial Electronics
Description: Battery Charger, 1 Output, 6A/12VDC
- Features: Disposable (Primary) Batteries
-
Supplier: Stored Energy Systems/SENS
Description: SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery
- Input Voltage: 240 volts
- Charging Current: 7 amps
- Output Voltage: 120 volts
- Operating Temperature: -20 to 50 C
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2710A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2708A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CHARGER 2.4V 120V; Battery Charger Type:-; Battery Technologies Supported:-; Supply Voltage:2.4V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:-; Accessory Type:Battery Charger RoHS Compliant:
-
Supplier: Radwell International
Description: BATTERY CHARGER, 0.47AMP, 120VAC, 3.6VDC ,UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2711A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2707A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Analytic Systems
Description: The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Input Voltage: 110 to 300 volts
- Charging Current: 11 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 10 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 3 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component,
- Charging Current: 16.2 amps
- Output Voltage: 23 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1208522-CSC36AC Category: Battery Products>Battery Chargers Type: Charging Station Termination Style: NEMA 5-15R Package: Bulk Standard Package: 1 Voltage - Input: 120VAC Weight: 77111 g Battery Chemistry: Mobile Devices Number of Cells: 36 Charge
- Input Voltage: 120 volts
- Charging Current: 12 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Galco Industrial Electronics
Description: CHARGER, 115VAC IN, 12VDC OUT, 6A,
-
Supplier: Renesas Electronics Corporation
Description: The ISL88750 is a highly versatile Narrow VDC (NVDC) battery charger, supporting 2-, 3- or 4-cell batteries. It allows the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. ISL88750
- Supply Voltage: 8 to 22 volts
- Maximum Charge Current: 64 to 220 mA
- Voltage Accuracy: 0.5 %
- Package Type: QFN
-
Supplier: PCB Piezotronics, Inc.
Description: Battery Charger, Model 920/962, 18 VDC, Universal 94-210 VAC.
- Input Voltage: 94 to 210 volts
- Output Voltage: 18 volts
-
Supplier: Mile-X Equipment, Inc.
Description: Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes:
-
Supplier: Newark, An Avnet Company
Description: SPM BATTERY CHARGER 12VDC 60W
-
Supplier: Newark, An Avnet Company
Description: SPM BATTERY CHARGER 12VDC 30W
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile
- Input Voltage: 100 to 250 volts
- Charging Current: 1.2 amps
- Output Voltage: 5 to 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile
- Input Voltage: 100 to 250 volts
- Charging Current: 1.2 amps
- Output Voltage: 3 to 9 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Lingto Electronic Limited
Description: I2C 1 TO 5 CELL, 2-V, NARROW VDC
- Supply Voltage: 9 to 12.6 volts
- Maximum Charge Current: 16,200 mA
- Features: Other, Over Voltage Protection, Over Current Protection
-
Supplier: Electromech, Inc.
Description: 1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity: From 1 mAH to
-
Supplier: ZGC, Inc.
Description: Canon LC-E4N Battery Charger Batteries Charged in 120 minutes Car Charging Cable Included
-
Supplier: Allied Electronics, Inc.
Description: Battery Recharge LEDs Monitor Battery and Load Condition Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise
-
Supplier: ODG (Origin Data Global)
Description: I2C 1 TO 5 CELL, 2-V, NARROW VDC
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Battery Products Voltage - Nominal: 15V ~ 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
- Number of Cells: 1
Find Suppliers by Category Top
Featured Products Top
-
Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17–90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
SCHURTER launches its AEO 10.3x38mm midget-fuse series, particularly suited for battery protection in electric vehicles. The AEO series safely interrupts short circuits up to 20kA at 1000/800 VDC, with a current rating range of 10-50 A. The series offers mounting versatility in addition to its (read more)
Browse Fuses Datasheets for SCHURTER Inc -
These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. (read more)
Browse Analog Resistance Meters Datasheets for Mouser -
voltage applications. The clips are compatible with SCHURTER’s AEO and ASO 10.3 x 38 mm fuses and together they are ideal for use in photovoltaic and higher DC voltage applications such as battery chargers and power distribution applications. (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Actuators equipped with internal battery backup systems work by using an internal trickle charger to continuously charge a sealed (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Applications Medical research MRI scanners Battery chargers Automation Robotics Lasers Semi-fab: LED heating, UV (read more)
Browse AC-DC Converters Datasheets for DigiKey -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
CR4 - Thread: Problem In Substation Battery Charger 125DC /30A
120vdc battery charger , 30amps. i cannot find some other settings in the front panel. only termnial blocks for the connection on the ouput. there are no softwares involved. the charger was in service for at least 2 years before this problem…
-
Hybrid power system operational test results: wind/PV/diesel system documentation
BATTERY CHARGER 120 VAC/48 VDC GENSET .
-
Case Studies of integrated hydrogen systems. International Energy Agency Hydrogen Implementing Agreement, Final report for Subtask A of task 11 - Integrated Sy...
The battery system consisted of a 24 V, 265 Ah battery bank, a 1,000 W inverter (nominal 24 VDC to 120 VAC), and a 24 VDC , 30 A battery charger ( 120 VAC input).
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
The battery system consists of a 24 volt, 265 amp hour battery bank, a 1,OOOwatt inverter (nominal 12VDC to 120VAC), and a 24 VDC , 30 amp battery charger ( 120 VAC input).
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
PS-1 BATTERY CHARGER , 120 VAC INPUT, 24 VDC OUTPUT, TWO ALARM OUTPUTS, U.L LISTED .
-
$40-$45 Electronics, Appliances, and Batteries - Grainger Industrial Supply
• Battery Charger , Power Requirement 120 VAC, 12 VDC , Battery Recharge Time 6 hr., Charges Up To (2) AA, (2) AAA, Most Battery Packs, Battery Type Lithium-ion, Nickel Metal Hydride, Nickel Cadmium, For Use With Universal, Includes AC Adapter, DC Adapter…
-
FFTF Final Safety Analysis Report Amendment 81 [SEC 1 & 2]
The system includes 1E and non-IE batteriesand battery chargers , 125 VDC distributionpanels and 125VDC to 120 VAC inverters.
-
Viability and economics of building or purchasing, driving, and maintaining an electric car
Most chargers available today have the capabilitv of charging a 120 VDC battery pack over-night.
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
The system includes 1E and non-lE batteries and battery chargers , 125 VDC distribution panels and 125VDC to 120 VAC inverters.
-
The smart medical refrigerator
120V AC from a standard wall socket powers the management system and is connected directly to the 120 V AC to 12 VDC con- verter, 16A regulated power supply, the battery charger and a relay that forms the battery-backup logic (Fig…
Indicates content that may require registration and/or purchase.