-
Supplier: Newark, An Avnet Company
Description: SSI transmitter interface; 24 bits; 125 kHz; Binary code; light gray
-
Supplier: Newark, An Avnet Company
Description: SSI transmitter interface; 25 bits; 125 kHz; Binary code; light gray
-
Supplier: Newark, An Avnet Company
Description: SSI transmitter interface; 13 bits; 125 kHz; Gray code; light gray
-
-
Supplier: Newark, An Avnet Company
Description: SSI transmitter interface; 25 bits; 125 kHz; Gray code; light gray
-
Supplier: ODG (Origin Data Global)
Description: UNICTRON A125A - 125KHZ LONG RAN
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter ASK, FSK 125kHz, 315MHz, 433MHz 12.5dBm 40kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
- Output Power: 12.5 dBm
- Data Rate: 40 kbps
- Operating Frequency: 0.125 to 433 MHz
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: Ultrasonic Sensor 125kHz
- Sampling Frequency: 125 kHz
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Description: RF TRANSMITTER 125KHZ 36BSSOJ
- Data Rate: 5.2 kbps
- Operating Frequency: 0.125 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 to 2.1 volts
-
Supplier: WAGO
Description: SSI transmitter interface; 24 bits; 125 kHz; Gray code
- TJ: 0 to 55 C
- Device Type: Sensor Interface
-
Supplier: Keller America, Inc.
Description: The Series M5 pressure transmitters, with their 0…50 kHz dynamic range and M5 pressure connection, are optimized both for dynamic (i.e. fast pressure pulsations at close proximity) as well as static pressure measurements. The sensor design enables excellent media compatibility and
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -58 to 356 F
- Pressure Measurement: Absolute
-
Supplier: Transcat, Inc.
Description: Product Highlights Part # - PTX5072-TB-A3-CA-H6-PE-(100 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Part # - PTX5072-TB-A3-CA-H6-PE-(5 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications mV,
- Working Pressure Range: 5 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Part # - PTX5072-TB-A3-CA-H6-PE-(300 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications
- Working Pressure Range: 300 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Part # - PTX5072-TB-A3-CA-H6-PE-(1000 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Laurel Electronics LLC
Description: Features of Laureate LTE Transmitters Include: Ethernet I/O, (isolated). The supported protocols are Modbus RTU and ASCII, which are tunneled via Modbus TCP. Note that RS232 or RS485 data I/O is provided by Laurel's LT Series transmitters. 4-20 mA, 0-20 mA or 0-10V analog
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: simplifies node discovery and transmitter configuration. Flexible Communication Options for LTE Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal.
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Laurel Electronics LLC
Description: transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: ODG (Origin Data Global)
Description: NFC/RFID Tags & Transponders 125 KHz Transceiver IC90109CA.
- Device Type: Transceiver
-
Supplier: Airmar Technology Corporation
Description: The AT120 delivers unparalleled ultrasonic sensing performance with level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT120 operates at 125
- Frequency Range: 125 kHz
- Transmit Sensitivity: 107 dB re µPa/V
- Receive Sensitivity: -169 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic ATK120. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK120 operates at 125 kHz and its sensing range
- Frequency Range: 125 kHz
- Transmit Sensitivity: 102 dB re µPa/V
- Receive Sensitivity: -172 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: includes standard internal shielding and 8 mm M3 PCB standoffs. It operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments
- Frequency Range: 125 kHz
- Transmit Sensitivity: 102 dB re µPa/V
- Receive Sensitivity: -172 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Holzberg Communications, Inc.
Description: Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, ± 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated
-
Supplier: Holzberg Communications, Inc.
Description: Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, � 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25/30 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 976701-AWCCA-TX535315-101 Category: Inductors, Coils, Chokes>Wireless Charging Coils Series: AWCCA Type: 1 Coil, 1 Layer Package: Tray Inductance: 10µH Standard Package: 300 Tolerance: ±10% Q @ Freq: 135 @ 125kHz Function: Transmitter DC Resistance (DCR): 55mOhm
- Inductance Range: 10.000000000000002 microH
- DCR: 0.055 ohms
- Operating Temperature: -40 to 85 C
- Application: RF Inductor / Choke
-
Supplier: ValueTronics International, Inc.
Description: filters: C message, 3 kHz flat, 15 kHz flat, Program AC power operation or rechargeable battery pack Receiver: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 H Dynamic range: 15 dBm to -70 dBm Level resolution: 0.1 dB Message circuit noise: 0 dBm to +85 dBm
-
Supplier: ValueTronics International, Inc.
Description: Operating Temperature: 0-40° C Applications RFI/EMI Testing VHF Transmitters Plasma Equipment General Laboratory Nuclear Accelerators The ENI 3200L RF Amplifier covers the frequency range of 250 kHz to 150 MHz, with Class A linear power output ranging from 25 to 200 Watts. This
- Frequency Range: 150 MHz
-
Description: scheduled broadcast of Message 26 added; - Message 27 control added; - transmitter intermodulation attenuation harmonised with ITU; - 12,5 kHz channel operation removed; - transmission of Message 24A, Message 25 and Message 26 added; - 90 % channel load test with VSI and TAG blocks
-
Supplier: CSA Group
Description: with TAG blocks; - scheduled broadcast of Message 26 added; - Message 27 control added; - transmitter intermodulation attenuation harmonised with ITU; - 12,5 kHz channel operation removed; - transmission of Message 24A, Message 25 and Message 26 added; - 90 % channel load test with VSI
Find Suppliers by Category Top
Conduct Research Top
-
PKE System Design Using the PIC16F639
applications and is a common option on new is necessary to make the input signal strong enough automobile models. Instead of pressing a transmitter (above input sensitivity level) in any condition within the button to unlock or lock a car door, it is possible to gain desired communication range. vehicle
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8860/SethHoskins2011.pdf?sequence=3
125 kHz transmitter schematic........................................................................
-
Atmel Corporation ATA5276 Series Datasheets. ATA5276-PGQW, ATA5276-PGPW, ATA5276 Datasheet.
125 kHz Transmitter IC for TPM .
-
PKE System Design Using the PIC16F639
The base station unit consists of a microcontroller, 125 kHz transmitter /receiver and an UHF receiver module.
-
Gas-Solids Flow Measurement Setup with Acoustic Doppler Meter for Teaching
The dominant 125 kHz transmitter peak in the spectrum is suppressed and the spectral amplitude maximum caused by the frequency shift is evaluated.
-
Wake-up receiver operating at 433 MHz
Implementing a 125 kHz transmitter on the board is not possible.
-
Time Synchronization in Wireless Physiological Information Sensor Network
The center node consists of a 868MHz RF receiver and a 125kHz NFMC transmitter .
-
Manufacturing Science and Materials Engineering
A command is sent out by single ship to control transmitter module in CPLD chip to give off 125kHz signal which can generate ultrasonic sensor to send signal of 125kHz through transmitter signal producing module.
-
Laminated Sand Shale Formation Evaluation Using Azimuthal LWD Resistivity
The sensor operates at three different frequencies (2 MHz, 500 kHz, and 125 kHz ) with transmitter -to-receiver distances spanning from 16 to 112 in.
-
Extrapolating near-field emissions of low-frequency loop transmitters
These formulations were then validated through comparison with mea- surements made of a 125 - kHz transmitter on an OATS.
-
Loran-C and the land-mobile environment
110- 125KHz ) transmitters operated by the US Navy.
Indicates content that may require registration and/or purchase.