-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 14 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt household
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Rolair Systems
Description: Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, 12 oz. Crankcase Pre-filled with Oil, 95/125 PSI Operating Pressure, Factory
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Air Compressors Direct
Description: Horse Power 40 Horse Power Tank Size No Tank Gallons Voltage 230 V 3-Phase CFM 181 CFM @ 90 PSI Energy Efficient Base Mount •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet
- Flow Capacity: 181 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Rogers Machinery Company, Inc.
Description: reliability for years to come. Features Large Industrial Single and Two Stage 30-125 HP/ UP TO 250 PSI Unsurpassed reliability Low speed compressor pumps and electric motors Long, extended service life Low maintenance
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 30 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 125 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet
- Flow Capacity: 125 SCFM
- Horse Power: 30 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Tank Size 120 Gallons Power 102 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 102 SCFM
- Horse Power: 25 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 38 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet Operation
- Flow Capacity: 38 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 15,044.0622 to 20,906.3024 SCFM
- Horse Power: 125 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The
- Discharge / Operating Pressure: 145 psi
- Flow Capacity: 491 SCFM
- Horse Power: 125 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm / 12.5 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 14.5 psi / 1.0
- Discharge / Operating Pressure: 29 to 33.3 psi
- Flow Capacity: 0.2 to 0.4 SCFM
- Horse Power: 0.0214435261584451 to 0.0897947657884889 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 125 psi / 8.6 bar
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.1 to 3.8 SCFM
- Horse Power: 0.881865013266056 to 1.07217630792226 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered @ 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 152 to 602 SCFM
- Horse Power: 125 HP
- Lubrication Style: Lubricated
-
Supplier: Larson Electronics LLC
Description: and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit. SPECIFICATIONS Air consumption – 38 cfm Inlet Pressure (max) – 100 psi Noise Level – 86 dBa Motor – 1.5 Hp Bearings – permanently lubricated RPM – 3000 AIR FLOW
-
Supplier: Allied Electronics, Inc.
Description: compressor High Pressure Regulator (290 PSI Inlet) Two Pressure Adjustment Ranges: 7-125 PSI and 7-45 PSI Piston Type Operation For Long Cycle Life Compact Lightweight Design
-
Supplier: Rogers Machinery Company, Inc.
Description: fibers. This combination of features results in excellent contaminant removal with minimal pressure drop, thereby saving energy. The long element life means no periodic maintenance expenses required to replace elements. 12 Models, 125-8,000 SCFM Standard Features <1 psi Pressure Drop -
-
Supplier: Titus Company (The)
Description: applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650 series Superbolt tensioners are used for medium temperature, pressure vessel
- Threaded Diameter: 0.75 to 5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 227A/125 Dry Chemical Fire Suppression Systems is designed to detect and suppress fires that may occur at conveyor belt drives, air compressors and battery changeout stations. Temperature rise is detected using heat sensors strategically spaced around the equipment
-
Supplier: Kaeser Compressors, Inc.
Description: solution for smaller industrial operations. With noise levels as quiet as 61 dB(A) you can install it anywhere without disrupting productivity. Your advantages Space-saving integrated solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Kaeser Compressors, Inc.
Description: Performance that's in it for the long haul Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 145 psig (specific pressure range dependent on model and package
- Discharge / Operating Pressure: 100 to 205 psi
- Flow Capacity: 405 SCFM
- Power Source: Diesel
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 2,600 to 4,500 SCFM
- Horse Power: 600 to 1,000 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 1,205 to 1,377 SCFM
- Horse Power: 340 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: RS Rotary Screw Air Compressors are low cost and easy to service. These units have a leak free design, easily accessible service points and a long history of reliability. Rotary Screw Air Compressor Key Features: Low Power Consumption Optimal component selection for
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 50 to 300 HP
- Compressor Technology: Rotary Screw
-
Supplier: Campbell Hausfeld
Description: Compact and convenient, Campbell Hausfeld pancake air compressors are ready to work with you wherever you go. Operating on standard household electrical current, these portable air compressors are ideal for air nailing, air brushing, a wide variety of
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Horse Power: 0.33 HP
- Power Source: AC Single Phase
-
Supplier: Sullair Corporation
Description: Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and LCD text display of the run condition and fault codes explanations. Other
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 300 to 425 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Quincy Compressor
Description: With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 226 SCFM
- Horse Power: 20 to 50 HP
- Features: Integral Dryer, Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 81 to 271 SCFM
- Horse Power: 60 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Kaeser Air System Enclosure (KASE) offers exceptional reliability, simple maintenance, and superior energy efficiency! KASE units can be purchased in several standard configurations including two 100 hp, one 250 hp, or three 100 hp rotary screw compressor units with refrigerated dryers (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
KAESER COMPRESSORS has pushed the boundaries of compressed air efficiency Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical support and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
off topic - best PC vacuum?
i personally use an 125psi air compressor ... gets those dust bunnies out quick...
-
Air Compressors - Grainger Industrial Supply
Portable Electric Oil-Free Air Compressor , 125 psi .
-
Shopping In Generators & Air Compressors - Big Bruin
• Speedaire 5FTU0 Air Compressor Pump 125 psi 2-3/8", 2" Bore Dia.
-
THOMAS Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
Portable Electric Oil-Free Air Compressor , 125 psi .
-
$300-$400 Pneumatics - Grainger Industrial Supply
Portable Electric Oil-Free Air Compressor , 125 psi .
-
Geothermal Direct Use Program Opportunity Notice Projects Lessons Learned Final Report
conducted with a 900 cfm, 125 psi compressor , injecting air at the 155 ft level through a 4.5-in. diameter drill pipe.
-
CR4 - Thread: Car that runs on compressed air is the car of the future!!
Per your "logic," The "pressure" (you mean force) on the "back plate" of my shop air compressor tank is 125 psi * pi * 7^2 = 19232 lb.
-
Baltazor 1500-1 and McGee 1500-2, Humboldt County, Nevada, Temperature depth data
Portadrill Model 524, Serial #662, 60,000 lb. mast, 535x8 Gardner-Denver mud pump, Atlas Copco 125 psi @ 330 CFM air compressor .
-
Earth Power Prod. Co., Nevada deep thermal gradient study, McGee Prospect, Humboldt County, (Baltazor)
RIG DESCRIPTION: Portadrill Model 524, Serial %662, 60,000 lb. mast, 5%x8 Gardner-Denver mud pump, Atlas Copco 125 psi @ 330 CFM air compressor .
-
Federal Register > Monday, August 11, 1997 > [62 FR 43021] Petitions for Waivers of Compliance
Since the late 1970's, UP reduced its maximum working pressure from the traditional 135 psi to 125 psi , changing the air compressor governor setting accordingly to a cut in/out pressure of 120/130 psi as appropriate under Sections 229.49(b) and 232 …
Indicates content that may require registration and/or purchase.