-
Supplier: Newark, An Avnet Company
Description: FUSE, RADIAL, FAST ACTING, 0.125A; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FUSE, AXIAL, VERY FAST ACTING, 0.125A; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FUSE, 0805 SMD, 1.25A; Fuse Current:1.25A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
-
-
Supplier: ODG (Origin Data Global)
Description: SMD Fuse 1.25A SMD Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Specialty Fuses 1000Vdc IEC/UL 125A aR 30mm Round fuse Product overview: FWE-125A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial
- Current Rating: 125 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FUSE, FAST ACTING, 0.125A, 2410; Fuse Current:125mA; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Limiter Very Fast Acting 125A 125V Stud Mount Lug 22.35 X 81.03mm CE/UL Product overview: ANN-125 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Voltage Rating: 80 volts
- Current Rating: 125 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Electric Fuse, 125A, 240VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: 125LET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 150 volts
- Current Rating: 125 amps
- Approvals / Standards: RoHS Compliant
-
Description: FUSE AUTO 125A 32VDC AUTO LINK
- Voltage Rating: 32 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 1,000 amps
- Operating Temperature: -40 to 125 C
-
Supplier: VICFUSE
Description: Power Fuses Fuse Holders/Fuse Bases - VRB22-125/125L/125LM
- Normal Operating Current: 125 amps
- Rated Operating Voltage: 690 to 450 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, Circuit Protection Fuse,
- Voltage Rating: 58 volts
- Current Rating: 125 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: GMA 1.25A BUSS FUSE
-
Supplier: Galco Industrial Electronics
Description: Capacitor fuse A60C 600VAC 125A
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton Win Source Part Number: 1085334-FWP-125A Packaging: Bulk Current Rating: 125A Fuse Type: Cartridge Voltage Rating - AC: 700V Voltage Rating - DC: 700V Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC Approvals: CE, CSA, UR Applications: Electrical,
- Voltage Rating: 700 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 50,000 amps
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GLASS 1.25A 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 1.25 amps
- Rated Breaking Capacity: 35 amps
-
Supplier: DigiKey
Description: 125A 250V AC 250V DC Fuse Cartridge Bolt Mount
- Current Rating: 125 amps
- Rated Breaking Capacity: 200,000 amps
- Fuse Type: Blade Type
- Approvals / Standards: CSA Certification, RoHS Compliant
-
Supplier: Chief Enterprises LLC
Description: Fuses, MIDA, Auto Bolt-On - Fast, 58V 125A
- Voltage Rating: 58 volts
- Current Rating: 125 amps
- Fuse Type: Automotive
- Features: Fast Acting
-
Supplier: Chief Enterprises LLC
Description: Fuses, ANF, Auto Bolt-On - Fast, 32V 125A
- Voltage Rating: 32 volts
- Current Rating: 125 amps
- Fuse Type: Automotive
- Features: Fast Acting
-
Supplier: DigiKey
Description: 1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
- Rated Breaking Capacity: 35 amps
- Fuse Type: Miniature
- Approvals / Standards: VDE Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, ANM125-M, Auto MINI® Blade, 125V 15A - IGN
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Fuse Type: Automotive, Blade Type, Miniature
-
Supplier: Chief Enterprises LLC
Description: Fuses, ANM125-M, Auto MINI® Blade, 125V 5A - IGN
- Voltage Rating: 125 volts
- Current Rating: 5 amps
- Fuse Type: Automotive, Blade Type, Miniature
-
Supplier: Littelfuse, Inc.
Description: Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 0362.125
- Current Rating: 5 amps
- Fuse Type: Automotive
- Fuse Material: Glass
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.25A Plugin Fuses ROHS
- Current Rating: 1.25 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Heilind Electronics, Inc.
Description: BUSS HIGH SPEED FUSE
-
Supplier: Interpower
Description: Current Rating: 1.25A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 1.25 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -25 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cylinder;Slo-blo; 6A; 125V
-
Supplier: BARTEC
Description: Fused modules are required to protect equipment and power circuits in potentially explosive atmospheres. The increasing automation of functions and processes make it necessary to install the standard protective devices on-site. An advantage of control components is that they are fitted in
- Voltage Rating: 250 volts
- Current Rating: 1.25 amps
- Operating Temperature: -40 to 10 C
-
Supplier: Littelfuse, Inc.
Description: Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - Series: 662 - 0662.125
- Features: Fast Acting
-
Supplier: Littelfuse, Inc.
Description: Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - Series: 663 - 0663.125
- Features: Time Lag
-
Supplier: Opto 22
Description: 1/8-amp Fuse, Analog I/O Channel
- Current Rating: 0.125 amps
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: Utmel Electronic Limited
Description: FUSE 5A 125V SMD SLOW
- Voltage Rating: 125 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 C
-
Supplier: Littelfuse, Inc.
Description: 125 Series - High Amperage Rivet/Eyelet Type Fuse Clips For Midget Fuses
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 600 volts
- Mounting: Fuse Clip
-
Supplier: Utmel Electronic Limited
Description: Electric Fuse, Slow Blow, 5A, 125VAC, 125VDC, 50A (IR), Surface Mount
- Features: Time Lag
-
Supplier: Utmel Electronic Limited
Description: FUSE BOARD MNT 1.25A 63VDC 1206
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Current Rating: 1.25 amps
- Mounting: Solderable (surface mount)
Find Suppliers by Category Top
Featured Products Top
-
semiconductor devices are highly sensitive to short-circuit faults. Even a brief overcurrent event can cause irreversible damage. VRA semiconductor protection fuses provide ultra-fast, high-capacity protection, allowing engineers to precisely coordinate protection schemes while ensuring system safety, reliability, and compact design integration. (read more)
Browse Fuses Datasheets for VICFUSE -
-14 and CSA22. An ideal alternative to traditional 5x20 mm cartridge fuses, the compact 3 x 10.1 mm SMD fuse is rated for voltages up to 250 VAC and 125 VDC, with a breaking capacity up to 200 A depending on current rating. The fuse exhibits a very low internal resistance, which (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Vicfuse’s VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
The VF451/VF453 series from VICFUSE is a compact, fast-acting ceramic fuse solution engineered to provide dependable overcurrent and short-circuit protection in electronic and industrial power applications. Designed with high interrupting capability and robust (read more)
Browse Fuses Datasheets for VICFUSE -
protection, rated 1000V DC, 1-30A, with a 10kA DC interrupting rating. Designed to UL2579, IEC60269 and GB13539, PV10 fuses suit combiner-box and string-circuit protection in ground-mount and rooftop solar installations. Two mounting styles, P1 (ferrule) and P2, plus a P10S variant, fit common PV enclosure designs. Rated -40°C to +125°C for outdoor service. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc. -
voltages up to 1000 VDC / 600 VAC for currents up to 16 A (UL). The operating range extends from -40 °C to +125 °C. The clips are made of brass and are available with nickel or tin plating. Designed for use in tight spaces, the CFO fuse clips provide for compactness of design in higher (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A. All these you get with a super slow and precisely defined melting characteristic unique for an SMD fuse. The UMT-W is recommended wherever high inrush currents flow (e.g. motor (read more)
Browse Fuses Datasheets for SCHURTER Inc -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE