-
Supplier: GAO Tek, Inc.
Description: This 125 kHz RFID reader is widely used in access control and personal identification.
-
Supplier: GAO Tek, Inc.
Description: This 125kHz rugged RFID reader is widely used in such applications as guard tour monitoring systems, remote equipment inspection management, goods delivery and transportation management.
-
Supplier: GAO Tek, Inc.
Description: This easy-to-use 125 kHz HID card RFID reader is designed for secure system access such as accessing a POS system.
-
-
Supplier: GAO Tek, Inc.
Description: This 125 kHz long range RFID reader features a compact size and is particularly suited to access control, car parking and through-wall reading applications.
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 125kHz
- Frequency: 125,000 Hz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RFID READER READ ONLY 125KHZ
- Frequency: 125,000 Hz
- Features: Other
-
Supplier: DigiKey
Description: MOD-RFID125-BOX
- Frequency: 125,000 Hz
- Features: Other
- Interface: USB
-
Description: 1. Description RF-1110-113 is a 125KHz/134.2KHz non-contact low frequency RFID reader, which automatically read passive tags through RF signals, and access to tag address and other related data, can work in a variety of harsh environments. The RFID reader can work
- Frequency: 125,000 to 134,200 Hz
- Detection Range: 8 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: HITAG READER CHIP, READER, 125KHZ, SOIC; Frequency Min:-; Frequency Max:125kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: READER BOARD, 125/134.2KHZ AVR BASED RFID; Silicon Manufacturer:Atmel; Silicon Core Number:U2270B; Kit Application Type:Wireless Connectivity; Application Sub Type:RFID; Kit Contents:Reader Board; Product Range:- RoHS Compliant: Yes
-
Description: RFID READER R/W 134KHZ MODULE
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: IC RFID READER, IC 15-150KHZ 2.4-3.6V, 16-VQFN, 16-TSSOP
-
Supplier: Heilind Electronics, Inc.
Description: IC RFID READER, IC 15-150KHZ 2.4-3.6V, 16-VQFN, EXPOSED PAD
-
Supplier: Newark, An Avnet Company
Description: RFID, 100kHz to 150kHz, SOIC-16; Frequency Min:100kHz; Frequency Max:150kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:10V; MSL:- RoHS Compliant: Yes
-
Supplier: Balluff, Inc.
Description: BIS L uses a low frequency (LF) of 125 kHz with passive data carriers. These data carriers are read/write, designed for use in harsh environments and chemically highly resistant. With BIS L you can handle applications with special demands economically. Small form factors and versions with enhanced
-
Supplier: Newark, An Avnet Company
Description: RFID TRANSPONDER, 134.24KHZ, VQFN-16; Frequency Min:134.16kHz; Frequency Max:134.24kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
-
Supplier: ifm efector inc.
Description: For connection to IO-Link master version 1.1 by means of industry standard M12 connection User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Frequency: 13,560,000 Hz
- Operating Temperature: -20 to 60 C
- Features: Other, Read / Write
-
Supplier: Pepperl+Fuchs SE
Description: Handheld with integrated LF read/write device, touch screen, WLAN, Bluetooth, Windows Embedded CE 6.0
-
Supplier: ifm efector inc.
Description: RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Suitable for installation with plastic and metal carriers From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Frequency: 125,000 Hz
- Memory: 224 bits
- Operating Temperature: -25 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: IC RFID READER 125KHZ MODULE
- TJ: -25 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RFID READER 125KHZ MODULE
- Supply Voltage (Vi): 5.25 to 4.75 volts
- Features: Other
-
Supplier: Radwell International
Description: RFID READER MODULE, 134.2KHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader IC 125kHz 2.7V ~ 5.5V 38-VFQFN Exposed Pad
- Operating Frequency: 0.125 MHz
- TJ: -40 to 105 C
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 973982-AS3930-BQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 110kHz ~ 150kHz Interface: SPI Voltage - Supply: 2.4V ~ 3.6V Package / Case:
- Supply Voltage (Vi): 2.4 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Description: GROVE 125KHZ RFID READER
- Category: Development Board
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Grove - 125KHz RFID Reader
- Category: Development Suite / Kit
- Features: Other
- Supported System: RF
- Ports: Wireless
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 725923-PCF7936AA/3851/C/6 Frequency: 125kHz Memory Type: Read/Write Categories: RF/IF and RFID Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
- Frequency: 125,000 Hz
-
Supplier: RS Components, Ltd.
Description: 125 kHz RFID Reader IC
- RF Modulation: Amplitude Shift Key (ASK)
- Features: Other, RoHS
-
Supplier: HydraCheck Inc.
Description: The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the measurement. When the
- Working Pressure Range: 8,700 psi
- Operating Temperature: -4 to 158 F
- Display Type: Digital
- Features: Temperature Output
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342674-ATARFID-EK2 Category: Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards Type: RFID Reader Package: Box For Use With/Related Products: ATA5575, ATA5577 Standard Package: 1 Frequency: 134.2kHz Supplied Contents:
- Category: Development Board
-
Supplier: Radwell International
Description: RFID READER HEAD, R/W, 530 KHZ, WITH 10M CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: ID tag; 0,125 MHz
- Operating Temperature: 70 C
-
Supplier: Sterling Systems & Controls
Description: ingredients, hand add’s Inventories unlimited number of raw materials Batching system automation screen Tolerance control for accurate weights and batch integrity RFID and/or barcode scanning Lot tracking & validation features Multiple levels of security, password protection Automation of
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
125khz reader - offers from 125khz reader manufacturers, suppliers, exporters & wholesalers
Product Description 125KHz RFID Reader Module RDM630 Features & Applications Easy to Integrate, Compact Size High ...
-
A Novel Assessment Methodology for the EMI Occurrence in Implantable Medical Devices Based Upon Magnetic Flux Distribution of RFID Reader/writers
Estimated relative induced voltage (Normalized) by magnetic flux from 125 kHz RFID reader /writer antennas.
-
hf frequency - offers from hf frequency manufacturers, suppliers, exporters & wholesalers
Sell 125KHz RFID reader .
-
125 KHz ubiquitous RFID tag signal detector system
125 KHz RFID Reader Schematic.
-
rfid cards - offers from rfid cards manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 125KHz rfid reader , LF RFID reader, rfid reader, rfid ] .
-
Configuring and controlling ubiquitous computing infrastructure with semantic connections: a tangible and an AR approach
– Arduino Stamp 02 – Innovations ID-12 125 kHz RFID reader – SparkFun BluetoothMateGold – 8 bi-color LEDs – Switches – 3.3 V LiPo battery (850 mAh .
-
4th European Conference of the International Federation for Medical and Biological Engineering
(a) 125kHz RFID reader .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
Fig. 3 125kHz RFID reader for this experiment Handy spectrum analyzer used in the experiment is shown in Fig. 5.
-
Can Code Reader - Can Code Reader Manufacturers, Suppliers
[ Related Keywords : lf rfid reader, 125khz rfid reader , hf reader, lf reader ] .
-
Access Control Systems & Products Selling Leads, Access Control Systems & Products Manufacturers, Access Control Systems & Products Exporters & Suppliers
Sell 125KHz RFID reader .
Indicates content that may require registration and/or purchase.