-
Supplier: RS Components, Ltd.
Description: RS PRO S1010F127 Drill Bit
- Cutting Diameter: 5.0000027 inch
- Material: Cobalt
- Drill Type: Hole Saw
- Features: Other
-
Supplier: CS UNITEC
Description: Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
- Cutting Diameter: 5 inch
- Cutting Length: 16 inch
- Drill Type: Core Bit
- Material: Diamond / PCD
-
Supplier: Gilson Company, Inc.
Description: Fast, easy-to-use patented Core Retrieval Tongs remove cores from asphalt or concrete surfaces. Simply insert blades into space from core drill bit, grasp the core with the tongs, and lift. Recovered cores are free of damage that may occur from use of
-
-
Supplier: Gilson Company, Inc.
Description: Fast, easy-to-use patented Core Retrieval Tongs remove cores from asphalt or concrete surfaces. Simply insert blades into space from core drill bit, grasp the core with the tongs, and lift. Recovered cores are free of damage that may occur from use of
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and
-
Description: Specifies the material for and dimensions of equipment for drilling in solid or weakly fissured medium hard or hard formations to depths of 1200 m to 1500 m. Applies to equipment with outer bit diameters of 46 mm, 59 mm, 76 mm and 93 mm with corresponding core diameters from 24 mm to
-
Supplier: CSA Group
Description: Specifies the material for and dimensions of equipment for drilling in solid or weakly fissured medium hard or hard formations to depths of 1200 m to 1500 m. Applies to equipment with outer bit diameters of 46 mm, 59 mm, 76 mm and 93 mm with corresponding core diameters from 24 mm to
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core
-
Supplier: RS Components, Ltd.
Description: Extension rod for core drill bit,250mm L
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 5/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
- Cutting Diameter: 0.6299216 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: CSA Group
Description: Scope This clause of part 1 is applicable except as follows: 1.1 Modification: Replace the first paragraph by: This International Standard applies to transportable diamond drills with water supply having a core bit diameter of not more than 250 mm. NOTE - For tools having
-
Supplier: Sealevel Systems, Inc.
Description: extremes with the Relio R1 industrial computer, featuring your choice of quad, dual and single-core Intel Atom® (Bay Trail) processor with up to 8 GB of DDR3L RAM, or powerful dual-core Intel Core i5-6300U (Skylake-U) processor with 8 GB of DDR4 RAM, in a virtually
- Speed: 1,460 to 3,000 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
-
Supplier: Sealevel Systems, Inc.
Description: enclosure, an mSATA interface provides solid-state storage that can be preloaded with 32-bit or 64-bit versions of Microsoft Windows or Linux operating systems. The optional, rugged DIN Rail bracket allows secure mounting to 35mm DIN Rail located inside panels, vehicles or even heavy
- Speed: 1,460 to 1,910 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
-
Supplier: Petersen Products Co.
Description: Description Arbor, 7/16" Hex Shank for Hole Saws 1-1/4" - 6-7/8" Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.23 Kg)
- Cutting Diameter: 1.25 to 6.875 inch
- Drill Type: Core Bit
-
Supplier: Reid Supply
Description: Hole saws are used for making large hold diameters because they can do the job quicker than standard drill bits. We offer an assortment of hole saws, as well as pilot drills and arbors. . STS-65643
- Cutting Diameter: 5.0000027 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Other
-
Supplier: Greenlee Textron, Inc.
Description: 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH
- Cutting Diameter: 1.25 to 6 inch
- Shank: Hex Shank
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Greenlee Textron, Inc.
Description: RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL
- Cutting Diameter: 2.5 to 7 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
-
Supplier: Sandvik Coromant Co.
Description: stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter
- Cutting Diameter: 2.56 to 6.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
-
Supplier: Ideal Industries, Inc.
Description: ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
- Cutting Diameter: 2.5 to 7 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: TFC Ltd.
Description: Standard: Bi - Metal Dual PItch Size: 14mm - 210mm
- Cutting Diameter: 0.5511814 to 8.267721 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw
Find Suppliers by Category Top
Featured Products Top
-
-noise solution for NUC clusters and Raspberry Pi 4B+ thermal throttling elimination ? Automation Ready Pre-drilled M3 mounting holes with spring-loaded retention system (2.5N·m torque optimized) ?Customization Options (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Yaskawa's direct drive servo motor packs a new level of performance into a more compact size than anything offered before. Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
the most demanding conditions. What Is Ceramic Machining? Ceramic machining encompasses processes such as cutting, grinding, drilling, and polishing to shape technical ceramics into precise geometries and tight tolerances (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
borehole drilling and surveying instruments. (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
respectively. Housing core diameter is 30 mm. Applications for the MC-1 2800 include automotive and off-highway vehicle steering and driveline, agricultural and construction machinery, medical equipment and gate drives Follow us on: (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
scenarios including wind power, heavy machinery, port operations and metallurgy, serving as the core solution for high-current rotary connection. Core Product Advantages Ultra-High Current Carrying Capacity This single-channel slip ring (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Borehole drilling and related activities at the Stripa mine
Even after using the XF 60/90 drill and the single tube core barrel with a B-type core bit ( 127 mm O.D., 116 mm I.D.) to drill the remain- ing heater boreholes, drilling proceeded at a slow rate.
-
The China Continental Scientific Drilling Project
…improve rotary table drive core drilling technique, hydro-hammer was used for this drilling tool assembly: 157 mm diamond core drill bit , 139.7 mm double tube core drilling tool (with 157 mm … and lower reaming shells), 127 mm hydro-hammer, 156…
-
CONCRETE BRIDGE PROTECTION AND REHABILITATION: CHEMICAL AND PHYSICAL TECHNIQUES. CORROSION INHIBITORS AND POLYMERS
To evaluate the:concrete material, 4 in (102 mm ) diameter cores were drilled with a water- cooled diamond drill bit . .... The cores were approximately 5 in ( 127 mm) long.
-
Underwater Soil Sampling and Testing—A State-of-the-Art Review
The pipe is suspended just above the sea floor and a sonar transducer lowered into the 5-in. ( 127 - mm ) drill pipe. .... The transducer head, which sticks 6 in. (152 ram) out of the core bit , makes a 360-deg sweep.
-
Sealing the joints of the Andizhan concrete dam
The ZIF-300 and NKR-IOOM rigs reequipped for rotary drilling with the use of 127 - mm and 151- mm-diameter Pobeditalloy bits were used for this purpose. .... In all, 239 intersections of the joint were obtained, from which 30 monolithic cores (13%) were extracted.
-
Micromechanisms of Borehole Failure In Reservoir Rocks
Drilling experiments are conducted on rectangular prismatic rock samples (typically 127 × 127 × 178 mm3). .... The typical drilling bit used is a diamond-impregnated coring bit that creates a 22 mm (in dia.) central borehole along the largest sample dimension, although tests have also been con- ducted using bi-cone bits as well as other borehole diameters…
-
Engineering report for simulated riser installation
A series of 6- mm (1/4-in.) holes were drilled into the pipe to provide water flow into the core barrel. .... cooling water in the sealed inner casing is enough to cool the small bit and dilute the .... The hole should be drilled at least 127 mm (5 in.) into sound concrete.
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
127 . .... m [Bermudainseln] biscuit cutter [A short (6-8 inches or 15 - 20 cm) core barrel that is … Spanischweiß bismuth telluride [inorganic chemistry] [Gray, hexag- onal platelets with a melting point of 573 C; used for semiconductors, thermoelectric cooling, and power gener- ation applications] ● Tellurwismut m, Bi2Te3 bismuth trioxid(e) ● Wismuttrioxyd n bit , drill bit, drilling bit ● … bituminous emulsion is injected into soils which have a particle size of 2 - 0.6 mm ] ● .
Indicates content that may require registration and/or purchase.