Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evident Scientific
Description: Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution-allowing large fields of view captured at low
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: conditions. The maximum possible color depth is 36 bit. Superior color reproduction An excellent color reproduction as well as ease of installation & operation are other distinguishing features of the cameras. The software can be easily and quickly installed, enabling users to
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 13 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
Supplier: Panavision, Inc.
Description: range, or color. Genesis was designed as a Panavision camera, so it uses all the existing Panavision 35mm spherical film lenses, most notably the Primo® lenses, and all the same accessories as the 35mm film cameras. The camera has a 12.4 megapixel Super 35mm sized sensor,
- Maximum Frame Rate: 1 to 50 fps
- Features: 10 bits, Broadcast, Digital, Other, Pan / Tilt, Video
- Monochrome / Color: Color
- Performance: High Definition
-
-
Supplier: Sentech America
Description: The STC-BC202A is a 1/1.8" color CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate of 15fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.71653636 inch
-
Supplier: ZGC, Inc.
Description: Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host
- Features: 14 bits, Broadcast, Digital, Other, USB, Video
- Performance: Auto-Lens, High Definition, Progressive Scan
- Imaging Technology: CMOS
- Specialty Camera Type: High Speed
-
Description: The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 37 to 48 fps
- Width / Diameter: 4.0157502 inch
- Height: 4.0157502 inch
-
Supplier: Sentech America
Description: @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 60 Digit (Gain 0 dB) Minimum Illumination 0.32 Lux @ F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 2 Taps Shutter Speed OFF, 1/8 ~ 1/209,000
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.60236307 inch
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, 8-36 VDC, 3 WATTS, 12 BITS, 1 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, COLOR, FIREWIRE-B. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD
- Features: Digital, Video
-
Supplier: Sentech America
Description: 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 60 Digit (Gain 0 dB) Minimum Illumination 0.24 Lux @ F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 2 Taps Shutter Speed OFF, 1/8 ~
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.60236307 inch
-
Supplier: Sentech America
Description: The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMC120APCL also provides full
- Maximum Frame Rate: 62.3 fps
- Width / Diameter: 2.6771668 inch
- Height: 2.6771668 inch
- Length: 1.574804 inch
-
Supplier: Baumer Ltd.
Description: 1/3" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B
- Horizontal Resolution: 1,288 lines
- Maximum Frame Rate: 42 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: Baumer Ltd.
Description: 1/3" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45)
- Horizontal Resolution: 1,288 lines
- Maximum Frame Rate: 42 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: Teledyne Qimaging
Description: The QImaging QICAM digital camera is designed for quantitative analysis and high-resolution imaging in brightfield, life science and industrial applications. Features 1392 x 1040 pixels 4.65µm x 4.65µm pixel size 1/2" optical format Electronic shutter 12-bit Binning up to
-
Description: all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR Camera is the
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 385 fps
- Width / Diameter: 3.3858286 inch
- Height: 3.3858286 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light
- Horizontal Resolution: 3,072 lines
- Maximum Frame Rate: 18 fps
- Shutter Speed: 0.000169999999999932 to 4.999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Description: integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 189 fps
- Width / Diameter: 3.0314977 inch
- Height: 3.0314977 inch
-
Supplier: Vision Research
Description: ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth All Phantom Miro cameras are small, lightweight, rugged digital
- Horizontal Resolution: 8 to 1,200 lines
- Maximum Frame Rate: 1,380 to 325,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 3.5 inch
-
Supplier: e-con Systems™ Inc
Description: as per application requirements Output Format - RAW 12-bit/10-bit Formfactor - 30mmx30mm RoHS Compliant Module features: Sensor: IMX477 from SONY® Focus Type: Fixed focus Sensor Resolution: 12MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.3" Output
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Vertical Resolution: 3,040 lines
- Imaging Technology: CMOS
-
Description: (PIRT1280A1-12) on board is a product of Princeton Infrared's decades of experience in InGaAs processing. This advanced digital focal plane array (PIRT1280A1-12) offers 14-bit digital output with a low read noise of <90e- with no image lag. This combined with low
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 93 to 385 fps
- Width / Diameter: 0.64960665 inch
- Length: 1.05118167 inch
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: Vision Research
Description: camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 16,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 59 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Smartmore Corporation Limited
Description: precision, output pixel format 8/12 bits optional; - Defective pixel correction; - Rich exposure control modes (external trigger, free running); - USB3.0 interface - Gain/offset control, test image; - Support Windows 7 / 10; Linux; Mac OS 14.1 and above; - Flat Field Correction.
- Features: 12 bits, 8 bits, Camera Link®, Digital, Ethernet, F-Mount, Industrial, USB, Video
- Physical: Board Mount
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price.
- Maximum Frame Rate: 17 fps
- Features: C-Mount, Electronic Shutter, IEEE 1394 (FireWire®)
- Imaging Technology: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price.
- Maximum Frame Rate: 75 fps
- Features: C-Mount, Electronic Shutter, IEEE 1394 (FireWire®)
- Imaging Technology: CCD
- Monochrome / Color: Monochrome
-
Supplier: Photron
Description: to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other high speed
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 4,800 to 750,000 fps
- Shutter Speed: 0.016600000000000018 to 0.0000009999999999996 seconds
- Sensitivity: 5,000 to 10,000 Lux
-
Supplier: e-con Systems™ Inc
Description: WVGA @ 60 fps Refer Datasheet for complete frame rate details. Output Format: 8-bit/10-bit Monochrome Supported OS: Windows, Linux, Android* and MAC ** WVGA 752(H) x 480(V) (360690 pixels) sensors output images in 8-bit/10-bit greyscale format Synchronous Parallel
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and
- Horizontal Resolution: 2,048 to 4,096 lines
- Maximum Frame Rate: 9.7 to 11.3 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Features: 12 bits, 8 bits, C-Mount, Digital, Electronic Shutter, External Trigger Input, Other, Scientific / Research, USB, Video
-
Supplier: PixeLINK
Description: 2.2 µm pixel pitch and is capable of 12-bit output. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image acquisition and processing application. Using PixeLINK®'s µScope, users can view live video, capture, save
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 7 fps
- Vertical Resolution: 1,944 lines
- Features: 12 bits, 8 bits, C-Mount, Digital, External Trigger Input, Other, Scientific / Research, USB, Video
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
digital imaging components for machine vision. Teledyne DALSA image sensors, cameras, smart cameras, frame grabbers, software, and vision solutions are at the heart of thousands of inspection systems around the world and across multiple industries. For more information, visit www.teledyneimaging.com/ (read more)
Browse Datasheets for Teledyne DALSA -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Function: resolver-to-digital conversion with reference oscillator Resolution: selectable 10, 12, 14, or 16 bits Tracking rate: up to 3,125 revolutions per second Outputs: absolute position and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Definition LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing eight times the (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
12-Bit Dynamics: Applications in Machine Vision
The once huge difference in speed or frame rate between digital 8 and 12-bit camera systems has now vanished due to continuous improvements in image sensor manufacturing and microprocessors. What is left is simply a certain price difference and the question of whether 12- bit camera systems can
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels
More Information Top
-
Panoramic Optical Imaging of Electrical Propagation in Isolated Heart
For a 12 bit digital camera , saturation of camera exposure would obtain a digitized count of 4095.
-
Information Optics and Photonics
In the typical case of the 12 bit digital camera used in experiments below, we have 0 Ä Ik;p;q < 4,096.
-
Shot Noise in Digital Holography
In the typical case of the 12 bit digital camera used in experiments below, we have 0 ≤ Ik,p,q < 4096.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3759/1/Sarantavgas_Thesis_2008.pdf
The packaging arrangement of this bundle was also imaged onto a 12 bit digital camera as seen in figure 7.6 .
-
Fluid-Structure-Sound Interactions and Control
Flow field measurements were performed using a particle image velocimetry (PIV) system consisting of a single PowerView 4 MP 12 bit digital camera and a 532 nm New Wave Solo 120XT pulsed Nd:YAG laser.
-
Rats with minimal hepatic encephalopathy due to portacaval shunt show differential increase of translocator protein (18 kDa) binding in different brain areas, ...
Images were captured and digitized using MCID Images Systems, QICAM 12 BIT digital camera and the Northern Light Precision Illuminator (InterFocus Imaging Ltd, Cambridge, England) and quantified using MCID densitom- etry software (MCIDTM Core Densitometry System) (InterFocus Imaging Ltd, Cambridge, England).
-
Development of a feedback model for the high-speed impinging planar jet
The 2-dimensional PIV system uses a single Pow- erView 4MP 12 bit digital camera with a resolution of 2,048 9 2,048 pixels, and a 532 nm New Wave Solo 120XT pulsed Nd:YAG laser with a maximum output of …
-
Hyaluronan as a Novel Marker for Rapid Selection of Connective Tissue Progenitors
… evaluation CTPs in this study was performed in accordance with the ASTM standard method for automated quantitative image analysis of CTPs.1 LabTek chambers were scanned using a Spot RTSE 9.0 Monochrome-6 12 bit digital camera (Diagnostic Instruments Inc.) on …
-
The OsGEX2 Gene Promoter Confers Sperm Cell Expression in Transgenic Rice
Microscopic images between ×2 and ×10 were documented using a Leica MZ16F stereomicro- scope (Leica Microsystems, Bannockburn, IL) with attached Retiga 2000R FAST Cooled Color 12 bit digital camera (Q Imaging, Pleasanton, CA).
-
Characterization of N‐cadherin unbinding properties in non‐malignant (HCV29) and malignant (T24) bladder cells
For image recording, the QICAM 12 bit digital camera was used.
Indicates content that may require registration and/or purchase.