Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, PILOT, 2456 X 2058, 2/3" MAX IMAGE CIRCLE, CCD MONO SENSOR, GLOBAL SHUTTER, 17 FPS, GIGE INTERFACE, 12 BIT PIXEL DEPTH, 2 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, 12-24 VDC SUPPLY, ICX625 SENSOR. FREE 2 YEAR RADWELL
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Sentech America
Description: @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 60 Digit (Gain 0 dB) Minimum Illumination 0.32 Lux @ F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 2 Taps Shutter Speed OFF, 1/8 ~ 1/209,000 seconds
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.60236307 inch
-
Supplier: Sentech America
Description: The STC-POCLC500A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5 megapixel resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and features partial scanning, triggering, and
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.60236307 inch
-
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light
- Horizontal Resolution: 3,072 lines
- Maximum Frame Rate: 18 fps
- Shutter Speed: 0.000169999999999932 to 4.999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Sentech America
Description: Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 12 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 48 Digit (Gain 0 dB) Minimum Scene Illumination 43.64 Lux @ F1.2, 122.27770Hz Sync System Internal Video Output Digital 8, 10 or 12 bit Raw Data or RGB 8 bit
- Maximum Frame Rate: 122 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Edmund Optics Inc.
Description: 12-bit A/D converter this CS-mount camera can generate high quality 1.3 Megapixel images at 18fps. Camera features a removable glass/IR filter system and a small and lightweight plastic housing. A 7-pin general purpose I/O connector can be used to synchronize the
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: 12-bit A/D converter this CS-mount camera can generate high quality 1.3 Megapixel images at 18fps. Camera features a removable glass/IR filter system and a small and lightweight plastic housing. A 7-pin general purpose I/O connector can be used to synchronize the
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price.
- Maximum Frame Rate: 75 fps
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: Gigabit Ethernet Output 5 Megapixel Resolution Available Color and Monochrome Options Up to 12 Bit Output The JAI series of cameras with Gigabit Ethernet interface is one of the fastest interfaces on the market. Gigabit Ethernet offers up to 1 Gigabit/s transmission speed, with
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.03 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral resolution. All Aspen systems are backed by a 2 year warranty on the camera and
-
Supplier: Apogee Imaging Systems
Description: resolution. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 500 KHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX
-
Supplier: Baumer Ltd.
Description: 1/3" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B
- Horizontal Resolution: 1,288 lines
- Maximum Frame Rate: 42 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: Baumer Ltd.
Description: 1/3" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45)
- Horizontal Resolution: 1,288 lines
- Maximum Frame Rate: 42 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: Evident Scientific
Description: Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution-allowing large fields of view captured at low
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 2,448 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is cost-effective, with pixels ranging from 300,000 to 10 million pixels, CCD, CMOS; supports PC linux system and ARM linux system, and can be integrated into embedded devices; there are various sizes to choose from, suitable for various complex workstations. -
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Rigaku Corporation
Description: radiation, but also available with copper Cu), the typical system comprises a 4-circle κ goniometer mounted with a single wavelength sealed tube X-ray source and Saturn 724 HG CCD detector. With a fast and sensitive 18-bit CCD detector, the Saturn Kappa is the perfect choice of
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the most
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: Security Camera Warehouse
Description: HITACHI-SCD725H Product Key Features 1/3" Sony High Resolution Super HAD CCD HITACHI 14 Bit High Performance DSP Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 21 IR, 98FT IR Range Super Night Vision w/o IR LEDs Reveal true and clear details with 256 zone independent explosure, 256
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Allied Vision Technologies GmbH
Description: Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480 1/2" Sony
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Basler Vision Technologies
Description: The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak
- Horizontal Resolution: 1,608 lines
- Maximum Frame Rate: 35 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1417322 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: of your production test systems. High-Resolution, Scientific-Grade Sensors The ProMetric I8 uses a scientific-grade, 8-megapixel (3296 x 2472) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements. Purpose-Built for High-Speed Manufacturing
- Horizontal Resolution: 2,472 lines
- Shutter Speed: 1.6 to 4.6 seconds
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Width / Diameter: 9.3700838 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: of your production test systems. High-Resolution, Scientific-Grade Sensors The ProMetric I2 uses a scientific-grade, 2-megapixel (1600 x 1200) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements. Purpose-Built for High-Speed Manufacturing
- Horizontal Resolution: 1,200 lines
- Shutter Speed: 0.5 to 1.5 seconds
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Width / Diameter: 9.3700838 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: PCO AG
Description: Has single optical input with an image splitter unit & 4 camera modules
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 8 fps
- Shutter Speed: 0.0000000029999999999988 to 1,000.000000000002 seconds
- Width / Diameter: 34.251987 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The AR/VR lens is an optional mounting accessory for Radiant's ProMetric Y Imaging Photometer or ProMetric I Imaging Colorimeter, offering the most efficient means of measuring NEDs as a turnkey, compact camera/lens solution with minimal setup and integration time, equipment, or expertise.
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Operating Temperature: 32 to 86 F
- Resolution: 12 bits
- Lens Mount: C-Mount
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: PCO AG
Description: Image sensor cooled thermoelectrically, high spectral sensitivity
- Horizontal Resolution: 1,376 lines
- Maximum Frame Rate: 19.8 fps
- Shutter Speed: 0.0000004999999999998 to 3,600 seconds
- Width / Diameter: 3.6614193 inch
Find Suppliers by Category Top
Featured Products Top
-
? Utilizes CLHS X-protocol with over 97% packet efficiency and 64/66-bit encoding. Supports long cable lengths exceeding 30 meters using 7-lane AOC cables Real-time data forwarding ? Redistributes incoming data to up to 12 computers via standard AOC cables for (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
RDI Technologies is proud to announce it has been recognized with two prestigious honors at the Vision Systems Design 2025 Innovators Awards, presented during Automate 2025 on Monday, May 12 in Detroit, MI. The company earned a Silver Honoree award for its cutting-edge Iris MX™ (read more)
Browse Digital Cameras Datasheets for RDI Technologies Inc. -
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
thanks to the integrated web server, the camera can be set up in no time at all. The intuitive operation of the industrial scanner is supported by acoustic and visual feedback and creates security and self-confidence in everyday work. Learn More (read more)
Browse Video Cameras Datasheets for SICK -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
artifacts during in-situ dynamic observation studies. ?The SightSKY™ camera system offers integration with JEOL’s FEMTUS™ Integrated Analysis Platform, providing user-friendly operation and data acquisition. (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
The Iris MA™ is the world’s first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. Getting clean, reliable data in harsh industrial environments has always been a (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels
More Information Top
-
Control of Laser Plasma Based Accelerators up to 1 GeV
The laser beam exiting the capillary was monitored on a 12 bit CCD camera (20 µm resolution), after having been attenuated with a pair of reflective wedges and optical attenuators (not shown).
-
Microscale Diagnostic Techniques
Fig- ure 3.13 shows two images taken with a 12 bit CCD camera (Coolsnap, Roper Scientific, Tucson, Arizona).
-
http://dspace.mit.edu/bitstream/handle/1721.1/43876/263431194-MIT.pdf?sequence=2
Images were collected using a 12 bit CCD camera .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2009-12-548/CHIPUK-DISSERTATION.pdf?sequence=1
Microscopy of mesh materials was performed using either the 2.5X or 4X objective of an Olympus BX2 epifluorescent microscope equipped with a 12 bit CCD camera (DVC Co., Austin, TX) and high-pressure mercury bulb excitation source.
-
29th International Symposium on Shock Waves 2
Imaging device for this setup is LaVision Imager intense 12 bit CCD camera with 530 nm long pass filter.
-
Non-invasive skin oxygenation imaging using a multi-spectral camera system: effectiveness of various concentration algorithms applied on human skin
12 bit CCD camera .
-
Detective quantum efficiency of an x-ray image intensifier chain as a benchmark for amorphous silicon flat-panal detectors
To study if the difference in sensitivity has an impact on image quality in typical medical applications, the performance of two detectors ofthese types, (a) the 12" XRTI (TH943OHX) with optics and 12 bit CCD camera ofThales Electron Devices (MU HD 12" …
-
MOEMS thermal imaging camera
Results show that it is possible to achieve <100mK NETD using a 12 bit CCD camera .
-
Thermal-mechanical Detector Array with Integrated Diffraction Grating
Results show that it is possible to achieve <50mK NETD using a 12 bit CCD camera .
-
Flow and Combustion in Advanced Gas Turbine Combustors
Mie-scattered light passing the 50/50 beam splitter was directed onto a second 12 bit CCD camera (Hamamatsu C8484-05C, 1,344 1,024 pixels, pixel size 6.45 m 6.45 m).
Indicates content that may require registration and/or purchase.