-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and
- Valve Size: 12 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: American Cast Iron Pipe Company
Description: valves have a fully rubber-encapsulated wedge Triple O-ring stem seals Thrust washers 4"12" valves have a smooth, larger-than-nominal waterway 100% leak-tight closure 4" and larger sizes certified to NSF/ANSI standard 61 Complies with AWWA C515 4"12" valves have a
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: American Cast Iron Pipe Company
Description: raised face flanges available 4"12" valves have a fully rubber-encapsulated wedge Triple O-ring stem seals Thrust washers 4"12" valves have a smooth, larger-than-nominal waterway 100% leak-tight closure 4" and larger sizes certified to NSF/ANSI standard 61 Complies with
- Valve Size: 3 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: VAT, Inc.
Description: Area of application: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Description: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Nominal inside diameters (ID): 200 (8" ) - 320 (12") Body
- Valve Size: 8 to 12 inch
- Pressure Rating: 17.404524 to 23.206032 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12" A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM Approved, and
- Valve Size: 4 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-20 Mechanical joint ends (with accessories unassembled) A-2361-23 Mechanical joint ends (less accessories) A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends fit plain end of classes 150,
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number – A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: DeZURIK, Inc.
Description: KSL-LA Slurry Knife Gate Valves are ideally suited for applications in the mining, power, and aggregate industries. The KSL-LA Slurry Valve features sleeves of natural rubber or other elastomers that are compressed by sleeve retainers that allow the valve to provide
- Features: Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150
- Valve Size: 0.5905515 to 35.43309 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm) Pressure: from ANSI class 150
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Victaulic Co. of America
Description: Available as Groove × Groove or Groove × Flange* Used for on/off service only Sizes from 2½ - 12″ | DN65 - DN300 Pressures up to 250 psi | 1724 kPa | 17 bar
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: ACS Valves
Description: Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 1.5 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: CSA Group
Description: sets forth the requirements for the following gate valve features: bolted bonnet; outside screw and yoke; rising stems; nonrising handwheels; single or double gate; wedge or parallel seating; metallic seating surfaces; flanged or butt-welding ends. It covers valves
-
Description: sets forth the requirements for the following gate valve features: bolted bonnet; outside screw and yoke; rising stems; nonrising handwheels; single or double gate; wedge or parallel seating; metallic seating surfaces; flanged or butt-welding ends. It covers valves
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset high-performance wafer or
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Features: API, Bolt Flange, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Waterman Industries, Inc.
Description: Fabricated Steel, Stainless Steel or Aluminum Automatic Operation Standard and Non-Standard Sizes Seating Heads to 50 feet Waterman Series RF Fabricated Steel Automatic Drainage (Flap) Gates are used where cast gates are not available due to unusual size or head requirements. Series RF
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: remained in the open or closed position for years, making it ideal for pump isolation. Series 75 Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” sizes. Sizes 8”, 10”, 12” available ANSI 16.10 with reduced-port or cone sleeves.
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: Series 75B Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” size. sizes 8”, 10” and 12” Series 75Bs are available to ANSI 16.10 face-to-face with reduced-port sleeve. When Ordering A Series 75B, Please Specify Which Of The
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Cooper Valves
Description: Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER® Valves cast globe valve is also available for cryogenic service with an extended bonnet. Globe valves larger than 12” are
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 2,220 psi
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
- Primary Material: Exotic Metal, Stainless Steel
-
Supplier: CSA Group
Description: pipeline systems. The following types of valves are covered: a) gate valves; b) plug valves; c) ball valves; and d) check valves. 1.2 Size, nominal pressure class, and category 1.2.1 Size This Standard covers valves in sizes from NPS 2 to NPS 60. (See
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: CSA Group
Description: pipeline systems. The following types of valves are covered: a) gate valves; b) plug valves; c) ball valves; and d) check valves. 1.2 Size, nominal pressure class, and category 1.2.1 Size This Standard covers valves in sizes from NPS 2 to NPS 60. (See
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket inserts
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
visit the F-55D Flap Gate page. For questions on the F-55D – or on any of our wide range of gates, valves, pipes, or fittings – contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
TLW®: 2” to 24”, 150 to 2500 Class FLANGED CHECK VALVES: GLC®: 1” to (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® model DLC® model check valve is one of many corrosion resistant, dependable, versatile, and economical spring-assisted, in-line non-slam check valves built for a wide range of applications 1/2" to 3" line size (read more)
Browse Check Valves Datasheets for DFT Inc. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
mechanical travel stops and Local visual position indication 120 VAC, single phase standard. Additional voltages available including: 12 VDC, 24 VDC, 24 VAC, 220 VAC single phase OR 230 VAC triple phase. Key Valve Specifications and (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
More Information Top
-
Raft River Geothermal Exploratory Hole No. 3
Brewster double- flanged gate valve , 12 -inch.
-
Raft River Geothermal Exploratory Hole No. 2, RRGE-2. Completion report
Installed on this casing head were a Brewster double-flanged expansion spool, size 20 x.12 inch; a Brewster double- flanged gate valve , size 12 inch; and a double-flanged flow spool, size 12 inch, complete with one 8-inch flanged outlet.
-
Effects of two-dimensional V-shaped grooves on turbulent channel flow
1—water tank; 2—water pump; 3—flow-control valve; 4—flowmeter; 5—one-way valve; 6— stabilizing cavity; 7—honeycomb; 8—contraction section; 9—flow- developing section; 10—test section; 11—recirculation cavity; 12 — flange ; 13— gate valve ; ?
-
Drilling plan: Raft river geothermal exploratory hole No. 3
1 each 12-inch x 12 -inch double flanged Brewster gate valve (API).
-
http://dspace.mit.edu/bitstream/handle/1721.1/58136/24417425-MIT.pdf?sequence=2
2 - Two 12 inch flanged List 44 rising stem gate valves with 7 in. diameter bronze mounted 150 psig hydraulic .
-
$4500-$5000 Plumbing - Grainger Industrial Supply
• Gate Valve, 12 In., Carbon SteelCarbon Steel Gate Valve , 300# Flanged .
-
$4500-$5000 Plumbing - Grainger Industrial Supply
• Gate Valve, 12 In., Carbon SteelCarbon Steel Gate Valve , 300# Flanged .
Indicates content that may require registration and/or purchase.