-
Supplier: Minerallac Company
Description: 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.06 INCH THICKNESS CHANNEL MOUNTING TYPE 1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.07 INCH USED ON EMT,
- Clamping Width: 1.25 inch
- Clamp Type: Pipe Clamp
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE PLAIN FINISH 17-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.34 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Atkore International
Description: ROLLED PUNCH PRESSED FOR EMT CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1/2 INCH NOMINAL PIPE SIZE - DECIMAL .5 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1/2 NUMBER OF
- Pipe Size: 0.5 inch
- Maximum Load: 400 lbs
- Support Type: Pipe Clamp
-
-
Supplier: Producto Electric Corp.
Description: BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
- Pipe Size: 1 inch
- Support Type: Pipe Clamp
-
Supplier: Greaves Corporation
Description: CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
- Pipe Size: 2.5 to 4 inch
- Support Type: Pipe Clamp
-
Supplier: Atkore International
Description: PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND
- Pipe Size: 0.5 inch
- Maximum Load: 400 lbs
- Support Type: Pipe Clamp
-
Supplier: Atkore International
Description: CONDUIT DIAMETER 1/2 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH PROCESS HOT ROLLED, PICKLED
- Support Type: Pipe Clamp
-
Supplier: Atkore International
Description: DEEP THROAT TYPE MALLEABLE IRON, STEEL (SET SCREW) MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB LOAD CAPACITY 1/2 INCH SCREW SIZE 3/4 INCH THROAT DEPTH PIPE SIZE 3-1/2 INCH TEMPERATURE RATING 450 DEG F
- Capacity / Opening: 1.25 inch
- Clamping Force: 500 lbs
- Clamp Type: C / G Clamp
- Body Material: Cast Iron
-
Supplier: Pentair, Inc.
Description: " RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "
- Material: Steel
-
Supplier: Radwell International
Description: PIPE CLAMP, 1/2 INCH, POLYPROPYLENE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Company
Description: The stainless steel 200 Series Pipe-Saver Clamp comes in 3", 6", 9", 12", and 18" lengths, in single section to fit 1/2" - 8" standard steel pipe, and in two sections to fit 10" - 24" standard steel pipe. Cemented- in gaskets are available with a choice of smooth
- Capacity / Opening: 0.5 to 24 inch
- Clamping Width: 3 to 18 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: Penn-Union Corp.
Description: COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-5/8 INCH L X 2-3/4 INCH W X 3-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH
- Material: Copper
- Features: Other
-
Supplier: ILSCO Corporation
Description: SILICON BRONZE HARDWARE MATERIAL 14.75 INCH W X 14 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 12 INCH IPS SIZE GPL3 MODEL
- Pipe Size: 12 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: NOSHOK, Inc.
Description: Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig Accommodates process connection pipes from 1-1/2 inch through 3 inch sizes
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 600 psi
- Process Connection Size: 1-1/2", 2", 3", Female
- Instrument Connection: 1/2" NPT, 1/4" NPT, Integral Bleed Connection
-
Supplier: NSI Industries LLC
Description: SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 6.25 INCH L X 0.943 INCH W X 3.674 INCH H SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE COLOR
-
Supplier: TelephoneStuff.com
Description: Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch
- Features: Specialty / Other Clamp
-
Supplier: TelephoneStuff.com
Description: Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch
- Features: Specialty / Other Clamp
-
Supplier: Pentair, Inc.
Description: EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH ET MODEL
- Capacity / Opening: 0.75 inch
- Clamping Force: 250 lbs
- Clamping Size Range: 0.75 inch
- Body Material: Cast Iron
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: I TYPE FERROUS METAL MATERIAL PVC COATED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 22.225 MAX. JAW CAPACITY IN MM 4000 LB LOAD CAPACITY 4000 LOAD CAPACITY IN LB REDH2OT[R] BRAND PIPE SIZE 2 1/2 INCH OVERALL DIMENSION 2
- Capacity / Opening: 0.875 inch
- Clamping Force: 4,000 lbs
- Clamping Size Range: 0.875 inch
- Features: Other
-
Supplier: Newport MKS
Description: The 100316903 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1/2 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: The 100316905 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange to a 1/2 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: O-Z/Gedney
Description: HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2-1/4 INCH W X 1-7/8 INCH D X 3 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 2/0
- Diameter: 2.25 inch
- Features: Other
-
Supplier: Madison Electric Products
Description: UNIVERSAL PIPE TO STRUT TYPE STEEL MATERIAL ELECTROPLATED ZINC FINISH 1/2 INCH TRADE SIZE PACKAGING QUANTITY 100
- Material: Steel
-
Supplier: Pentair, Inc.
Description: " PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.245 INCH LENGTH X 1.562 INCH WIDTH X 1.89
- Features: Other
- Material: Steel
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE - FRACTIONAL 4 INCH NOMINAL PIPE SIZE 1/2 INCH FNPT OUTLET
- English Size: 0.5 inch
- Fitting Type: Pipe Fitting
- Features: Threaded
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Radwell International
Description: FLEXIBLE COUPLING, ACR SERIES, INTEGRAL CLAMP ATTACHMENT, 1 INCH OUTSIDE DIAMETER, 1.25 INCH LENGTH, 12 BORE DESIGNATOR, 100 OUTSIDE DIAMETER DESIGNATOR, 7075-T6 ALUMINUM ALLOY, CLEAR ANODIZE FINISH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PIPE CLAMP, 1 1/2 INCH, UNIVERSAL FOR RIGID, IMC PIPE & EMT. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Clamp End
-
Supplier: ASTM International
Description: 1.1 This guide specifically addresses the design and installation of full-encirclement-type band clamps for repair of gouges, punctures, or holes, and for reinforcement of polyethylene plastic pipe. Guidelines are provided for selecting and using clamps in pipe sizes 2
Find Suppliers by Category Top
Featured Products Top
-
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
:- BS 4825-3 HyClamp™ gaskets (inch sizes) ISO 2825 HyClamp™ gaskets (metric sizes) DIN 32676 (read more)
Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
while also ensuring that joints are performed accurately and according to standard. Like their current series 2 counterparts, the TracStar 412i is designed to fuse pipe sizes from 4 inch IPS to 12 inch DIPS (110 mm to 340 mm), and the Trac (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
1/2" sanitary fitting mates with Tri-Clamp® fitting† Temperature Range Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +250°F (-40°C to +121°C) Adjustment: Internal, slotted adjustment with range scale Shipping Weight: Approximately 2 pounds (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Federal Signal Corporation - Industrial Signaling and Systems
Meeting Hazardous Location Warning Needs on Budget
• Integrated 1/2-inch NPT pipe mount, surface mount, and 1/2-inch NPT M mount simplifies mounting to existing conduit and structures.* * Integrated 1/2-inch NPT pipe mount available now, surface mount and 1/2-inch NPT M mount will be available to order in December 2026. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
• Integrated 1/2-inch NPT pipe mount, surface mount, and 1/2-inch NPT M mount simplifies mounting to existing conduit and structures.* * Integrated 1/2-inch NPT pipe mount available now, surface mount and 1/2-inch NPT M mount will be available to order in December 2026. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. Type 4X, IP66, IP69K UL Listed Bright 200 effective (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
mm to 12 mm). For instance, an adapter with a female side designed to accommodate a .2405” shaft has at the other end shafts with diameters of 1/8”, 3/16”, 1/4”, or 3/8”. SDP/SI offers a wide variety of inch and metric small mechanical components for the design (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Taper Lock Rigid Coupling RM12, RM16, RM25, RM30, RM35, RM40, RM (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
An experimental evaluation of multiplate antenna properties
Eachbracketcon- sisted of a simple elbow, bolted to a split oversize pipe with clamps , permitting adjustment of about 12 inches inheightand .
-
STEP PROJECT. Quarterly Technical Report, October 1965--December 1965.
The first heater (12 kW) consists of 12 clamshell heaters clamped on the 3/4- inch primary piping .
-
Designing And Building a SUBSEA HEAT BANK
The 3” pipe at the bottom will be clamped to the 3 x 12 inch pipeline tee located beneath the tie- in skid.
-
DW RUPE: A New Deepwater Pipeline Repair Capability for the Gulf of Mexico and Other Deepwater Regions
The 12 inch 1500 ANSI clamp /connector is shown in the open position before clamping on a pipe in Figure 2, and is shown closed during structural (axial load) testing in Figure 3.
-
States > North Carolina > State > Register > 2014 > 05/15/2014
The discharge pipe shall be clamped or otherwise supported per Table 308.5 with not less than one clamp or support within 12 - inches of the point of discharge.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Protect coated piping during back-filling by hand placing sand or selected earth free from rock and other injurious materials around pipe to a minimum depth of 12 inches above pipe top surface or by wrapping … held in place with banding clamps .
Indicates content that may require registration and/or purchase.