-
Supplier: Xoxide
Description: This little guy is like a cooling parasite for your hard drive! Feature: Super silent at 16dBA Transparent fan with 2 blue LEDs Blue LED light gives a glow in the dark Easy installation Cools hard drive disk effectively and elongates lifetime of HDD Specification: Fan
-
Supplier: Tripp Lite by Eaton
Description: The U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old hard
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
-
Supplier: Tripp Lite by Eaton
Description: The U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old hard
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
-
-
Supplier: Tripp Lite by Eaton
Description: 40-pin and 44-pin IDE connectors and 7-pin SATA data and 15-pin SATA power (via adapter cable) connectors Supports USB Mass Storage Class Bulk-Only Transport Easy to Use Plug-and-play—no software or drivers needed Compatible with all USB-enabled operating
-
Supplier: Tripp Lite by Eaton
Description: The U438-06N-G2-W USB 3.1 Gen 2 to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB-C or Thunderbolt™ 3 port on your laptop, tablet, Chromebook or computer. This lets you back up important data, retrieve data
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: Newport MKS
Description: wide variety of linear stages, mirror mounts, and OEM applications. 25-pin D-Sub connector. Slim Design TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a slightly larger 18 mm housing. The slim design
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: ZGC, Inc.
Description: AJA Ki Pro AC Adapter The AJA KI-IOX-ACADPT-R0 is a spare AC adapter for the AJA Ki Pro video recording device. It accepts 110/220VAC and outputs 12VDC via a 4-pin XLR connector.
- Image: Color
- Recording Media: Hard Drive
-
Supplier: L-com, Inc.
Description: Connectors are 7 pin SATA male to female Supports transfer rates of up to 6Gbps depending on the peripherals used Gold contacts provide reliable connections with repeated mating cycles Used to extend SATA cables or allow for bulky disk on modules (DOMs) to be connected in tight spaces
- Cable Length: 1 ft
-
Supplier: Newport MKS
Description: design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. 25-pin D-Sub connector. Slim Design TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: wide variety of linear stages, mirror mounts, and OEM applications. 25-pin D-Sub connector. Slim Design TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a slightly larger 18 mm housing. The slim design
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
-
Description: LAN 2 Serial Ports 3 External USB 2.0 1 Internal USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors (supporting IDE and ACHI) 75mm VESA Mounting pattern
- Nominal Display Size: 10.4 inch
- CPU Speed: 1,600 MHz
- RAM: 1,000 MB
- Display Options: Backlit Screen, Color Display, Touch Screen
-
Supplier: L-com, Inc.
Description: These handy cables can be used to extend SATA cables as well as create space in tightly packed areas where bulky disk-on-modules (DOMs) are difficult to connect. These cables feature a bright red PVC jacket, gold contacts and are fully shielded. Features Connectors are 7 pin SATA male
- Cable Length: 1.6666666666666667 ft
-
Supplier: Sentry Group
Description: USB 2.0 bus powered port (Y-cable included) Convenient door pocket stores 2 1/2" hard drive which connects to the internal USB port (cable included) Protects & Connects: Flash Drives Protects & Connects: iPod Protects & Connects: Memory Cards - CompactFlash, Memory Stick, SD and
- Depth: 19.3 inch
- Height: 23.8 inch
- Width: 18.6 inch
- Application / Type: Fireproof Safe
-
Supplier: Xoxide
Description: N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 8-pin P8 1 x 6-pin PCI Express 4 x 5-pin SATA 8 x 4-pin Molex 2 x 4-pin FDD 3 x 3-pin Fan Features: Smart modular cable management system allows you to use only the cables you need
-
Supplier: Xoxide
Description: Low Fans 2 x Blue LED 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 6-pin PCI Express 2 x SATA 6 x 4-pin Molex 2 x 4-pin FDD Features: Supports Intel and AMD systems Supports 10 and 24-pin ATX Standard Supports PCI Express
-
Supplier: Koike Aronson/Ransome, Inc.
Description: internal floppy drive, USB port, network card, or a RS-232 9-pin D-sub connector. The Burny Phantom Shape Cutting Motion Controller by CMC and integration by Koike Aronson Inc. The operating system on the Burny Phantom is Windows XP. The pure multi-tasking capability does not
-
Supplier: Xoxide
Description: 1.46A Head: 20.2ft Discharge: 120GPH Connection: 3/8" Barbs Pressure: 22PSI Electrical Connector: 4-pin Molex (with 3-pin RPM only connector) Weight: 7.3oz Noise: 30~32dBA Motor Type: Electronically Commutated, Brushless DC, Spherical Motor MTBF: 50,000 Hours NOTE: The
-
Supplier: ACCES I/O Products, Inc.
Description: board power indicator Top Mounted Board Connectors and Devices Power: Molex 12-pin micro-fit (6 inch ATX cable adaptor included) PC/104-Plus I/O Expansion: Standard PC/104 ISA bus stack up connector Standard PCI-104 PCI bus stack up connector Flat Panel:
-
Supplier: Sealevel Systems, Inc.
Description: HUB4PH-OEM includes a +5V power cable that sources power from a standard hard drive connector. Order the appropriate internal USB cable for your motherboard under the Accessories tab. As USB charging has gained popularity, the 500mA minimum found on other USB 2.0 hubs has become
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Sealevel Systems, Inc.
Description: compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB4PH-KT includes a +5V power cable that sources power from a standard hard drive connector. Order the appropriate internal USB cable for your motherboard
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Cirrus Logic, Inc.
Description: and double-precision integer and floating-point processing capabilities of the ARM core.With the EP9312's built-in IDE interface, the processor can connect directly with multiple hardware devices such as hard drives, CD drives and DVD drives. This significantly reduces
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: coprocessor. This coprocessor greatly accelerates the ARM920T's single- and double-precision integer and floating-point processing capabilities. With the EP9315's built-in IDE interface, the processor can connect directly with multiple hardware devides such as hard drives, CD
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: ACCES I/O Products, Inc.
Description: reset could be triggered remotely from an RS-232 signal transition if available. Finally, additional fused 5V and 12V pins are provided on I/O connector for powering external circuitry or devices. Options An additional option of a PCI-104 version allows this board to be added to the
- Features: Other
- Technology: PC/104Plus
-
Supplier: ValueTronics International, Inc.
Description: mm × 106 mm ISA: 2 × 16 bit, max 337 mm × 121 mm External Interfaces Display (max 1600 × 1200) DVI: DVI-D connector VGA: 15-pin sub-D connector USB: 4 × USB 1.1 with 2 USB controller Ethernet: 2 × 10/100 MBit/s, RJ45 Serial: 2 × RS-232-C (COM), 9-pin sub-D
-
Supplier: Caterpillar Oil & Gas
Description: automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: ValueTronics International, Inc.
Description: ±1 ppm. External Reference Input: 27 MHz ±1 ppm (recommended) Transport Stream Interfaces DVB Synchronous Parallel Interface (Standard): Connector: 25-Pin D-sub, Maximum data rate: 200 Mbps Platform Characteristics Operating System: Microsoft Windows XP Disk Space: System: 5 GB, MPEG
-
Supplier: ValueTronics International, Inc.
Description: input-terminal block) 16 bit vertical resolution Recording interval (sampling rate) up to 1 ms 12 logic input/output channels 4 timing logic input channels for pulse count, frequency and PWM measurements 4 alarm outputs 32 GB internal hard drive 2 USB Host ports and 1 LAN
- Data Acquisition: Datalogger / Recorder
-
Supplier: RS Components, Ltd.
Description: Kingston SX2000 1TB USB3.2 Portable SSD
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD PURP 2TB 3.5" 5KRPM SATAIII 128MB Engineered for mainstream surveillance systems Multiple Cameras, Multiple Streams Wide Compatibility. Seamless Integration. Enhanced Workload Ratings Support for S.M.A.R.T.
- Capacity: 2,000 GB
- Width: 3.9763801 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: SG AV 3.5" 8TB 7KRPM SATA 256MB HDD 24x7 continuous operation ImagePerfect firmware Low power management High workload up to 180 TB per year Support for S.M.A.R.T.
- Capacity: 8,000 GB
- Width: 4.00000216 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: Seagate 2.5" 2TB SATAIII 5KRPM 128MB HDD 2 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 2,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
and Connectors Lead wire length and type Aviation connector type and pin configuration Terminal type (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Interconnection Reliability Assessment for Electronic Equipment Exposed to Chlorine Dioxide Used for Biological Decontamination
Figure 12 shows cross-section SEM views (top two images) of the unmated and mated pins removed from hard drive cable connectors for a computer exposed 3000 ppmv ClO2 (CELL #2).
-
Shopping In Cables & Adapters - Big Bruin
The LP4POWEXT12 Extension Cable features two 4- pin Molex power connectors , one male and one female, and offers 12 -inches in cable length, enabling you to extend … … allowing you to position your devices (i.e. hard drive , DVD-ROM drive, add …
-
Shopping In Cables & Adapters - Big Bruin
The LP4POWEXT12 Extension Cable features two 4- pin Molex power connectors , one male and one female, and offers 12 -inches in cable length, enabling you to extend … … allowing you to position your devices (i.e. hard drive , DVD-ROM drive, add …
-
Roloff / Matek machine elements
… torque 411, 413 originating clutch 448, 453 connection -, momentbelasteter 256 -, schubbelasteter 256 effort ratio 41 drive power 615 drive pins 351 application factor KA … … welding) 132 working temperature ( brazing solders) 102 armature 628 … … amplification 9 development phase 12 yield (belt drive) 589 …
-
Amstrad DRX895-C DVR Set Top Box
• $70 - Western Digital - WD15EVDS - Hard Drive - 1.5TB, 3.5', SATA 3Gb/s, 5400- 7200RPM, 32MB … … $3.07 - Sunon - HA60251V4-0000-999 - Fan - DC Brushless, 12 VDC, 60mA, 0.7W … … Harness & 2-Position Pin Socket Connector • $2.58 - Elpida …
-
NEC FC-P20X Industrial PC
… Processor 440, 2.0GHz, 512KB L2 Cache, 800MHz FSB, 65nm Process $37 - Western Digital - WD1600AAJS - Hard Drive - 160GB, 3.5', SATA … … AFC0612D - Fan - DC Brushless, 12 VDC, 0.6A, w/ … … Harness and 4-Position Pin Socket Connector $2.80 - Sanyo …
-
Roloff / Matek machine elements
… gear train 770 axial holders 289 AD set of 2000-regulations 170 AD marking sheet storage employed 142 additives 80 general tolerance for weldment 129 axis shaped to aging resistance 96 aluminum hard solder 102 aluminum rivet … … originating clutch 448, 453 connection -, momentbelasteter 256 -, schubbelasteter 256 effort ratio 41 drive power 619 drive pins 351 application factor KA 42, 65, 167, 737 attracting torque 242 bearing … … 692 eye bearings 476, 547 eye rod 278 amplification 9 development phase 12 yield of (belt drive …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… coat_of_paint_N|1 coil_N|1 rope_N|42 collage_N|4 picture_N|41 superimpose_V|2 map_N|8 wooden_J|12 neck_N|29 tie_N|17 proclaim_V|2 spare_J|5 element_N|30 composition_N|16 faculty_N|11 computer_accessory_N|1 pretty_R|15 connect_V|19 conduit_N|1 connector _N|1 amplifier_N|3 napoleon_N|2 console_N|1 … … content_N|13 cosmography_N|1 ptolemy_N|1 prize_N| 12 costume_N|8 national_J|24 woolen_N|1 counter_N|8 … … hardware_store_N|1 ironmonger_N|2 nail_N|14 pinhead_N|1 pin _N|6 tails_N|2 tail_N|15 hold_in_V|11 … … phonograph_record_N|1 cardboard_N|5 jimdandy_N|2 jimmy_N|1 jemmy_N|1 left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 microwave_N|2 landscaping_N|1 shingles_N|4 shingle_N|5 inch_N|15 stain_N|4 laser-guided_bomb_N|1 cloudy_J|5 weather_N|46 lashings_N|1 lashing_N|1 laundry_truck_N|1 slice_N|6 hard -boiled_egg_N|1 spinach_N|2 length_N|18 timber_N|10 … … microprocessor_N|2 central_processing_unit_N|1 microcomputer_N|1 disk_ drive _N|2 internal_J|10 invention_N|12 microscope_N|4 …
-
DVD rom has problems reading Cds in Windows
When I returned the drive I picked up the Enermax liberty power supply since the DFI board has the 8 pin 12 volt connector , My old psu had only the 4 pin … the board out as it would not post, So I gave it a hard reset and she …
-
Single Connector Attachment (SCA, SCA-2)
• Power Signals: Three voltages of power are supplied to the hard disks: 3.3 V, 5 V and 12 V. Again, these are provided so that the drive can operate without needing a separate Molex-style four- pin power connector .
Indicates content that may require registration and/or purchase.