-
Supplier: RS Components, Ltd.
Description: Cable/12-pin 2 sockets
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: flat ribbon cable w/ 20 pin IDC connectors on each end, 12" long.
-
Supplier: TE Connectivity
Description: Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder
- Contact Size (AWG): 30 AWG
- Voltage Rating: 125 volts
- Current Rating: 0.5 amps
- Number of Contacts: 40 #
-
-
Supplier: DigiKey
Description: FLEXSTRIP PIN CONFIGURATION GENE
-
Supplier: Newark, An Avnet Company
Description: 12" 40 PIN BOXED HEADER W/SOLDER IDE SOCKET (MALE) TO 26 PIN IDE SOCKET (FEMALE) W/FLAT TWISTED RIBBON CABLE (SHIELDED), BELDEN 1785 SERIES
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: Tripp Lite by Eaton
Description: transfer rates of up to 6.0 Gbps Narrow cables design: simplifies cable routing and installation improves air flow within CPU (no more big ribbons blocking air movement) Meets Serial ATA 1.0 standards, including Errata 029 Cable is shielded to protect against EMI/RFI
- Cable Length: 1 ft
- Product Type: ATA / SATA Cable
- Standards / Certifications: RoHS
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm IDC Ribbon Cable Assem Skt
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 12PL, 20 PIN FEMALE TO 20 PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Radwell International
Description: RIBBON CABLE 12 PIN L=200MM CNMT41063-2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONNECTOR ACCESSORY, LONG EJECTOR LATCH, UNDER LATCH TO PIN 12.29MM, RIBBON CABLE PLUG CONNECTORS, 3505 SERIES, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 12 contacts (6+6). Manufactured with the M55-8201242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 20 contacts (10+10). Manufactured with the M55-8202042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 68 contacts (34+34). Manufactured with the M55-8206842 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 16 contacts (8+8). Manufactured with the M55-8201642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin numbering
-
Supplier: Broadcom Inc.
Description: the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes
- Data Rate: 10,312.5 to 12,500 Mbps
- Operating Temperature: 32 to 158 F
- Signal Output:: CMOS, TTL
- Cable Type: Multimode
-
Supplier: ACCES I/O Products, Inc.
Description: models, and all 24 bits are available on the PCI-DA12-8/16 models. On the latter card a cable and bracket is provided to bring the 40-pin header signals to a 37-pin DB connector on an adjacent mounting bracket. DIGITAL-TO-ANALOG CONVERTERS The DACs are double-buffered and can be
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Broadcom Inc.
Description: using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.
- Data Rate: 10,312.5 Mbps
- Operating Temperature: 32 to 158 F
- Cable Type: Multimode
- Features: Other
-
Supplier: Broadcom Inc.
Description: the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes
- Data Rate: 10,312.5 Mbps
- Operating Temperature: 32 to 158 F
- Signal Output:: CMOS, TTL
- Cable Type: Multimode
-
Supplier: H2W Technologies
Description: the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: H2W Technologies
Description: the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin
- Stroke or X-Axis Travel: 12.25 inch
- Y-Axis Travel: 12.25 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
Supplier: ACCES I/O Products, Inc.
Description: lines are connected via an optional external 50 pin ribbon cable through an adjacent mounting bracket. COUNTER/TIMERS The card contains a 1 MHz crystal-controlled oscillator and a type 82C54 counter/timer chip that has three 16-bit programmable down counters. Counters 1 and 2
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Radwell International
Description: SUBSTITUTE TOUCHGLASS FOR EATON MOELLER ELECTRIC XVS-430-12MPI-1-10, TOUCHGLASS, OUTER DIMENSIONS: 264MM X 201MM, GLASS DIMENSIONS:255MM X 194MM, 4-PIN RIBBON CABLE 68MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED Lights. You can
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: TE Connectivity
Description: Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM [122.8 INCH ] Wire/Cladding : 22 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 1/4 inch Phone Plug to 2-pin .062
-
Supplier: Win Source Electronics
Description: Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.059" (1.50mm) Contact Finish: Tin Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 250 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-463U. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables,
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-463M-OEM is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables,
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485, TTL
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-463S-OEM is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables,
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485, TTL
-
Supplier: Win Source Electronics
Description: Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Wire/Cable Type: Ribbon Wire/Cable Gauge: 26 AWG Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Wire Gauge (Max): 28 AWG Wire Gauge
Find Suppliers by Category Top
Featured Products Top
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
salt spray testing for up to 240 hours. Amphenol’s Max-M12 connector in-line mated pair can withstand 444 N of connector-to-cable retention forces and contact retention forces to 110 N. Housed in an HDM 12 EX impact resistant metal or plastic shell, the in-line mated pair is available (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Compact circular form factor for space-constrained installations Flexible Pin Configurations for Different Systems M12 connectors are available with multiple (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
. Need a Customized M12 Solution? Different equipment requires different connector configurations. QH supports custom cable lengths, pin configurations, connector specifications, and cable assemblies to match your application requirements. (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
specific project, our team can support your requirements. Send us your pin count, cable length, mounting requirements, quantity, application, or technical specifications.Our engineering team can help evaluate your requirements and recommend a suitable GX12 connector solution. ?? Request a Quote or Sample Today and Start Your Project with Us. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
cable, this is the recommended method; however, power can be applied using a USB power-only cable. To select SPI/I2C as the power source, connect Pin 4 (Select SPI/I2C Power) to Pin 6 (Power). The sensor’s input voltage specification must not be exceeded. Unless otherwise indicated in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation
More Information Top
-
Practical Arduino
Later we used a pair of 12 - pin breakaway male headers and some ribbon cable to make mini “extension leads” that connect the subassembly in the front of the case to the headers on the prototyping shield .
-
A high-yield microassembly structure for three-dimensional microelectrode arrays
The leads from the center three probes connect to a 12 - pin percutaneous plug via an integrated ribbon cable .
-
Direct integration of dense parallel optical interconnects on a first level package for high-end servers
…enclosures (CME) containing the transmitter (TX) or receiver (RX) IC, VCSEL or photodiode array (respectively), parallel wavelength-division multiplexing (PWDM) multiplexer or demultiplexer optics and a lid with alignment pins for connection to the MT ferrule of a 12 fiber ribbon cable .
-
New Products
Spectrum 2000's drop-on-demand color ink-jet technology can be incorporated into color copying or color printing devices through an interface procedure in which 12 TTL-compatible signals are sent over a 26- pin ribbon cable ; a power supply is also…
-
Bill Of Materials - Inspur Yingxin NF5280M4
Wire Harness, 2 12 -Conductor 28AWG Ribbon Cable , 1 23-Position Dual-Row Pin Socket, w/ White Mylar Label & Cloth Tape .
-
PDF - Inspur Yingxin NF5280M4
AMPHENOL ASSEMBLETECH XIAMEN CO LTDWire Harness, 2 12 -Conductor 28AWG Ribbon Cable , 1 23-Position Dual-Row Pin Socket, w/ White Mylar Label & Cloth TapeE326508, AWM, 2651, 105C, 300V, VW-1, 28AWG, Amphenol K1 .
-
Bill Of Materials - Sick S300 Mini
Ribbon Cable , 12 -Conductor, w/ 1 12-Position Dual Row Pin Header Connector .
-
PDF - Sick S300 Mini
Ribbon Cable , 12 -Conductor, w/ 1 12-Position Dual Row Pin Header Connector1 .
-
Spreadsheet - Teardown Samsung LN-R408DX BOM Analysis
Wire Harness - Ribbon Cable , 12 -Conductor, 28AWG, , w/ 2 12- Pin Socket Connectors .
-
A preparation for studying electrical stimulation of the retina in vivo in rat
Each array consisted of two circular gold electrodes, 500 µm in diameter, on one end of a thin ribbon cable ; the other end terminated in an electrical breakout designed to interface with a 12 pin connector (FP-12S-1, Microtech, Inc., Cheshire…
Indicates content that may require registration and/or purchase.