-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 12 Amp 120 Volt
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 12volts 5uA 75.3 Amps Uni-Dir
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM Product overview: SS12P4S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful
- Tj: -55 C
- IO: 12 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1200 Volt 0.5A 300ns 20 Amp IFSM
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bridge Rectifiers 12 Amp 1000 Volt Product overview: BU1210-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 12 Amp 600 Volt
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Waytek, Inc.
Description: secure mounting Zinc-plated M5 Size input/output terminal screws Intermittent Rating: 150A for up to 3 seconds Ingress Protection: IP54 Small mounting footprint A great option for sensitive electrical systems 4 Terminals, Dual Contact Contact Action; SPST Volts: 12VDC Recommended with
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Pickering Electronics
Description: around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Pickering Electronics
Description: interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: DuraComm Corporation
Description: Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
- DC Output Voltage: 14 volts
- DC Output Current: 40 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ValueTronics International, Inc.
Description: from -12 volts to +12 volts Output impedance: < 10K ohms Interlocking switch for the collector supply Applications Semiconductor R & D Production Device Testing Incoming Inspection Component Engineering Characterization The Tektronix 577 Curve Tracer has a collector
-
Supplier: Mile-X Equipment, Inc.
Description: less scrolling, more detailed instructions Backlit for all light conditions Industry First amp-clamp connection ports for live amperage readings using optional external amp-clamp 15 Ft Cable to perform tests from the cab of the vehicle Field Updateable to accommodate new battery types,
-
Supplier: ValueTronics International, Inc.
Description: simulates, at the option of the user, resistive loads (amps/volt) or may be switched to a constant current load characteristic (current regulated at a pre-selected value) or a constant voltage type of load (similar to a battery or a zener diode). Provisions are also made for
- Load Bank Type: DC
-
Supplier: ValueTronics International, Inc.
Description: Warranty: 3 years Battery life: 50 hours typical (measurement), 12 hours typical (sourcing 12 mA) Shock and vibration: Random, 2 g, 5-500 Hz; 1 meter drop test Display current and % of span Auto step, auto ramp The Fluke 787 ProcessMeter combines a DMM and a Loop Calibrator in
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 12 volts
- IF: 1,000 to 3,000 mA
- IR: 0.0005 mA
- IFSM: 50 amps
Find Suppliers by Category Top
Featured Products Top
-
4Ch, 297W, Ch 1/2: Maximum DC Volts/Amps: 0 - 32VDC/3A, Ch 3: 0 - 15V/3A, Ch 4: 0 - 6V (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
CR4 - Thread: Solar Cells/Build Panel
Or a "nominal" 12 volt 'string' (including diode drop), will charge a 12 volt battery at a ~ 3 amp rate.
-
Meters / Diode Test / Battery Test
Fitted with large easy to read analogue gauges: 3-0- 3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Meters / Diode Test / Clamps
Fitted with large easy to read analogue gauges: 3-0- 3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Switches / Diode Test
Fitted with large easy to read analogue gauges: 3-0- 3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Testers / Analog / Voltmeters / Durst
Fitted with large easy to read analogue gauges: 3-0- 3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Regulators / Durst
Fitted with large easy to read analogue gauges: 3-0- 3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Analytical System Dynamics
Is = 10− 12 amp , the thermal voltage is (1/α) = 25 × 10− 3 volt , and vd is the voltage across the diode .
-
Readout Electronics For A New Mode Of Infrared Detection
where Cpin, the capacitance of the p -i -n diode , is _ 3 pf, the maximum voltage of the readout -pulse V eak is -80 volts and the maximum output voltage swing of the op - amp VO is 12 volts.
-
Shopping In Mechanics Tools - Big Bruin
Schumacher SE1052 - SE-1052 2/10/50 Battery Charger 3 Rate - Booster Multifunction - Each 3 -position charger rate selector … engine charging applications; 10- Amp continuous charge for automobiles … maintenance and conventional type 12 - Volt batteries Solid state silicon diodes for peak performance output…
-
AIAA Journal > Experiments with an electron cyclotron resonance plasma accelerator
(See Fig 2 for this and following descriptions ) Approximately 10 amp , at a few volts , are required to bring this … probes are rectified by crystal diodes and are then displayed … calorimeter consists of a 12 8 g, 3 1-cm-diam copper…
Indicates content that may require registration and/or purchase.