-
Supplier: Allied Electronics, Inc.
Description: Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy
-
Supplier: Allied Electronics, Inc.
Description: Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Blu LED Indicator Wire Leads 12 Volt
- Lamp Type: LED Lamps
-
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Allied Electronics, Inc.
Description: Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators RED DIFFUSED 12 VOLT
- Lamp Type: LED Lamps
-
Supplier: OSLO Switch Incorporated
Description: Approvals UL recognized, CSA certified. Dielectric strength: 1250 volts (live parts to ground). Life: 35,000 hours average rating. Insulation resistance: 5 megohms. Terminals Style A - 1/4-inch quick-connect Lamps 6, 12 and 28 volt incandescent lamps standard. 125 and 250
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators AMBER LED 12 VOLT
- Lamp Type: LED Lamps
-
Supplier: Rees, Inc.
Description: 120 Volt - Bi-Polar Red LED with Green Lens #40431-003 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 10.8 to 13.2 AC/DC Rated Voltage: 12.0 Max Current (mA): 20 mA LED Color: Yellow Termination: Screws CUL Approved: No Size: 12 x 23 mm Weight: 7.9 g Options: For other
- Width or Diameter: 12 mm
- Height: 23 mm
- Voltage Rating: 10.8 to 13.2 volts
- Current Rating: 0.02 amps
-
Supplier: Air Compressors Direct
Description: 12-Volt Portable Compressor/Inflator (Rated @ 60 PSI) •Capable of inflating up to 31" tires Cigarette Adapter •Easily connects to standard 12-volt power source in vehicle 3-Piece Inflation Tips Kit •Great for inflating balls, inner tubes and rafts Screw-on Tire Chuck
- Discharge / Operating Pressure: 60 psi
- Power Source: DC
-
Supplier: Larson Electronics LLC
Description: of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 450 Amp, 12 Volt DC Start*All with 2,000 Watt AC Generator Compact 2 in 1 for jump starting cars, trucks and school buses AC generators for lights, heater and power tools Start-All
-
Supplier: OMEGA Engineering, Inc.
Description: one element for quick assembly and ease of ordering. These indicating lights are corrosion and UV resistant and meet the requirements for NEMA Type 4/4x/13 and IP65/66 sealing. These indicating lights incorporate a low mounting profile and have an optically enhanced lens. The
- Voltage Rating: 24 to 240 volts
- Current Rating: 0.05 to 0.22 amps
- Lamp Power: 0.095 to 2.86 watts
- Rated Average Life: 100,000 hours
-
Supplier: Larson Electronics LLC
Description: floodlight mode. Made in the USA, this explosion proof LED trouble light offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The EXPRL-96 comes with a quick release charging cradle, ceiling hook and belt
-
Supplier: Larson Electronics LLC
Description: lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 110 feet in length. A secondary flood beam can be operated independently of the main light to produce a 320 lumen flood pattern of light covering approximately
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC Generator for lights,
-
Supplier: Radwell International
Description: PUSHBUTTON SIGNAL LAMP INDICATOR LIGHT LED, 12-24VOLT DC, 50/60 HZ, COLOR: GREEN, PILOT LIGHT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: modes Data bus cable connects to OBD-II connector No Ford SEIC wiring required LED status and diagnostic indicators Extra OBD-II connector in data bus cable 12 Volts: Sourced from OBD-II Connector Ground: Sourced from OBD-II Connector PTO Output: +12 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, 495 WATT, FOR POWEREDGE R620/R720, INPUT: 100-240 VOLTS, 50/60 HZ, 6.5 AMPS, OUTPUT: 12 VOLTS AT 41.25 AMPS, LED INDICATOR LIGHTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tri-Tronics Company, Inc.
Description: protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators: 4-turn clutched sensitivity
- Operating Distance: 192 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: RS Components, Ltd.
Description: 12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer. • Flush to panel mounting. • Panel sealed to IP67. • 12 Volts DC to 220 VAC. • 8 mm coloured diffused epoxy lens. • Plated brass bezel finished in bright chrome or
-
Supplier: Tri-Tronics Company, Inc.
Description: protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators: 4-turn
- Operating Distance: 204 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red
- Operating Distance: 144 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Larson Electronics LLC
Description: to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user
-
Supplier: Tri-Tronics Company, Inc.
Description: to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-608 Startall w/Air-All & Powrlite 450 Amp, 155 psi Air Compressor, 2000 Watt 120 Volt AC Generator Compact 3 in 1 for jump starting up to school buses AC generators for lights, heater and power tools Air Compressor for air tools and tire service 12 volt
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED
-
Supplier: UL Standards & Engagement
Description: components; d) EMI filters; e) LED drivers; f) Luminaires; g) Ballasts; h) Motors; i) Control circuits; j) Transformers; k) Relays; l) Indicator lights; and m) Other similar equipment. 1.5 A Multioutlet Assembly may be provided with channels for additional power circuits,
-
Supplier: UL Standards & Engagement
Description: components; d) EMI filters; e) LED drivers; f) Luminaires; g) Ballasts; h) Motors; i) Control circuits; j) Transformers; k) Relays; l) Indicator lights; and m) Other similar equipment. 1.5 A Multioutlet Assembly may be provided with channels for additional power circuits,
-
Supplier: ValueTronics International, Inc.
Description: two supplies with a 0-30 volt dc output and one with a 4-6.5 volt dc output. The 0-30 V supply is adjustable with both coarse and fine voltage controls for precise settability and are capable of current output of 0-2 amps. The 4-6.5 V supply has a current output of 0-5 amps, allowing
- DC Output Power: 319.9999999999997 watts
- Type: DC Power Supply
-
Supplier: DigiKey
Description: LED PNL IND GREEN QUICK CON
- Voltage Rating: 48 to 120 volts
- Voltage type AC: AC
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: BARTEC
Description: The ComEx illuminated indicator module visualizes different system states by lighting up or going out a illuminated indicator. It is suitable for use in almost all explosive areas in which a visual indication of a machine's status is required. The ComEx illuminated indicator
- Voltage Rating: 12 to 230 volts
- Lamp Type: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
compact design and silent operation (fanless) make it suitable for any workspace, while MDI/MDIX auto-detection ensures easy connectivity with any cable type. The 7013-16T-1's LED indicators provide convenient monitoring, and its Din-Rail mounting compatibility allows for secure installation in (read more)
Browse Network Switches Datasheets for Volktek Corporation -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/84877/868672226-MIT.pdf?sequence=2
Additionally, a light indicator ( LED ) was added to the control board which consumed approximately 10mA of current from the 12 Volt supply.
-
Shopping In Safety & Security - Big Bruin
… Tools H-D 12- Volt Circuit Tester Manufacturer Part … … 5892• Tests 6- 12 VDC Automotive and Small … … Identifies Blown Fuses or Light Bulbs• Sharp Steel … … to Contact Wire• Indicator Light in Handle Glows … … Completed• 24 Test Lead with Alligator ClipProduct Dimensions …
-
A compact high-voltage pulse generator with opening insulated-gate bipolar transistor switch and a high pulse repetition rate
… generator: (CU) charging unit; (LPG) low voltage initial pulse generator; (HPG) high volt age pulse generator with … … circuit (ktr = 25, w1 = 12 , and w2 = 300); (L) indicator lamp ( light emitting diode); (Q) IRG4PH50UD … … through the built in LED optoradiator D6); (Cf1, Cf2 …
-
CR4 - Thread: high current voltage regulator?
12 volt 10 a cold 18a hot ...... fuel cost $1125 truck returned to perth loaded with 3500kg plus and no black smoke the only mods done to truck whilst it was in my shop fiberglass wind scoop was replaced with an alloy propellor plate unit and it has 450 led lights fitted to it inc … … invisable brake tail and indicators on read and a …
-
NDA technology for uranium resource evaluation. Progress report, January 1-June 30, 1979
A blocking diode prevents a relay from actuating and the ^ 12 volt from the dc-to-dc converter is applied to the data-collection electronics and removed from the souice-position monitor electronics. The source-pcsition monitor circuit consists of logic devices, two band-pass filters, three LED indicator lights , an audio alarm, and associated power supplies.
-
http://dspace.mit.edu/bitstream/handle/1721.1/47329/29550370-MIT.pdf?sequence=2
A schematic of the indicator light circuit is shown in Figure C-1. A 12 - volt lead - .
-
Toward remote sensing with broadband terahertz waves
From left to right: amplitude/phase selection switch with amplitude/phase indicator light emitting diode ( LED ); an LCD display; increment/decrement rocker switch for adjustment of phase and amplitude, and phase lock indicator LED. On the back, the prototype has a USB interface, a TTL input and output reference, a 12 volt power jack with an ON/OFF toggle switch, and a port for connection of the high voltage leads that interface to the electrodes.
-
Catalyst Announces High-Efficiency 7W Buck LED Driver in TSOT-23 Package
Additionally, built-in load dump protection allows transients of 40 volts to be safely handled, fully optimizing the CAT4201 for automotive indicator and illumination lighting applications, including turn signal, brake and map reading lights. Traditionally, LEDs from 12 V or 24V buses have been driven by linear regulators, which generate a significant amount of heat, resulting in the need for a dedicated heat sink and, therefore, a very large TO263 package.
-
Application of PLCs for nuclear plant emergency load sequencers
0 Module Type 1771-OAD - Indicators 0 Module Type 1771-OZL - Timers and annunciators 0 Module Type … The sequencers are powered by four differentpower sources: 120 volt AC U P S source which … … for the annunciator, testing instrumentationoutletand a 12 volt DC power supply which is used for LED testing; a non-UPS … … used for testing indicating lights .
-
Catalyst Announces High-Efficiency 7W Buck LED Driver In TSOT-23 Package
Additionally, built-in load dump protection allows transients of 40 volts to be safely handled, fully optimizing the CAT4201 for automotive indicator and illumination lighting applications, including turn signal, brake and map reading lights. Traditionally, LEDs from 12 V or 24V buses have been driven by linear regulators, which generate a significant amount of heat, resulting in the need for a dedicated heat sink and, therefore, a very large TO263 package.
Indicates content that may require registration and/or purchase.