-
Supplier: Pump Solutions Group
Description: and 7000 pumps can be powered by hydraulic motors using fluid pressure from the hydraulic system in hydraulically powered center pivots • Belt driven pump can be adjusted without shutting down irrigation engine • The 12 volt pump is provided with clamps to connect
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start, Gear-Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming; multi-hour bypass
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: Honda 13 HP LXE Electric-Start, Gear Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming; multi-hour bypass
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
-
Supplier: Mile-X Equipment, Inc.
Description: with 12 volt oil fired burner Thermal relief valve on pump Group 24 battery not included on E/S models Made In The USA Specifications: Model: 2030QB PSI/bar: 2000/138 GPM/Ipm: 3/11.4 HP: 6.5 Engine: Briggs Intek Stratton Fuel Tank Capacity: 3.9 Quart Burner Fuel Capacity: 5
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Description: touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.07166666666666667 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm.
- Maximum Discharge Flow: 0.0058117850999999995 to 0.08321419575000001 GPM
- Maximum Discharge Pressure: 70 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow
- Maximum Discharge Flow: 7.098333333333333 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Description: based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Description: FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: YZ Systems, Inc.
Description: The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides
- Maximum Discharge Flow: 0.04722222222222234 GPM
- Maximum Discharge Pressure: 1,440 psi
- Features: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Sampling Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 285 psi
-
Supplier: KOSTER American Corporation
Description: KOSTER 1C Injection Pump is an electrical membrane pump for injecting the KOSTER KB-PUR® Resins.
- Pump Type: Injection Pumps
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 22,100 GPM
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Description: intelligent factory production lines. FSH-SK10 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has solved the traditional issue of variable volume change
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Milton Roy
Description: The best solar-powered metering pump under the sun Works day and night in remote locations and harsh environments SOLAROY solar-powered chemical injection pumps work continuously, day and night to provide reliable chemical delivery. Driven by solar energy, SOLAROY
- Maximum Discharge Flow: 0.007013888888888894 to 0.038888888888888924 GPM
- Maximum Discharge Pressure: 100 to 5,000 psi
- Pump Type: Dosing Pumps, Injection Pumps
Find Suppliers by Category Top
Featured Products Top
-
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
used in the automotive industry. Aerospace now accounts for 17% of their use, with chemical and petrochemical industries making up 12%. Parts molded from fluoroelastomers are critical for safe and reliable operations as well as long-term wear against the environment. This versatile synthetic (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Pump Handbook, Fourth Edition > PORTABLE TRANSFER OF HAZARDOUS LIQUIDS
The chemical is kept in small, 1 to 5 gallon (3.5 to 20 liter) containers with 12 - volt metering pumps attached, which allow direct injection into the clean water line.
-
Periodic thermodynamics of laser-driven molecular motor
Particularly noteworthy is the recent fascinat- ing progress in molecule-level motors.[2− 12 ] For exam- ple, controlled intramolecular rotation and transloca- tion, mostly powered by light or chemical stimuli, have been realized in lab by a number of groups over the … While a chemically pumped motor generally re- quires a liquid environment due to diffusive supply of molecular … … achieve di- rectional motion on a linear track under the driving of a multistep optomechanical work-cycle.[13,14] Ab- . sorption of a single photon of the visible spectrum instantaneously injects into the motor a few electron volts of energy, only a …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… gas_main_N|1 gas_fixture_N|2 gas_shell_N|1 gas-tight_J|1 pipeline_N|7 maser_N|3 gasoline_tank_N|1 service_station_N|3 fuel_V|6 cremation_chamber_N|1 storage_tank_N|3 gas_ring_N|1 chemical _energy_N|1 gaseous_J|20 gas_turbine_N|3 … … grocer_N|2 sack_N|6 barrel_vault_N|1 needlepoint_N|3 incongruous_J|9 take_to_be_V|7 buoy_V|11 mooring_anchor_N|1 ground-controlled_approach_N|1 floor_plan_N|1 waterproofed_J|2 undergrowth_N|3 stripteaser_N|1 pubic_J|3 wytensin_N|1 guard_duty_N|1 military_police_N|5 detain_V|7 round_table_N|8 guarneri_N|2 rocket-propelled_J|2 homing_device_N|2 beheading_N|1 pinafore_N|1 strum_V|2 pluck_V| 12 plectrum_N|6 prison_camp_N|2 costal_J|2 weather_deck_N|3 … … brake_system_N|1 brake_pedal_N|2 master_cylinder_N|1 water_ pump _N|1 fraction_N|24 hydraulic_system_N|1 microzide_N|1 … … samoan_N|1 jewel_V|2 pendant_J|7 ablution_N|1 tribunal_N|5 preside_V|11 mow_V|7 dummy_N|6 jointed_J|9 long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 … … slang_term_N|6 knockout_drops_N|1 monistat_N|1 dot_V|12 microfilm_N|2 magnification_N|3 densitometer_N|1 magnifier_N|2 cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear_accelerator_N|1 injectable _J|1 benzodiazepine_N|4 verse_V|13 …
-
Development of an Integrated Miniaturized Multi-Ion Flow Cell System for Water Quality Measurement
DC power supply ( 12 to 22 volts , square wave signal compared to piezoelectrically driven pumps which need about 100 V). … to 3.5 ml minm' which is higher than silicon type micropumps Simple to operate Chemical inertness 2.2 Hydrodynamic Injector Hydrodynamic injection is based on the principle of intermittent pumping; a fixed volume …
-
Solar Powered Feed Verification Systems 38 0 GPD PVDF 94 to 264 VAC from Cole-Parmer
• Inverter allows for economical adaptation of 120 volt pump to 12 volt solar power Simple design allows for basic flow injection of chemicals into boiler and cooling tower, drinking water .
-
Countries > Canada > National > Regulations > Customs Tariff > [CANADA Reg SOR/1991-548] SOR/1991-548 - Customs Duties Accelerated Reduction Order‚ No. 5
… 00.90 or 3911.90.00; The following of tariff item No. 2931.00.90: Butyllithium and other lithium chemicals , Dibutyltin diacetate, Dibutyltin dilaurate … … 20.00: Erythromycin lactobionate injectable , Imipenem-cilastatin sodium, Vancomycin … … 90: Pigment yellows 1, 12 , 13, 14 and 73 … … fittings of tariff item No. 8302.49.90 for lateral arms for awnings; Pumps , other than centrifugal … … 600 revolutions per minute, of tariff item No. 8501.64.90; 1.5 volt "AAA” batteries and …
-
Beneficial Reuse of San Ardo Produced Water
One (1) steel equipment skid with nominal dimensions of 12 ' L x 5' W x 7' … One (1) high pressure pump coupled to a 480 volt , 3 phase, 60 cycle TEFC motor • Two (2) chemical metering pumps for acid and/or anti-sealant chemical injection • .
-
The Development of a Fixed Spraying System for High-density Apples
A 12 volt electricity supply is required for the pesticide mixing unit fitted below the intake of the injection pump . … to be mixed with 40 litres of water without any problems associated with chemical compatibility or changes …
-
Electrical Features of the 1590 MW Coal-Slurry-Supplied Mohave Generating Station
There a chemical flocculating agent is automatically injected at a rate consistent with the effluent return from the centrifuges. The coal particles have more than 24 hours of settling and thickening time before the residue is fed back to the centrifuges by means of three 30-hp, 480- volt underflow pumps operating in parallel. … of storage in the event of an extended mine or pipeline outage, a 12 -day onsite storage …
-
The Windfall Field Cycling Project
SweQt gas operates the pilots and control vah'es as well as chemical injection pumps . … of overhead lim's to all producing wells_ Ten flow controll('I's and in- dicators are mounted in the office and one is tied in to each of the producing w('lls_ The electric out- put is 20 milliamperes maximum, with - 12 volts .
Indicates content that may require registration and/or purchase.