-
Supplier: Accuris
Description: SWITCHES, TOGGLE: 28 VOLT DC
-
Supplier: Accuris
Description: Switches, Toggle: 28 Volt DC
-
Supplier: TelephoneStuff.com
Description: The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input
- Technology: Switching
-
-
Supplier: Accuris
Description: SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
-
Supplier: Security Camera Warehouse
Description: Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy
-
Supplier: Acme Chip Technology Co., Limited
Description: SMPS CONTROLLER, SWITCHING VOLT
- Features: DC/DC Converter, Switching
-
Supplier: Newark, An Avnet Company
Description: D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: L, Terminal Type: Isolated Coil, Coil Resistance: 16 Ohms, Contact Material: Silver Alloy, Contact Voltage: 12 Volts
-
Supplier: Allied Electronics, Inc.
Description: Medical Power Supplies — Open Frame 7-250 W Elpac open frame medical grade power supplies are preferred by customers who want to incorporate the AC/DC power supply into their system, delivering a complete, compact package. Universal AC Inputs, 85-264 Single, Dual, and Triple Outputs Medical
-
Supplier: Allied Electronics, Inc.
Description: Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty
-
Description: SMPS CONTROLLER, SWITCHING VOLT
- Device Type: CardBus Controller
-
Supplier: Triad Magnetics
Description: Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series power
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 4.16 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: DC/DC VOLT CONVERTER, 1044, DIP8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
-
Supplier: Triad Magnetics
Description: null
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling Fan •airflow
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor &
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact
-
Supplier: Allied Electronics, Inc.
Description: • Very Low Cost • Small Size • 115 VAC or 230 VAC • Withstands 300 VAC Surges (5 Seconds) • Three-Year Warranty
-
Supplier: Triad Magnetics
Description: The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 8.34 amps
- DC Output Power: 100 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Triad Magnetics
Description: The AEU65-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 5.42 amps
- DC Output Power: 65 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Larson Electronics LLC
Description: located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen, industrial/commercial operators and anyone who needs
-
Supplier: Air Compressors Direct
Description: (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •4” Strip of Continuous Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.17 to 0.88 SCFM
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Supplier: Accuris
Description: CIRCUIT BREAKERS (AUTOMATIC - ALB-1) AND SWITCH, TOGGLE (CIRCUIT BREAKER, NON-AUTOMATIC - NLB-1) AIR, INSULATED HOUSING, 125 VOLTS AND BELOW, A.C. AND D.C., (NAVAL SHIPBOARD USE)
-
Supplier: Larson Electronics LLC
Description: lighting. 12 volt models come standard with 2 simple through holes for mounting. 24 volt versions also come standard with an adhesive back-piece for mounting. They can be connected to dimmers and rocker switches and provide an ideal lighting solution for closets,
-
Supplier: Acme Chip Technology Co., Limited
Description: 5W 10V INP 5V O/P HI VOLT DC/DC
- Form Factor: Board Mount
- Features: DC/DC Converter, Switching
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 119.9999999999997 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: Larson Electronics LLC
Description: VDC LED hazardous area strobe beacon from Magnalight operates on 12-36 VDC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this low voltage LED strobe light is
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 540 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 60 dB. Features of this transfer
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.45 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 540 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation of 60 dB. Features of this transfer
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.7 :1
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 270 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation of 60 dB.
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
RF Switches - SPDT Failsafe DC to 12.4 GHz Electro-Mechanical Relay Switch, 160W, 12V, N -- FMSW6158Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 270 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation of 60 dB.
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Larson Electronics LLC
Description: 12 volts and 24 volts DC Average current draw @12VDC - start-12.2 amps, run-3.3 amps (under 30 seconds) Average current draw @24VDC - start-6.1 amps, run 1.65 amps (under 30 seconds) Weatherproof construction Booted on/off switch One foot pigtail with 2 pin SAE
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-601 12 Volt 300 Amp Start-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< The 11-601 provides the same jump starting power as the 11-708 and adds an air compressor, making it a good choice for those who need to run small
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: TDK-Lambda Europe GmbH
Description: mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast /
- DC Output Voltage: 12 volts
- DC Output Current: 0.23 amps
- DC Output Power: 5 watts
- Form Factor: Board Mount
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
. Available in 1/2”, 3/4” – 1”, and 1-1/2” – 2” sizes, the J-Switch® features a compact profile, direct mount, glass-filled polypropylene enclosure that requires no tools for simple field installation. The J-Switch® also features 0 (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: 12v to 240v step up transformers.
In this poor example of an Inverter you can see how the ac is derived from alternately switching the 12 Volts dc between the two halves of the 24 Volt input windings to get the 240 Vac.
-
New GIGAVAC GX16 - 600 Amp Sealed Contactor is 3 Inches Tall & Safely Switches 12-750 volts DC & AC
New GIGAVAC GX16 - 600 Amp Sealed Contactor is 3 Inches Tall & Safely Switches 12 -750 volts DC & AC .
-
Wind energy evaluation and solution for home applications
The second output can be used to switch a small 12 volt DC muffin fan to vent hydrogen gas from the battery enclosure to prevent the danger of explosion when charging the batteries.
-
Low Cost Automated Farm Turnout for Better Water Management
The relays receive low voltage signals from the controller and switch the 12 - volt DC current to the actuator motor.
-
CR4 - Thread: Controlling the temperature in a Peltier based beer cooler
if 12 voltes, you will need to interrupt the source DC with a 12 volt DC relay that can switch 10 amps or more (depends on the power used).
-
Power electronics in automotive electrical systems
The electrical loads of a vehicle are distributed all over the ve- hicle and are connected to the 12 - volt dc bus through switches and wires which are also distributed all over the vehicle.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62357/50396476-MIT.pdf?sequence=2
DC Power Plug SPDT power switch 12 volt power supply, 500 ma 7805 regulator TO-220 package 22 uf cap .1 uf cap 10k resistor 100 ohm resistor .
-
Field Evaluation of French Self-Boring Pressuremeter Paf 76 in a Soft Deltaic Louisiana Clay
tubing li.b in plastic tubing linking the copper tube to the transducer Electrical cable oft he electrovalve 12DC volts power supply for the electrovalve Switch box for the electrovalve Cable linking the electrovalve to the controlling relay 7 In option …
-
CR4 - Thread: dia diode deli?
BUT I have used diodes in 12 volt dc circuits for years. ie switch A turns on light A.
-
CR4 - Thread: Water cannon
If the discharge rate is kept low, electric switched water valves are plentiful in 12 volt dc .
Indicates content that may require registration and/or purchase.