-
Supplier: Newark, An Avnet Company
Description: D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: L, Terminal Type: Isolated Coil, Coil Resistance: 16 Ohms, Contact Material: Silver Alloy, Contact Voltage: 12 Volts
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 540 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 60 dB. Features of
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.45 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 540 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 60 dB. Features of
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.45 :1
-
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 540 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation of 60 dB. Features of
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.7 :1
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 270 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Allied Electronics, Inc.
Description: Solid State Relay, 48 to 530 V (RMS) Voltage Rating, 140 Apeak (Max.) Surge Current 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as
-
Supplier: Allied Electronics, Inc.
Description: LS Series AC Output SIP Relays High surge rated SCR output Metal baseplate Zero volt or instant switch on No moving parts PCB Mount High Surge Rated SCR Output Metal Baseplate Application Include Motor, Heater, Lamp and Solenoid Switching No Moving Parts Zero Volt or
-
Supplier: Allied Electronics, Inc.
Description: SCR Output, 48 to 660 V (RMS) Voltage Rating, H12WD Series Panel Mounted High Voltage Relay 25-90 Amp; 480, 600 VAC; AC Output High voltage relays use IC driven circuits for switching loads up to 660 VAC. All models come with 1200 volts blocking standard and are available
-
Supplier: Allied Electronics, Inc.
Description: 125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: DC
-
Supplier: Air Compressors Direct
Description: Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Includes: •325C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off)
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.17 to 0.88 SCFM
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Quick Connect Stud (F) •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off) •Reducer (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •(3) 1/4” NPT Compression Fittings •4” Strip of
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Radwell International
Description: SOLID-STATE PANEL MOUNT RELAY, 12-12.5VDC, 100A; CONTACT CONFIGURATION:-; LOAD CURRENT:100A; OPERATING VOLT MAX:75VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:3VDC ;ROHS COMPLIANT: YES.
- Features: DC Motor Starter
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: DC
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FFS switches are designed to be tamper-proof, standalone safety switches that can often be used to switch relays, contacts, or safety relays directly. By removing the separate control unit, Honeywell has made it possible to use its electronic switching technology in
- Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: DC
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FFS switches are designed to be tamper-proof, standalone safety switches that can often be used to switch relays, contacts, or safety relays directly. By removing the separate control unit, Honeywell has made it possible to use its electronic switching technology in
- Normally Open Contacts: 1
- Normally Closed Contacts: 1
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 30 volts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FFS switches are designed to be tamper-proof, standalone safety switches that can often be used to switch relays, contacts, or safety relays directly. By removing the separate control unit, Honeywell has made it possible to use its electronic switching technology in
- Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FFS switches are designed to be tamper-proof, standalone safety switches that can often be used to switch relays, contacts, or safety relays directly. By removing the separate control unit, Honeywell has made it possible to use its electronic switching technology in
- Normally Open Contacts: 1
- Normally Closed Contacts: 1
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 30 volts
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use industrial and commercial applications such as machine vision system lighting, security illumination, law enforcement and vehicle
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Larson Electronics LLC
Description: only 23.4 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Analytic Systems
Description: Step up a 12 VDC battery to between 13.5 and 17.0 or 24.0 and 27.5 VDC in 0.5 VDC increments (via 3 position DIP switch), or stabilize a 12 or 24 VDC power system. Safety features include reverse input protection, low input voltage alarm, low output voltage alarm, over temperature
- DC Input Voltage: 10.5 to 28 volts
- DC Input Current: 30 amps
- DC Output Voltage: 1 to 27.5 volts
- DC Output Current: 7.5 to 18 amps
-
Supplier: Pickering Electronics
Description: are available to special order, please contact our sales offi ce for further information. Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50
- Normally Open (NO): 0
- Normally Closed (NC): 1
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Kussmaul Electronics Company, Inc.
Description: +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the
- DC Output Voltage: 13.2 volts
- DC Output Current: 10 amps
- AC Input Voltage: 115 volts
- Type: Computer Power Supply
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Gems Sensors & Controls
Description: Solid State Reliability DC Power Supply Low Maintenance Easy to Install and Replace Low Volt / Low Amp Protective Housing Model DC controls are designed for applications where only direct current power is available. DC units can be used as differential level controls or
- Form Factor: Circuit Board
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
Find Suppliers by Category Top
Featured Products Top
-
FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications. With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at rated coil voltage (read more)
Browse Solid State Relays Datasheets for FCL Components America -
Ever since Tesla and Edison crossed their ‘AC / DC sabres’, flipping a switch of a power circuit introduced a shocking risk: arcing. Arcing, both inventors learned later, is caused when the potential difference (measured in volts) between poles causes the air between them to heat up (read more)
Browse Solid State Relays Datasheets for FCL Components America -
industrial machinery and systems, as well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
High Voltage DC Contactor Quick Selection Guide (read more)
Browse DC Motor Starters Datasheets for Churod Americas, Inc. -
When using inductive loads such as motors and relays, the back-EMF generated the moment the electric current is interrupted can cause serious damage to power supplies and control circuits. Appropriate countermeasures against back-EMF are essential, particularly in fields that require high (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
manage AC or DC loads, and the voltage range of the applications range from low voltage to more than 1000 volts. Generally speaking, these components are designed to carry loads efficiently without switching the loads except in fault situations. These components have lower switching cycle life (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Alternative Energy Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
. “Reliable isolation and switching in high-voltage DC systems remain among the toughest challenges in modern engineering,” says Helmut Pusch, CEO, Schaltbau GmbH Group. “Our new R300 high-voltage relay extends Schaltbau’s proven DC technology from the rail sector to the field of (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH
More Information Top
-
CR4 - Thread: Controlling the temperature in a Peltier based beer cooler
if 12 voltes, you will need to interrupt the source DC with a 12 volt DC relay that can switch 10 amps or more (depends on the power used).
-
relay contacts - offers from relay contacts manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12 Volt DC Relay , Power Switch Relay ] .
-
Low Cost Automated Farm Turnout for Better Water Management
The relays receive low voltage signals from the controller and switch the 12 - volt DC current to the actuator motor.
-
Field Evaluation of French Self-Boring Pressuremeter Paf 76 in a Soft Deltaic Louisiana Clay
tubing li.b in plastic tubing linking the copper tube to the transducer Electrical cable oft he electrovalve 12DC volts power supply for the electrovalve Switch box for the electrovalve Cable … the electrovalve to the controlling relay 7 In option 110…
-
Response of Tundra Ecosystems to Elevated Atmospheric CO{sub 2}
The autoranging capability of the voltmeter assembly allowed inputs from a few microvolt (as in the case of thermocouples) to 100 volts (such as the gas … scale). ,Digital output boards switched a 12 V DC supply to various controlling and sampling relays .
-
Data engineering for neural net analysis of glass furnace characteristics
A 24 Volt relay solenoid is connected across each of the lamps, and the switching action of the relay supplies either a low (1) or high ( 12 ) DC voltage to the input of theA-Dcard.
-
Mentor Radio
…potentiometer; test button to test controller circuits and relay operation; 8-position dip switch to set configuration options … up to one hour; relay status LEDs; factory-configured … 115VAC or 230VAC) or DC (operates from 10 volts to 12 V or 24V battery…
-
SMART TWO WIRE VIBRATION SWITCH –
NEW CLASS OF MONITORING DEVICE
5.1 Main Features Universal Power: 24 to 240 volts , either DC (+/– polarity) or AC (50/60 … 5 to 112 mm/s rms) Relay Action: Latching or Non-Latching Switch Contacts: Normally Open or … 3, 6, 9, and 12 seconds Power-On Delay…
-
Applied Mechatronics
They range from small reed relays for low-current applications to heavy-duty power relays that can switch load voltages up to 200 volts DC and 140 volts AC (RMS, or root mean square). .... A of load currents and are con- trolled by voltage levels of 5, 12 , and 24 volts.
-
Electrical Transmission Systems and Smart Grids
demand-response (DR) interconnection engineering, 59 description, lightning arresters, 12 direct current ( DC ) power transmission, 229 distance relays , 145, 147 distributed energy resources (DER), 55, 66 generation … based, 18 feeder protection, 54 feeders, 9, 25 fuses, 12 generation, 8 network protocol .... primary feeder, 33 protection, 49 transformer protection, 52 transformers, 33 switches , 10 system, 7, 9 communications system, 17 integrated volt /VAR control (IVVC), 27 intelligent electronic devices (IEDs), 17 microgrid operation, 66 volt/VAR control (VVC), 25, 27 drinking water, 248 dynamic…
Indicates content that may require registration and/or purchase.