Products/Services for 12 Volt DC Winch Motors
-
Industrial Winches - (386 companies)...or an electric motor. Industrial winches are designed to move heavy loads and come in a variety of configurations. Most winch drums are made of fabricated steel and designed for a specific loading capacity. How Do Winches Work? This video shows an industrial...Power SourceLine TypeHolding Brake -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear... -
Motor Controllers - (796 companies)The AC power is disconnected and the DC power is "injected" into the windings. This creates a magnetic field opposing the motor rotation and slowing or stopping the motor. Regenerative braking is similar to dynamic braking. The motor is removed from... -
Motor Starters and Contactors - (712 companies)Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current... -
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
-
Gearmotors - (725 companies)DC gear motors are used primarily in automotive applications such as power winches on trucks, windshield wiper motors and power seat or power window motors. Jacks, cranes, lifts, clamping, robotics, conveyance, and mixing are just some...
-
Power Connectors - (807 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry...
-
Gearboxes and Gearheads - (1008 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
-
Power Tools - (841 companies)Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven. Power tools include a wide range of devices for fabrication, assembly, construction, and repair. Most power tools...
Product News
-
FAULHABER MICROMO
3272...CR DC MOTOR voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on FAULHABER's modular design concept, the micro drive can be equipped with a three channel encoder (also available in a Linedriver design)as well as combined with a custom range of precision gearheads. The FAULHABER Speed Controller SC5008 and the Motion Controller... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
FAULHABER MICROMO
DC Motor Calculations DC Motor Resource: Motor Calculations, Formulas And Examples. When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
C.I. Takiron Corporation
WHAT ARE BRUSHLESS DC MOTORS? Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics like long service life, high efficiency, and low noise, they are gaining significant attention in product development. However, many engineers likely feel uncertain about the structure and operating principles of Brushless DC motors or want to understand their actual benefits... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Yuyao Baida Electric CO., LTD.
BD40 DC Micro Motor Designers of household appliances and cordless tools often face inconsistent motor performance, limited design flexibility, and durability concerns that directly impact product reliability and user experience. The BD40 DC Micro Motor is engineered to address these challenges through precision engineering and a customizable motor design. It provides smooth and stable operation with reduced friction, helping improve efficiency and control accuracy. With high reliability construction and long... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
Precision DC Micro Motor Facing challenges with compact, high-performance motor integration? Many engineers struggle to fit reliable motors into small appliances or tools without compromising efficiency or durability. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs: Versatile Applications: Ideal for household appliances and cordless power tools, ensuring long-lasting, efficient operation. Customizable Design: Tailored design and production... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
Compact DC Micro Motor The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building efficient, durable, and high-performance systems. Key Features. Efficient Output: Provides dependable power for household appliances and portable power tools. Compact Structure: Slim cylindrical 27 mm design enables easy installation... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
FAULHABER MICROMO
Small DC Motors for Spectrophotometry Scientists working in genomics and proteomics need results at the touch of a button so they can set about their real work - drug discovery, advanced diagnostics, and understanding the stuff of life. When DeNovix set out to develop a spectrophotometer for life-science analysis, they focused on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Yuyao Baida Electric CO., LTD.
Compact DC Motor Solution and stable operation across diverse working conditions. Versatile applicability in both consumer and light industrial environments. To accelerate product development and simplify sourcing, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
parvalux by maxon
Parvalux's Brushless DC Motors Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications. Whilst we have thousands of standard combinations, we also produce both semi-custom and fully customizable solutions in order to meet the exact needs of your application. We offer customization options... (read more)Browse Brushless Motors Datasheets for parvalux by maxon -
Stock Drive Products & Sterling Instrument - SDP/SI
Frameless Brushless DC Motors requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by eliminating components, reducing torsional losses, decreasing weight, system inertia, and size envelope, while providing maximum speed control. Offering an assortment of motion control solutions that ensure accuracy and dependability the frameless motors... (read more)Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
CR4 - Thread: Planetary Gearbox
I want to drive the device with a 12 - volt DC motor supplied by an automobile battery. The application is similar to a vehicle winch , but my application cannot use an off-the-shelf …
-
CR4 - Thread: Reversing DC Starter Motors
Re: Reversing DC Starter Motors 01/26/2009 12 :24 AM Here is a 12 volt reversible motor from an electric winch .
-
Measurement Of Cable Support Point Motions Due To Vortex-Induced Vibrations; Experiments With A Vertical Towed Cable
A 3 hp 12 volt dc electric outboard trolling motor was placed on the aft end of the catamaran deck, and was controlled by a man riding the catamaran. The first propulsion method of towing the catamaran with the winch was the preferred method for conducting …
-
Products | Air Technical Industries's adjustable straddle cranes can be disassembled and reassembled in minutes | Plant Services
An optional powered lift is available with a battery powered 12 or 24 volts DC , 110 volt AC or 240/480 volt three phase, as well as air powered motor for hazardous or flammable areas. The cranes may also be equipped with a manual or a powered winch cable lift to reach …
-
CR4 - Thread: How to Select a DC Motor
Re: How to Select a DC Motor 12 VDC motors of sufficient power to drive an 2kVA alternator are uncommon, mainly because there is … Winch motors (as used on trucks) are a possibility. The motors used for fork trucks, golf carts, etc are designed for at least 36 volts .
-
Well Logging In Ground-Water Hydrology
The output voltage is set at the desired level and maintained within close tolerances by an automatic transistorized voltage regulator, The minilogger may be powered by a transistorized inverter connected to a 12 - volt car battery,, The winch on the research logger has a capacity of 6,200 feet of single- conductor double … The winch is powered by a 3/4-horsepower DC motor through a gear box, which acts as a brake, and a chain drive which permits a change in ratio.
-
Evaluation of Cross-Hole Seismic Tomography for Imaging Low Resistance Intervals and Associated Carbonate Sediments in Coastal Plain Sequences on the Savannah ...
Computer control of the source' is implemented through serial port communication between the computer and the Gemini (pl'oviding depth monitor- ing) and computer control of internal Gemini relays connected to the winch motor (providing motion control). … High Voltage High Voltage Power Amplifier The high voltage amplifier takes a 5 volt input signal from … … content between 50() and 15,000 Hza with relatively flat response from 1,000 to 12 ,()()() Hz. Both amplihers requiro high voltage DC which is modulated to match the input signal.
-
Main Aspects Considered in the Upgrade of a Semi-Submersible Platform to Operate in Ultra Deep Waters as a Dynamically Positioned Drilling Unit
… for drilling facilities and utility systems, the Unit is originally equipped with three EMD diesel generating sets, located at machinery deck, with 1400 kW, 2625 kVA, 600 Volts , 60 Hz, which feed … … Amp, SCR drives for DC motors (attending drilling loads) and … The platform is equipped with two 71/2”x 12 ” triplex single acting mud pumps, which are located … A typical unit is made up by an anchoring winch , a fairleader, an anchoring cable, an anchor …
-
Semi-Submersible Utility Service Vessel
… to get water on the platform to prevent the wellhead from collapsing (Figure 12 ) and to keep … Power is generated at 4160 volts . Fire pumps, four 1500 HP motors , are powered with 4160 volt motors. The thrusters, propulsion and mooring winches are powered by DC motors.
-
Deep Submergence: The U.S. Navy's Operating Forces
Located within the sphere are a 24 volt essential (emergency) battery and 12 volt batteries which power holding mag- nets for jettisonable equipment and for the shot valves. propulsion is:r;rovided by four 6.5 horsepower DC motors - one bow thruster, two wing motors astern for steering and propulsion, and a center-line motor f?r propulsi9n. … vehicle approaches the bottom, a 250 pound ball may be deployed from a winch be- neath the …
Indicates content that may require registration and/or purchase.