-
Supplier: Pressure-Pro
Description: Commercial/Industrial grade motors 115 volt units include GFCI w/36’ cord w/plug 230 volt units include 12’ cord (no plug) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate. All units are single phase electric power.
- Water Jet Pressure: 2,000 psi
- Water Flow: 420 GPH
- Power: 10 HP
- Power Source: Electric Motor
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with lifetime warranty 50 mesh inlet filter Adjustable pressure unloader Thermo-sensor (prevents overheating in bypass mode) Commercial/Industrial grade motors 115 volt units include GFCI w/36' cord w/plug 230 volt units include
- Water Jet Pressure: 1,500 psi
- Water Flow: 120 GPH
- Power: 2 HP
- Power Source: Electric Motor
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with lifetime warranty 50 mesh inlet filter Adjustable pressure unloader Thermo-sensor (prevents overheating in bypass mode) Commercial/Industrial grade motors 115 volt units include GFCI w/36' cord w/plug 230 volt units include
- Water Jet Pressure: 1,500 psi
- Water Flow: 180 GPH
- Power: 3 HP
- Power Source: Electric Motor
-
-
Supplier: Pressure-Pro
Description: Commercial/Industrial grade motors 115 volt units include GFCI w/36’ cord w/plug 230 volt units include 12’ cord (no plug) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate. All units are single phase electric power.
- Water Jet Pressure: 2,000 psi
- Water Flow: 180 GPH
- Power: 5 HP
- Power Source: Electric Motor
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOWER MOTOR, DIRECT DRIVE, 115 VOLT, 7.3 AMP, 60 HZ, 1/2 HP, 1075 RPM, 4 SPEED, SHAFT 1/2 INCH DIAMETER, 5 INCH SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hartzell Air Movement
Description: 2,900,000 BTU/hr available Controls are mounted and wired Direct drive fan arrangement; motor in airstream Motors are totally enclosed, fan-cooled Extended lubrication lines to motors are standard Cast aluminum airfoil propeller (adjustable pitch assemblies
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1670/1100 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 inch, 1670 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1100 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general
-
Supplier: Rosenberg USA
Description: Rosenberg EC Axial Fan, AKFG 800-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 12,488 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
- Air Flow Rate: 12,488 SCFM
- Media Temperature: -40 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 31.49608 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module (PRESSURIZATION SUPPLY MODULE) - 1 EA 9-7AT DIRECT DRIVE BLOWER WITH 1/4 HP MOTOR. CAPABLE OF PRODUCING OF 300 CFM @ .55 - 1 EA. 19 3/4" X 19 3/4" X 3 1/2" ANODIZED ALUMINUM FRAME HEPA FILTER, 99.99% EFF. - 2 EA 14" X 18" X 1" DISPOSABLE PREFILTERS - 4 EA
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Cincinnati Fan
Description: mount or wall-column mount available on 15”-30” fans. Yoke mount only on 36” model. Safe, no exposed moving parts. Open Drip Proof (ODP) motors are standard. Totally Enclosed (TEFC or TENV) motors are available. 115 Volt, 1 Phase, 60 Cycle, ODP motors (1/3 to 1 HP) have a
- Air Flow Rate: 19,000 SCFM
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Clean Air Products
Description: wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 42.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 38.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 23.0 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 19.0 FLA
- Door Width: 42 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 116 inch
-
Supplier: Clean Air Products
Description: wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA
- Door Width: 36 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Clean Air Products
Description: adjustable wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3 Phase, 4
- Door Width: 96 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Clean Air Products
Description: adjustable wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 42.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 38.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 23.0 FLA 480 Volt, 60 Hz, 3 Phase, 4
- Door Width: 60 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 116 inch
-
Supplier: Kalamazoo Industries, Inc.
Description: Model: S6 sander head only, less motor Model: S6M-1 3hp, 1 phase, 220, LESS stand. Model: S6M-3 sander, 3 hp, 3 phase, LESS stand Model: S6MS-1 , 3 hp, 1 phase, 220 volt, w/Stand ( 110 volts @34amps)Model: S6MS-3, 3 hp, 3 phase, 220/440 volt, w/Stand, Wt: 230 lbs. Model:
- Type: Sander
-
Supplier: ValueTronics International, Inc.
Description: 600 volts (Higher voltages can be tested by interposing a step-down transformer.) Accessories: Attached test leads Line, 6 ft [1.8 m] Motor, 4 ft [1.2 m] Fuses, standard 250 V, 3 A Instruction manual Applications: The Motor and Phase Rotation Tester provides a positive way
-
Supplier: jbj Techniques Limited
Description: With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss » Low noise level » Also available with declaration of conformity according 94/9/EG Materials
- Liquid Flow Rate: 39.6 GPM
- Gas / Air Flow Rate: 487.34286 to 1,567.97268 SCFM
- Maximum Working Pressure: 290.0754 psi
- Technology: Air-Cooled
-
Description: with worm drive gear reducers and case hardened load chain Choice of lug mounted, push/pull, hand geared or motorized trolley drives are available to meet a variety of applications. Standard features include 5 or 6 pocket load wheels, durable self-locking worm drive
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner diameters.
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 56 kW (75 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Direct connection – no CT errors Accurate up to Crest Factors of 20 – no compromise specification on distorted waveforms Rugged analog design-stands overloads
Find Suppliers by Category Top
Featured Products Top
-
Food processing lines Industrial automation systems ?? Contact us to configure direct-drive roller motors for your automation system. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
U1000 matrix drive. The discussion takes a deep dive into low-harmonic drive design, direct AC-to-AC conversion, and full regenerative capabilities—breaking down how matrix drives (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
More WEG CFW500 High-Performance and Washdown Duty AC Drives from AutomationDirect AutomationDirect has extended its line of WEG CFW500 high-performance AC drives to include more (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
Brushless torque motors are permanent-magnet direct drive motors that rotate along an axis. They can be used wherever a rotary movement is required and offer numerous advantages over conventional servo drives. The technology lowers costs, makes designs slimmer, and reduces wear and tear. Brushless motors eliminate the need for mechanical transmissions like gearboxes, belts, and speed reducers. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market – 17mm coil unit. It’s more than just small—it’s a serious alternative to piezo and spindle motors, with the added benefits of direct drive. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The Unano ironless linear motor series combines high precision, smooth motion, and high force density in an ultra-thin package of just 12.5 mm. It is designed for applications where compactness and accuracy go hand in hand, including metrology and inspection stages, microscopy tables (read more)
Browse Linear Motors Datasheets for Tecnotion -
The performance of a direct drive motor strongly depends on the thermal conditions under which the motor is working. By understanding how factors like a different (read more)
Browse Linear Motors Datasheets for Tecnotion
More Information Top
-
ARkits : architectural robotics kits
…long travel distances (over 5 feet) - high speeds (more than 3"/second) - without electric power required on the moving element In exemplary implementations, this invention comprises: - A self locking lead screw mechanism - A direct drive DC motor ( 12 volt -1 40 volt) - A…
-
Mid-sized omnidirectional robot with hydraulic drive and steering
The elevator consists of an aluminum enclosure in which ODIS rests while T4 roams the parking lot, an elevator platform for supporting ODIS, 12 volt direct current electric motor which drives two cable pulleys, four scissor mechanisms which stabilize the platform and…
-
CU-ICAR Hydrogen Infrastructure Final Report
The pump was a Fluid-o-Tech MG213XDD1PT stainless steel gear pump driven by a 12 volt direct current motor .
-
The Avalon-Los Angeles Radio Toll Circuit
This motor generator set consists of 1,000 and 12 volt direct current generators driven by an induction motor .
-
A first-generation prototype dynamic residential window
To the standard window with built-in shade, we added computerized controls, sensors, and a 12 - volt direct current (DC) motor to drive the shade.
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
The AUV I had used two Pittman 9513 series 12 volt DC motors . with each motor powering a sin- gle shaft by direct drive .
-
CR4 - Thread: Generator without fuel engine
The idea is to find a gear box with non-reversing torque so that it is driven in one direction without excerting much torque on the prime mover which will be the 12 volts motor .
-
CR4 - Thread: Generator without fuel engine
The idea is to find a gear box with non-reversing torque so that it is driven in one direction without excerting much torque on the prime mover which will be the 12 volts motor .
-
Experimental Investigations on
PV Powered SVM-DTC Induction Motor
without AC Phase Current Sensors
[ 12 ] N. Pimkumwong, A. Onkrong and T. Sapaklom, “Modeling and Simulation of Direct Torque Control Induction Motor Drives via Constant Volt /Hertz Technique”, Procedia Engineering, 2012, vol.
-
Walking of a biped robot with compliant ankle joints
The amplifier (AMP) for the joint motors is designed with a single chip power OP amplifier, PA02 by Apex Microtechnology, which can drive up to 12 volts and 2 amperes in each direction for every joint.
Indicates content that may require registration and/or purchase.