Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated Drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.44432 to 4.63032 in-oz/amp
- Other Output Power: 0.0481139118180112 to 0.0580315426662921 HP
- Continuous Current: 0.085 to 0.32 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 4.78608 in-oz/amp
- Other Output Power: 0.00750523415545579 to 0.0400725895085943 HP
- Continuous Current: 0.055 to 0.3 amps
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 32 volts
-
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 54 volts
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 54 volts
-
Supplier: Koford Engineering, LLC
Description: Ultra high effciency miniature hall sensor drive with 56k pwm frequency, designed for use with stand alone, digital or analog operation.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 32 volts
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Sumitomo HF430α flux vector drives, with updated features, replace the HF430; all sizes are dimensional drop-ins. Note that drop-in and non-drop-in versions of the 7.5 HP models are available. Sumitomo HF430α AC Drives incorporate a three-drives-in-one design philosophy. The
- Rated Power: 373.0729704102025 to 55,960.94556153038 watts
- Continuous Output Current: 220 amps
- Supply Voltage (AC): 200 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 9 VDC
- Other Output Power: 0.016216666657324123 HP
- Continuous Current: 0.05 amps
- Continuous Torque: 0.19911504424778753 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial equipment, etc.
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.2992133 to 2.0866153 inch
-
Supplier: WorldWide Electric Corporation
Description: With manual overload Drive-end shaft seal Drive-end bearing retainer Anti-rust film applied to rotor Double-sealed ball bearings Gasketed capacitor covers and junction boxes Color coded and labeled motor leads FM2-18-56HZ - 7/8" diameter shaft
- Other Output Power: 0.5 HP
- Continuous Current: 7.2 amps
- Gearbox Efficiency: 64.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: Radwell International
Description: INVERTER DRIVE, 1/2 HP, 230 VOLTS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with
- Other Output Power: 0.5 HP
- Continuous Current: 0.8 amps
- Gearbox Efficiency: 82.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0
- Other Output Power: 0.5 HP
- Continuous Current: 0.95 amps
- Gearbox Efficiency: 70 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants
- Other Output Power: 0.5 HP
- Continuous Current: 3.6 amps
- Gearbox Efficiency: 64.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: Mile-X Equipment, Inc.
Description: Lincoln Battery Grease Gun ** Actual Product May Vary From Image Shown Powerful 12 volt motor Planetary gear drive Machined and hardened piston 2" final drive needle bearings Plated steel barrel with exclusive flip-over follower Locking follower rod Accessible
-
Supplier: Mile-X Equipment, Inc.
Description: Lincoln Battery Grease Gun ** Actual Product May Vary From Image Shown Powerful 12 volt motor Planetary gear drive Machined and hardened piston 2" final drive needle bearings Plated steel barrel with exclusive flip-over follower Locking follower rod Accessible
-
Supplier: Ryobi Technologies, Inc.
Description: The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting
- Weight: 3.65 lbs
- RPM: 0 to 3,000 rpm
- Battery Voltage: 18 volts
- Impact Force: 200 Ft-lbs
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: Saia® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive
- Other DC Voltage: 6 to 24 VDC
- Shaft Size: 0.059 to 0.118 inch
- Diameter / Width: 2.05 inch
- Static / Holding Torque: 5.232 to 12.464 In-oz
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft PCB drive board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 1.3 amps
- Continuous Torque: 0.11943362831858402 In-lbs
- Shaft Speed: 11,489 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application
- Maximum Output Voltage: 90 to 240 volts
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: -10 to 40 C
-
Description: pressure, and last significantly longer than any traditional designs. Easy to Integrate - DC Power, 24 volt, DC brushless motors with integral controllers make wiring and regulatory compliance easy. 12 VDC option available for OEM applications, contact Iwaki America for details.
- Discharge Size: 0.71 inch
- Maximum Discharge Flow: 3.4 GPM
- Media Temperature: 32 to 140 F
- Pump Type: Centrifugal Pumps
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00223816804278771 HP
- Continuous Current: 0.063 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps.
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,060 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses resonant
- Other DC Voltage: 12 to 13 VDC
- Other Output Power: 0.0228 to 0.0299 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 77 to 92 rpm
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Johnson Electric Group
Description: Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive
- Other DC Voltage: 4 to 24 VDC
- Static / Holding Torque: 6.513274336283184 to 9.061946902654864 In-oz
- Step Angle: 7.5 degrees
- Shaft Size: 0.059 to 0.118 inch
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: ElectroCraft
Description: affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW series wheel drives are customizable to meet specific application requirements. Features: Smooth, efficient motion Compact, lightweight, durable and highly reliable
- Torque Constant: 72.9 to 153.5 in-oz/amp
- Other Output Power: 0.1005165288677115 to 0.19165151504110325 HP
- Continuous Current: 2.5 to 8.4 amps
- Continuous Torque: 23 to 39.8 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa is the world's largest manufacturer of AC drives for industrial automation and OEM equipment. Our drives cover every automation application need in the industrial plant. These AC drives incorporate the latest technological advancements in AC motor speed control, made possible by (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
without software - MP variant with multi-protocol: the required bus protocol can be selected using the Festo Automation Suite commissioning software or directly on the servo drive - Optimally with servo motor EMMT-AS - Universal applications - Sustainable in operation due to energy recovery (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
circuit that is used in traditional AC drive “inverters”. The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1, UL Type 3R, or UL Type 12 enclosure, with space for several commonly used (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Autonomous mobile robot conveyors are super important to move an item from one conveyor to another and need to have responsive and reliable motors to power the machine. Learn how Parvalux geared motors are the first choice for many of the leading conveyor system brands. (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
The use of networking between the AC Drives and the BAS reduces the need for signal and control wiring to transfer performance information from the AC Drives to the Building Automation System. More About Fuji Electric Did you know that Fuji Electric (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
lifespan and plenty of energy in the long run. Fuji Electric has all the solar pump drive solutions for different applications for solar in the irrigation market. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924 (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
More Information Top
-
High altitude echolocation of insects by bats
Dacron fishing line (50 kg test) was handled by a deepsea fishing reel equipped with a 12 volt motor drive .
-
A simple wet-only rainfall collector
… OMRON) 1 x Solder in board Relay Base Socket 1 x Utilux H9309/10 In line Socket 1 × Utilux H9359/10 In line Plug 2 x Magnetically operated Reed Switches (For Limits) 1 × 12 Volt Flap driving motor 1 × 6 Volt …
-
Withdrawal apparatus for chemically-klimatologische and technical air investigations
Driving by 12 volts motor with Akkuanschlul3, 30 m hose, intermediate pump and washing tube.
-
Asymmetric Vibration Damping Tool--Small Scale Rig Testing and Full Scale Field Testing
The nominal operating speed of the drive motors at 12 volts was typically 400 rpm – depending on load.
-
Proceedings of the International Conference on Frontiers of Intelligent Computing: Theory and Applications (FICTA) 2013
The system consists of Atmega-16 microcontroller and development board fig.1, Infrared sensors fig.2, cc2500 wireless modules fig.3, adaptors for power supply, touch screen, 12 volt DC motors to drive the bot, these are shown in the block diagram …
Indicates content that may require registration and/or purchase.