-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 0.945888 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.16 amps
-
Supplier: Portescap
Description: 13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 1.28856 in-oz/amp
- Other Output Power: 0.003484573000747332 HP
- Continuous Current: 0.38 amps
-
Supplier: Portescap
Description: 16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime.
- Other DC Voltage: 12 VDC
- Torque Constant: 1.85496 in-oz/amp
- Other Output Power: 0.005628925616591844 HP
- Continuous Current: 0.42 amps
-
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0016216666657324122 HP
- Continuous Current: 0.039 amps
- Continuous Torque: 0.02463008849557523 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0008443388424887766 HP
- Continuous Current: 0.035 amps
- Continuous Torque: 0.00867256637168142 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0031897245160687118 HP
- Continuous Current: 0.061 amps
- Continuous Torque: 0.030874336283185855 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 8 to 16 VDC
- Other Output Power: 0.006969146001494664 HP
- Continuous Current: 0.1 amps
- Continuous Torque: 0.11629911504424784 In-lbs
-
Supplier: SAE International
Description: This standard sets forth the performance and durability requirements for 12-volt, D.C. brush-type electric motors used for automobile Heating, Ventilation, and Air Conditioning (HVAC) blowers and outlines Production Validation and Continuing Conformance testing.
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.0180259641769429 to 0.0288147382754106 HP
- Continuous Current: 0.17 to 0.27 amps
- Continuous Torque: 1.38814159292035 to 1.73522123893805 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0478726721487287 to 0.150493347020738 HP
- Continuous Current: 4.75 to 13.08 amps
- Continuous Torque: 3.69592920353982 to 7.58884955752212 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0530727272421517 to 0.0707636363228689 HP
- Continuous Current: 2.2 to 3.3 amps
- Shaft Size: 0.2755907 inch
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0321652892376677 to 0.0353818181614344 HP
- Continuous Current: 1.1 to 2 amps
- Shaft Size: 0.1968505 inch
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Other DC Voltage: 6 VDC
- Continuous Current: 0.15 to 0.7 amps
- Continuous Torque: 0.00953982300884956 to 0.12141592920354 In-lbs
- Gearbox Ratio: 20 : 1
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 0.155 amps
- Continuous Torque: 0.00867256637168142 In-lbs
- Shaft Speed: 11,000 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Worm shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 3.627 amps
- Continuous Torque: 0.7173513274336286 In-lbs
- Shaft Speed: 3,840 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00223816804278771 HP
- Continuous Current: 0.063 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.35 to 1.5 amps
- Continuous Torque: 5.20625 to 21.6875 In-lbs
- Gearbox Ratio: 200 : 1
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 4.45 amps
- Continuous Torque: 0.24534690265486736 In-lbs
- Shaft Speed: 15,580 rpm
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 1 In-lbs
- Gearbox Ratio: 1,740 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.15625 In-lbs
- Gearbox Ratio: 211 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.625 In-lbs
- Gearbox Ratio: 1,075 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.05 In-lbs
- Gearbox Ratio: 86 : 1
-
Supplier: Visual Sound, Inc.
Description: operation. Fully automatic ceiling closure conceals screen when not in use. Concealed-in-the-ceiling electric screen Patented rubber mounting system for in-the-roller motor Mechanical door closure conceals screen Options: Black "Extra Drop" to lower picture area more than normal.
-
Supplier: UL Standards & Engagement
Description: Electrical Appliances, Part 2: Particular Requirements for Shavers, Hair Clippers, and Similar Appliances, UL 60335-2-8; d) The Standard for Motor-Operated Massage and Exercise Machines, UL 1647; e) The Standard for Electric Heating Pads, UL 130; and f) The Standard for Commercial
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses
- Other DC Voltage: 12 to 13 VDC
- Other Output Power: 0.0228 to 0.0299 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 77 to 92 rpm
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Mile-X Equipment, Inc.
Description: dlight truck wheels 13" diameter to 20" diameter and widths up to 12" wide. Wheels rotate on rubber drive rollers. A 6" diamter wire brush powered by a 2HP electric motor easily clean wheels. Wire brush is maneuvered and moved to proper wheel area by external
Find Suppliers by Category Top
Featured Products Top
-
and robust motor drivers that reduce undesired noise in electric motors. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Electric motors are an indispensable power source in our daily lives and industrial activities. They are utilized across a wide range of fields, from home appliances to industrial machinery, medical equipment, and precision instruments. However, few people may have a systematic understanding of (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Hub Motor Design for Electric Bicycles eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and (read more)
Browse DC Motors Datasheets for Portescap -
Precision electric devices YHD-6612 DC brush motor provides reliable performance and flexible customization for appliance manufacturers. Contact us to request specifications or customization options. (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Parvalux prides itself on having more than 75 years of experience in creating electric motors for a variety of applications, across industries and around the world. This longevity means we have a deep understanding of the industry, and more importantly our customers, their needs, and their (read more)
Browse DC Motors Datasheets for parvalux by maxon -
enthusiasts. The challenge faced by GHSP was to create a solution that would address a growing market demand. While the quiet and smooth operation of electric motors has been a selling point for many EV owners, there's a segment of the market that craves a more immersive driving (read more)
Browse AC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
- Excellent abrasion and cut-through resistance
- Resistant to solvents, both aromatic and aliphatic
- NEMA Grade A(7000V), B-1(4000V), and C-1(2500V)
- Operating temperature: -70°C to +220°C
- Meets: MIL-I-3190/7 (Grade A)
Browse Datasheets for Qualtek Electronics Corp. -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
in a motor vehicle; usually a 12 - volt battery of six cells; the heart of the car''s electrical … … a zipper)'). g(102858052,'(medical instrument that records electric currents associated with contractions … … a ferry that transports motor vehicles)'). g(102858809 … … placed under a carpet)'). g(102862137,'(a cleaning device with revolving brushes that pick up …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8169/51895154-MIT.pdf?sequence=2
… advanced D.C. motor (K91-4003 6.7" motor) or Prestollite motor; a motor controller (Curtis 1209B); 72 volts of battery power ( 12 - Trojan 125 batteries); a … … a reverse-forward switch, motor mounting plates, couplings, a carbon brush , and a fuel gauge … There are fewer parts in an electric vehicle than in other fossil-fueled vehicles and the parts …
-
Computer-Based Training in Vehicle Fire Investigation Part 1:
Ignition Sources
They can occur at lower voltages, including in a 12 volt automobile electrical system. … disconnected, such as during a collision Damaged insulation on wiring (worn, cracked, burned or missing), resulting in unintended electrical contact and separation Switch contacts as the switch is turned on or off Brushes and commutators in electric motors Actuation of electromechanical control …
-
The Determination Of Stresses In Oil-Well Casing In Place
Con- sequently, by turning on the electric motor drive at any time during the test, a dynamic signal of the de- sired frequency and known amplitude was injected into the dynamic recording equipment for calibration purposes. The dynamic bridge was powered by a 12 - volt direct-current source, and the bridge output fed into a brush amplifier and, in turn, to a brush crystal direct- inking oscillograph (Fig. 8).
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… country_N large_J courtyard_N provide_V accommodation_N caravan_N 02961225_N| a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … car's electrical system |storage_battery_N motor _vehicle_N usually_R battery_N cell_N … … medical instrument that records electric currents associated with contractions … … placed under a carpet |pad_N place_V carpet_N 02967782_N| a cleaning implement with revolving brushes that pick up …
-
noun.artifact (finlayson-gwc2014.zip)
… caravan_inn, hostelry,@ (an inn in some eastern countries with a large courtyard that provides accommodation for caravans) } { car_battery, automobile_battery, lead-acid_battery,@ electrical_system,#p (a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … for each item) } { cardiograph, electrocardiograph, medical_instrument,@ cardiac_monitor,#p (medical instrument that records electric currents associated with … … verb.contact:sweep1,+ verb.contact:sweep,+ ] cleaning_implement,@ (a cleaning implement with revolving brushes that pick up …
-
data.noun (finlayson-gwc2014.zip)
… large courtyard that provides accommodation for caravans 02576485 06 n 02 car_battery 0 automobile_battery 0 002 @ 03179671 n 0000 #p 02847916 n 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … @ 03258155 n 0000 #p 02578162 n 0000 | medical instrument that records electric currents associated with … … sweeper 0 001 @ 02646483 n 0000 | a cleaning device with revolving brushes that pick up …
-
Impact of Motor Capacitance on Vehicle Electrical System Transients
… Curtis and Wagner [3, 4] have detailed the arcing phenomenon created by the electric fields (and their … … sometimes referred to as a low-voltage, high-current arcing event) will occur when both of the following criteria are met: the load current exceeds ∼ 30 to 400 mA, and the contact voltage exceeds ∼ 12 volts If either condition is … However, for typical automotive DC brush motors such as wiper and cooling fans, the load currents are in the 5 to 15 amp range.
-
data.noun (finlayson-gwc2014.zip)
… large courtyard that provides accommodation for caravans 02989413 60 n 02 car_battery b automobile_battery e 002 @ 03684318 n 0000 #p 03301547 n 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … @ 03775108 n 0000 #p 02991180 n 0000 | medical instrument that records electric currents associated with … … 0000 + 01381788 v 0201 + 01381506 v 0201 | a cleaning device with revolving brushes that pick up …
-
data.noun (finlayson-gwc2014.zip)
… large courtyard that provides accommodation for caravans 03991617 56 n 02 car_battery f automobile_battery 9 002 @ 04929486 n 0000 #p 04529147 n 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … @ 05019610 n 0000 #p 03993330 n 0000 | medical instrument that records electric currents associated with … … 0000 + 01381788 v 0201 + 01381506 v 0201 | a cleaning device with revolving brushes that pick up …
Indicates content that may require registration and/or purchase.