-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. Features
- Maximum Discharge Flow: 1.9 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Gear pump that can be used for oil. Usually ships within 3 - 5 business days. 24V Valves (45-2430)List Price $958Sale Price $372 24V with Reversing Switch (45-2431) Features Specifications Options Spare Parts Related Products Ideal for oil Available in 12 and 24
- Maximum Discharge Flow: 2 GPM
- Features: Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V with Reversing Switch (30-2240) Features Specifications Options Spare Parts Related Products
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S measures
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 20 to 40 psi
- Discharge Size: 0.375 inch
- Media Temperature: 212 F
-
Supplier: VARNA Products
Description: prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the chemical
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Features: Gear Pumps, Plastic
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and services
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,060 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Koford Engineering, LLC
Description: stirrers, and battery powered tools. ABEC 3 ball bearing and M2 high speed steel shaft heat treated to Rc60-63 and Nickel/Phosphorous alloy plated and ground for maximum corrosion resistance. Housing black zinc plated. Available with all steel gear or plastic/steel gear planetary
- Other DC Voltage: 12 to 30 VDC
- Gearbox Efficiency: 82 %
- Shaft Size: 0.0785 inch
- Diameter / Width: 0.56 inch
-
Supplier: Anaheim Automation, Inc.
Description: Perfect for medical, pump, robotics, hobby, CNC, and other applications
- Other DC Voltage: 12 VDC
- Continuous Current: 0.32 amps
- Gearbox Ratio: 4 : 1
- Shaft Size: 0.2362206 to 6 inch
-
Supplier: Koford Engineering, LLC
Description: insulated lead wires. Slotless design eliminates cog and reduces bearing loads due to air gap asymmetries compared to conventional slotted motors. Unit are supplied either with 120° halls rated at 150°C, or for pumps, blowers and beam choppers, sensorless versions are available. Custom
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 93 %
- Shaft Size: 0.2496 inch
- Diameter / Width: 1.6 inch
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps
- Other DC Voltage: 6 to 24 VDC
- Torque Constant: 0.470112 to 1.867704 in-oz/amp
- Other Output Power: 0.000978360880979059 to 0.00671450412836313 HP
- Continuous Current: 0.08 to 0.94 amps
-
Supplier: ElectroCraft
Description: Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000 hours
- Other DC Voltage: 24 VDC
- Continuous Current: 1.5 amps
- Continuous Torque: 31.25 In-lbs
- Gearbox Ratio: 768 : 1
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start, Gear-Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming;
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Ogura Industrial Corp.
Description: SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common,
- Torque Rating: 1,000 Ft-lbs
- Power: 0.134022038490282 HP
- Operating Voltage: 12 volts
- Bore Diameter: 1.25 inch
-
Supplier: Pressure Washers Direct
Description: Honda 13 HP LXE Electric-Start, Gear Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming;
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°.
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Precision Surfacing Solutions
Description: slurry tank and pump assembly is included. The abrasive distribution system will have the continuous agitation feature which permits the pump to keep running after the lap plate times out. This insures that the abrasive is kept in proper suspension at all times even between lap cycles.
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission Arrangement
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Traceable® Products
Description: rotations. In two seconds it provides rock solid answers from 10 to 99,999 revolutions per minute (RPM). Five-digit resolution is 0.001, 0.01, 0.1, or 1 depending on the revolutions displayed. Unit is designed to measure centrifuges, pumps, rollers, shafts, gears, motors, and moving
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Traceable® Products
Description: minute 1.000 to 10,000, and meters per minute 1.000 to 9999.9 (resolution for all three is 0.0001, 0.001, 0.01, 0.1 depending on the revolutions displayed). Unit is designed to measure centrifuges, pumps, rollers, shafts, gears, motors, and moving surfaces. For accuracy, see chart.
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Sensor Technology: Contact
- Display Type: Digital
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable flex mounts -
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel filter — RH
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Westerbeke Corporation
Description: recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting System
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting System
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 56 kW (75 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting System
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The YHD-55PGM6340 Planetary Gear Motor is designed for versatility and high performance, catering to a variety of applications in automotive, medical, and precision equipment. With a wide voltage range and (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels -
. Force: 7 - 12 000 N Stroke: 10 - 1,000 mm Diameter: 3/8 - 30/70 mm In-Line Actuators With the easyE®-line you get an in-line actuator in a particularly slim design. The linear arrangement of (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be hardened by heat treatment. Typical use: Fasteners, pump shafts. 400 Series Ferritic (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Review of an Electrical Method for Evaluation of Stress Ratio Required to Cause Liquefaction and Dynamic Modulus
An electrical bridge is housed inside the main body together with a 12 volt gear pump to pump solution into a cell for solution conductivity measurements.
-
Management of the Physical / Chemical Parameters of Solid Biomass Degradation Using a Data Acquisition System
CIRCULATION SUBSYSTEM A 12 - volt gear pump (PQ-12DC, Greylor Company, Cape Coral, FL) was used to circulate a small portion of the bioreactor contents through ¼″ ID tubing into the manifold, which houses the inline pH and EC, probes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/51480/24281851-MIT.pdf?sequence=2
Large volume samples for 10Be were collected in 20 1cubitainers and were processed in the field by pressure filtering through 0.22 im Millipore (Millipak 60) filter cartridges using a 12 volt DC powered miniature gear pump (Cole-Parmer catalog #N- 07012 …
-
http://www.biogeosciences.net/8/121/2011/bg-8-121-2011.pdf
Subsurface sam- ples from 1 m were collected with a 12 - volt DC Teflon gear pump and polypropylene tubing.
-
New products
9 Tuthill Pump Co. has introduced its Model 9036 magnetically coupled gear pump driven by a 12 volt DC Pittman motor, with driving gears .250 in. wide.
-
New products
9 Tuthill Pump Co. has introduced its Model 9061-F magnetically coupled gear pump that operates on 12 volt DC current with a capacity of up to 39 gph, producing pressures to 85 psi.
-
http://www.nasa.gov/centers/kennedy/pdf/66787main_mar26color.pdf
So, lead project mechanics Mike Stephens and Gary Steele designed their own “pre-lube” system from parts off the shelf, including a gear pump and a 12 - volt motor. “ .
-
CU-ICAR Hydrogen Infrastructure Final Report
The pump was a Fluid-o-Tech MG213XDD1PT stainless steel gear pump driven by a 12 volt direct current motor.
-
New Products
Tuthill's new Model 9241 magnetically coupled gear pump is powered by a 12 - volt DC motor for continuous duty to 5 amps.
-
Electro-hydraulic braking system for autonomous vehicles
The hydraulic system consists of a one-liter capacity brake fluid tank that includes a gear pump and coupling to a 350-watt, 12 - volt supply, DC motor.
Indicates content that may require registration and/or purchase.