-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD POWER REGULATOR, 12 VOLTS DC, LED INDICATORS, INTEGRATED HEAT SINKS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Xoxide
Description: Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. SPECIFICATION: Dimension 32x32x13.5(H) mm Weight 39g Base Flatness Polished mirror surface, flatness for machined surfaces are
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage
- IF: 16,000 mA
- VRRM: 650 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC
- Type: DC Power Supply
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 20 amps
- Number of Outputs: 2 #
-
Supplier: Richardson RFPD
Description: Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters UPS Motor Drives
- IF: 15,000 mA
-
Supplier: Power Amp Design
Description: amplifier is available without the integrated heat sink and fan. RoHS Compliant. LOW COST SMALL SIZE 40mm SQUARE HIGH VOLTAGE- 200 VOLTS HIGH OUTPUT CURRENT- 12A PEAK RoHS COMPLIANT 240 WATT OUTPUT CAPABILITY 30V/µS SLEW RATE INTEGRATED HEAT SINK & FAN 75 WATT
- Supply Voltage (VS): 15 to 100 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 28,000.000000000004 to 32,000.000000000004 microamps
-
Supplier: WINSYSTEMS, INC.
Description: The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. Features
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 10 amps
- Number of Outputs: 3 #
-
Supplier: Power Amp Design
Description: RoHS Compliant. LOW COST SINGLE SUPPLY OPERATION SMALL SIZE- 40mm SQUARE HIGH VOLTAGE - 100 VOLTS HIGH OUTPUT CURRENT - 10A 75 WATT DISSIPATION CAPABILITY 150 WATT OUTPUT CAPABILITY WIDE SUPPLY RANGE 12V - 100V INTEGRATED HEAT SINK & FAN
- Supply Voltage (VS): 12 to 100 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 16,000.000000000002 to 20,000 microamps
-
Supplier: WINSYSTEMS, INC.
Description: The ISM-DC-AT512-P is a dual output, DC/DC power supply designed for small form factor embedded systems. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It opens
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 20 amps
- Number of Outputs: 2 #
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Ushio America, Inc.
Description: the heat sink to maintain proper thermal management of the LEDs. This maintains a quality light output while ensuring long life. This unique air flow design cools the lamp without the use of unappealing heat sink fins or expensive and energy consuming internal fans. USHIO
- Lamp Power: 6 to 8 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 1.89 inch
- Color Temperature: 3,000 K
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA
- Rated Power: 248.71531360680143 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 2.3 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA 12
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Power Amp Design
Description: PAD131 monitors the substrate temperature output of the host power amplifier and adjusts its cooling fan rpm to keep the heat sink temperature to 65OC or less where possible. Many power amplifier applications either do not require maximum cooling or the application makes intermittent
- Number of Axes / Motors: 1
- Supply Voltage (DC): 5 volts
- Maximum Output Voltage: 4.5 to 11.5 volts
- Continuous Output Current: 0.21 amps
-
Supplier: Larson Electronics LLC
Description: both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 2 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 100 volts to 277 volts, including 120
-
Supplier: MaxLite
Description: and vented body with air gaps increase cooling airflow Self-ballasted lamps are constructed with an industry-leading large, solid aluminum heat sink for cool operation and high-heat fluorescent U-bend tubes for optimized for strength and longevity, and the higher wattage models
- Rated Average Life: 10,000 hours
- Color Rendering Index: 84
- Color Temperature: 5,000 K
- Features: Other Lamp Bases
-
Supplier: Larson Electronics LLC
Description: multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 110 volts to 277 volts, including 120 volts, 230 volts, 277 volts, etc. We now offer 12/24 volt LED T-series bulbs as well. Click Photo to Enlarge Click Photo to Enlarge
Find Suppliers by Category Top
Featured Products Top
-
?Performance Validation ? 25% better thermal transfer than JEDEC standard heatsinks (tested @ 15W/in² heat flux) ? 5000+ hr salt spray certified for industrial environments (ASTM B117) ? -40°C to 150°C operational range with <3% thermal resistance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
50121-3-2; Conduction cooling via base plate to customer heat-sink or chassis; -40°C to +70°C operating temperature range for full specification. ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ripple parameters, and are short circuit protected. Rugged encapsulated construction and generously derated components assure years of reliable operation. Mini-modules are also available with multiple outputs. May be used in series.No derating or heat sinking required. Short circuit protected (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
, High Performance Server Socket R LGA 2011 Coolers_RG4110 Outline Dimension : 90 x 90 x 28.15 mm Heat Sink : Skived C1100, 90 x 90 x 11.5 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
increase airflow and pressure output by 2% to 5% depending on the fan model. Features of the GD84 motor include higher efficiency electronics that offer a significant decrease in nominal current. An improved housing design features an integrated, highly efficient heat sink for improved (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
.18 °C/W ( TDP(max) : 150 watts ) Noise Level : 44 d B(A) Socket H LGA1155, 1150, 1156 Coolers_RG3120 Outline Dimension : 87.6 x 81.0 x 27 mm Heat Sink : Skived C1100, 83 x 81 x 12 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
Intrinsic Reliability of a 12 volt Field Plate pHEMT Measured using Conventional and Step Stress Methods
The thermal characteristics of the die bonded to the header were measured optically over a range of heat sink temperatures for VDS = 12 volts and JDS = 30-90 mA/mm.
-
CR4 - Thread: Cold Air Source for Hobby Type
I have a number of 160 watt units that when attached to a large heat sink and run of a 12 volt source can easily produce frost on their cold side at ambient room temps.
-
A stove-top generator for cold areas
The heat sink was cooled by a 12 Volt fan which is mounted above the heat sink to blow cooling air down over the heat sink extrusion.
-
Power Relays - Grainger Industrial Supply
• Solid State Relay, Input Voltage DC, Max Input Volts 32, Min Input Volts 3.5, Voltage Output DC, Max Output Volts 100, Max Output w/ Heat Sink 12 A, Case Color Black, Standards UL, CE .
-
Control Relays Electrical - Grainger Industrial Supply
… Relay, Miniature, Input Voltage 3-30 VDC, Max Input Volts 30 VDC, Min Input Volts 3 VDC, Voltage Output 24-280 VAC, Min Output Volts 24 VAC, Max Output Volts 280 VAC, Max Output w/ Heat Sink 12 A, Case Color Gray …
-
Relays - Electrical - Grainger Industrial Supply
… Relay, Miniature, Input Voltage 3-30 VDC, Max Input Volts 30 VDC, Min Input Volts 3 VDC, Voltage Output 24-280 VAC, Min Output Volts 24 VAC, Max Output Volts 280 VAC, Max Output w/ Heat Sink 12 A, Case Color Gray …
-
Electrical - Grainger Industrial Supply
… Relay, Miniature, Input Voltage 3-30 VDC, Max Input Volts 30 VDC, Min Input Volts 3 VDC, Voltage Output 24-280 VAC, Min Output Volts 24 VAC, Max Output Volts 280 VAC, Max Output w/ Heat Sink 12 A, Case Color Gray …
-
Relays - Electrical - Grainger Industrial Supply
… Relay, Miniature, Input Voltage 3-30 VDC, Max Input Volts 30 VDC, Min Input Volts 3 VDC, Voltage Output 24-280 VAC, Min Output Volts 24 VAC, Max Output Volts 280 VAC, Max Output w/ Heat Sink 12 A, Case Color Gray …
-
DAYTON products - Grainger Industrial Supply
… Relay, Miniature, Input Voltage 3-30 VDC, Max Input Volts 30 VDC, Min Input Volts 3 VDC, Voltage Output 24-280 VAC, Min Output Volts 24 VAC, Max Output Volts 280 VAC, Max Output w/ Heat Sink 12 A, Case Color Gray …
-
Electrical - Grainger Industrial Supply
… Relay, Miniature, Input Voltage 3-30 VDC, Max Input Volts 30 VDC, Min Input Volts 3 VDC, Voltage Output 24-280 VAC, Min Output Volts 24 VAC, Max Output Volts 280 VAC, Max Output w/ Heat Sink 12 A, Case Color Gray …
Indicates content that may require registration and/or purchase.