-
Supplier: Electric Generators Direct
Description: efficient and consistent power 1-Gallon Fuel Tank •Runs up to 6.5 hours @ 1/4 load 12-Volt DC Output (5amp) •Recharge 12-volt batteries for RV, auto, marine, aircraft, etc. Low Oil and Overload Alert System •Protects the generator to keep it running for years Unique
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Tripp Lite by Eaton
Description: Power electrical appliances in your car with Tripp Lite's INT Series PVINT375 DC-to-AC power inverter. Converts 12 volt DC power from your automotive cigarette lighter jack to modified sine wave AC power compatible with 220-240 volt/50Hz equipment. 375 watt continuous/600 watt
- DC Input Voltage: 12 volts
- DC Input Current: 25 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Copper Mountain Technologies
Description: making it ideal for testing antennas, filters, amplifiers, transmission lines and cables. This portable vector network analyzer can be battery powered (12 volts) and used in the field, in the laboratory, and in production testing. This VNA can be integrated into a production test
- Frequency Range: 50,000 to 3,500,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -25 to 0 dBm
- Operating Temperature: 41 to 104 F
-
-
Supplier: Copper Mountain Technologies
Description: measurements, making it ideal for testing antennas, filters, amplifiers, transmission lines and cables. This portable vector network analyzer can be battery powered (12 volts) and used in the field, in the laboratory, and in production testing. This VNA can be integrated into a
- Frequency Range: 50,000 to 1,500,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -25 to 0 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: ACCES I/O Products, Inc.
Description: connections to laptops for this kind of monitoring and control for the mobile test market. The full USB-IIRO4-2SM unit can be used in the following markets. Home Portable and laptop Education Industrial Automation and Control Embedded OEM Point of Sale (POS) Retail Data Acquisition
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
-
Supplier: Tripp Lite by Eaton
Description: the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. A load-controlled fan begins cooling automatically when the internal temperature rises to a certain level
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Omnitron Systems Technology, Inc.
Description: consumption required for both permanent deployment and temporary facilities. The external AC power supply is available in US, Universal and Country/Region specific models. The GX/T is also available with a terminal connector for DC power between 5 to 12 volts. Weighing less than 5 oz.
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: terminal connector for DC power between 5 to 12 volts. Weighing less than 5 oz. with the USB Power Adapter Cable, the miConverter GX/T can easily fit into any pocket or laptop carrying case. It can also be attached to portable equipment using the included Velcro® strips or
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Tripp Lite by Eaton
Description: control over both AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. Two load-controlled fans begin cooling automatically
- DC Input Voltage: 10 to 16 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 1,500 watts
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intel Core Duo 1.66GHz fanless computer Small size - only 5" W x 6.25" D x 3" H (127mm x 159mm x 76mm) 2.5" laptop drive mount Accepts two PC/104, PCI-104 or PC/104-Plus I/O boards Flush side opening for Compact Flash card Rugged, black anodized aluminum enclosure Rear I/O
-
Supplier: Tripp Lite by Eaton
Description: vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. A load-controlled fan begins cooling automatically when the internal temperature rises to a certain level
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Output Power: 750 VA
-
Supplier: ACCES I/O Products, Inc.
Description: 12-pin micro-fit power connector with a cable adapter connected to any ATX power supply. For an external DC powered system, a PC/104 or internal DC-DC power supply from ACCES I/O can be mounted inside an enclosure. The ETX-NANO-104 is the perfect product for users ranging from high-volume
- Other Products: CPU Module
- Technology: PC/104
Find Suppliers by Category Top
Featured Products Top
-
minimal signal loss. The switches also have a high precision, rail-to-rail signal range. Additionally, the devices operate with a flexible power supply range of +3V to +12V, extending down to a +2V power supply, which makes them suitable for use in lithium or rechargeable battery (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
well as wave soldering and other state-of-the-art methods of securing products. This makes them ideally suited for applications such as electronic components, computers, office equipment, home and industrial controls, appliances, power tools, automotive, medical and defense electronics (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. LadyBug’s PMA-12 Precision Power Meter has a set of controls that make using Option UOP quick and easy, for more information, consult the PMA-12 user’s guide. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
CSIRO PUBLISHING - Soil Research
It consists of inner and outer rings, water level sensors, water container, depth sensor, solenoid valves, 12 - volt car battery, laptop computer , and software to perform recording and basic analysis of the infiltration data.
-
Mack replaces Midliner with Freedom | Today's Trucking
The upper section has space for a laptop computer and includes two 12 - volt power ports.
-
Mack's New Midrange | Today's Trucking
The upper section has space for a laptop computer and includes two 12 - volt power ports.
-
Mack Finds Freedom | Today's Trucking
The upper section has space for a laptop computer and includes two 12 - volt power ports.
-
AWWA M36 - Water Audits and Leak Detection
While correlators once required permanent vehicle installation, most are now laptop computers with internal rechargable 12 - volt direct current (VDC) power supplies (Figure 4-8) and simple to operate. variables) .
-
CR4 - Blog Entry: Are Nukes the Only Viable Green Power Option?
Laptop computers can be charged from 12 volt I think.
-
Ammonia and Greenhouse Gas Emissions from Dairy Freestall Barn Manure
A cart was constructed to house the photoacoustic detector, the flux chamber, a laptop computer for data recording, a 12 volt deep cycle battery and a AC inverter.
-
Electromagnetic detection of HIV DNA in the blood of AIDS patients treated by antiretroviral therapy
For capture and analysis of EMS, a coil, bobbin of copper wire, was used and connected to a Sound Blaster Card itself connected to a laptop computer , preferen- tially powered by its 12 volt battery as previously de- scribed (Montagnier et al…
-
Electromagnetic signals are produced by aqueous nanostructures derived from bacterial DNA sequences
After all dilutions have been made (generally 15-20 decimal dilutions), the stoppered tubes are read one by one on an electromagnetic coil, connected to a Sound Blaster Card itself connected to a laptop computer , preferentially powered by its 12 volt battery.
-
Refracture Stimulations in the Norge Marchand Unit: A Case Study
The equipment consists of a laptop computer , a wellhead assembly, interconnect- ing cables, a 12 volt battery and a gas supply container.
Indicates content that may require registration and/or purchase.