-
Supplier: congatec
Description: Highest Performance Thin-Mini-ITX board based on 7th Generation Intel® Core™ Mobile SOC U-Processors Highest Performance Thin Mini-ITX board 7th Generation Intel® CoreTM Mobile SOC U-Processors Improved Graphics Performance with HD600 Series Ready for Intel® Optane™ memory technology
- CPU Speed: 2,200 to 2,800 MHz
- RAM: 32,000 MB
- Cache Memory (L1 & L2): 2,000 to 4,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NETWORK MANAGEMENT CARD MS, 5-12 VOLTS, 300 MA MAX, 10/100 MBITS, 32-104F OPERATING TEMPERATURE, 90% RH MAX, AUTONEGOTIATION, MINI SLOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: 12-bit DAC 16 channels voltage outputs Wide temperature range PCIe bus interface The AP220 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output
- Analog Input Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
-
Supplier: Advance Security Products
Description: separately) for quality video and audio surveillance. Designed for Long Term or Short Term Surveillance. Our SSC-758HQ can be powered by any of our rechargeable 12 volts DC batteries for up to 72 hours depending on which battery and camera you use. This unit can also operate from 120
Find Suppliers by Category Top
Featured Products Top
-
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
terminals provide easy connection without sockets or soldering. Input/output isolation prevents ground loops, and permits the use of inputs of either polarity; outputs of single output models may be used in either polarity and floated up to 500 volts above the input. Short circuit and thermal (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Brim's MiniFlyxtm Subminature Ultra-Flexible Instrumentation Cable Newly Expanded Series 1215 up to 40 AWG Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Advantech announces its upcoming portfolio, which includes the MIO-5380 (3.5" single-board computer), SOM-6874 (COM Express computer-on-module), and AIMB-2211 (Mini-ITX motherboard), based on the AMD Ryzen™ AI Embedded P100 Series processors. The Ryzen™ AI Embedded P100 Series (read more)
Browse Single Board Computers (SBC) Datasheets for Advantech -
minimal signal loss. The switches also have a high precision, rail-to-rail signal range. Additionally, the devices operate with a flexible power supply range of +3V to +12V, extending down to a +2V power supply, which makes them suitable for use in lithium or rechargeable battery (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. These premium aluminum enclosures are (read more)
Browse Rack Enclosures Datasheets for METCASE -
Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. The new 10.5-inch enclosures are designed for mounting half (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
well as wave soldering and other state-of-the-art methods of securing products. This makes them ideally suited for applications such as electronic components, computers, office equipment, home and industrial controls, appliances, power tools, automotive, medical and defense electronics (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. LadyBug’s PMA-12 Precision Power Meter has a set of controls that make using Option UOP quick and easy, for more information, consult the PMA-12 user’s guide. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
The Culebra Algorithm for Path Planning and Obstacle Avoidance in Kat-5
A network of two marine computers (regular PCs but running on 12 volts ) and two Mac Mini ’s were used for sensor data processing and AI.
-
Sediment Classification Using A Wideband,Frequency-Modulated Sonar System
The MASSCOMP 500 minicomputer contains a 12 bit D/A converter, the output of which can vary from +5 to -5 volts , and provides the input to the transmit power supply which is a 1.2 kW audio amplifier.
-
AN/FPQ-17 multiple-target instrumentation radar (MIR)
… 2 µsec (gated CW) 100 µsec (12 MHz LFM Chirp) 0.25 gated CW 2 gated CW 100 12 MHz LFM Chirp reply … … speed deployment altitude Power volt kVA watt narrative 150 … … narrative Harris H-1000 mini - computer system Harris H-1000 …
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… transmission lines; switching surge strength design; Paulson, Albert S.; T-PAS Jul 81 3666-3672 phase-phase switching surge flashover; wheather correction factors for spacings of 3 to 12 feet; Grant, fan S … … frequency partial discharge inception volt -time curves; Cesari, S … … currents following switching operations; system simulation; German, D. M.; T-PAS Nov 81 4510-4514 transformer models including saturation for transient studies; Dick, Eugene P.; T-PAS Jan 81 409-419 Transient Network Analyzer operation using minicomputer for control and analysis …
-
Robot Builder's Bonanza, Fourth Edition > An Overview of Robot "Brains"
If using a Mini -ITX PC in a case designed for AC operation, you can still give it power on your mobile robot by using a 12 - volt battery and car power inverter. … inverter takes the 12 volts DC from the battery and generates 110 volts AC for the computer .
-
Computer automation of beam steering for the McMaster University Tandem Van de Graaff accelerator
The control system is centred around a PDP-11/23 minicomputer , equipped with a SA512 12 Mb hard disk mass storage device, 2 RXOl floppy disks, 32xl6bit RAM and a DRVll parallel line unit serving as both input and output. In-house developed circuits generate a -5 volt to +5 volt control voltage for the eight steerer …
-
The use of scalar transport probes to measure wall shear stress in a flow with imposed oscillations
The analog signals from the electrodes were digitilized by a 12 bit A/D converter and sampled by an LSI-11 minicomputer (Digital Equipment Corporation). An opto- interrupter on the pulse generator provided a pulse of 4 volts when the piston reached …
-
A note on the measurement of transverse velocity fluctuations with heated cylindrical sensors at small mean velocities
… to ensure that the output signal was in the range of -1to +1 volts suitable for input … The data acquisition system consisted of a 12 bit analogue-to-digital converter and real-time clock controlled by a Digital Equipment Corporation PDP- 11/40 minicomputer .
-
Instrumentation and Controls Division progress report for the period July 1, 1986 to June 30, 1988
Volt /VAR (reactive power) control, load management, and system reconfiguration are the three experimental areas that the AACE is designed … … voltage, power, temperature, and switch states are located in the 3 AUB substations and at selected poiitis along the 12 distribution feeders. Data acquisition and control for the approximately 10,000 I/O points is accomplished at the AUB office with a dual minicomputer configuration which provides fail-over redundancy.
-
The 2005 DARPA Grand Challenge
computers running OS X. Marine computers (made for use on boats) were used as the two main computers because they would run on 12 volts of direct current without modifications to their power supplies and also because they already had integrated shock … The Mac Mini performed all of the path planning.
Indicates content that may require registration and/or purchase.