Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Universal AC Input (90-264 VAC) 20 W Single Output (12 VDC @ 1.67 A) Rated for Dry, Damp and Wet Locations UL1310 Class 2 Power Supply 4.75"L × 1.4"W × 1"H UL and CE Certification
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
-
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input - 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: Newark, An Avnet Company
Description: 12 VOLT POWER SUPPLY HIGHLAND TECHNOLOGY PART J12-1;
-
Supplier: Newark, An Avnet Company
Description: 12 VOLT POWER SUPPLY FOR USRP X3XX, US POWER CORD
-
Supplier: Newark, An Avnet Company
Description: 12 Volt Power Cord; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:-; Product Range:-; DC / DC Converter Output Type:-; Input Voltage DC Min:-; Input Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 12 VOLT 100 WATT POWER SUPPLY
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1432094-LENOVO 12J4483 - IBM - HIGH VOLTAGE PDU - 208 VOLT Manufacturer: Lenovo
-
Supplier: TelephoneStuff.com
Description: Provides power for the intercom module with over 7 stations. Features: - 12 Volt, 2.5 Amp Power Supply - For Intercom Module Over 7 Stations
-
Supplier: Black Box
Description: Wallplate Control Panel Power Supply - 12 Volt, 2 Amp
- DC Output Voltage: 12 volts
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 90 volts DC @ 5 amps Input Cable: Standard: 6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: 1 ft. (.30m) cable with 3-pin Deutsch connector Optional extension cables
-
Supplier: TelephoneStuff.com
Description: output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power
- Technology: Switching
-
Supplier: ValueTronics International, Inc.
Description: The DCS12-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 12
- DC Output Power: 3,000 watts
- Features: DC Power Supply
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Features: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: Standard 1 ft. (.30m) cable: specify connector to match actuator: 1)
-
Supplier: Kussmaul Electronics Company, Inc.
Description: relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to
- DC Output Voltage: 13.2 volts
- DC Output Current: 20 amps
- AC Input Voltage: 115 volts
- Type: Computer Power Supply
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch.
- DC Output Voltage: 12 volts
- DC Output Current: 50 amps
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Features: DC Power Supply
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Features: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 12 volts
- AC Input Voltage: 220 to 230 volts
- Features: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Radwell International
Description: POWER SUPPLY, 24 VOLT @ 1/2 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TDK-Lambda Europe GmbH
Description: An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation /
- DC Output Voltage: 12 volts
- DC Output Current: 72 amps
- DC Output Power: 864 watts
- AC Input Voltage: 85 to 360 volts
-
Supplier: Radwell International
Description: AC POWER SUPPLY, EPS-3, 100-120 VOLT, 1.2 AMP, 50/60 HZ, 12 VOLT / 3 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Type: AC Power Source
-
Supplier: Accuris
Description: POWER SUPPLY, SILICON RECTIFIER 6/12 VOLT 500/250 AMPERE OUTPUT, TYPE K-1
-
Supplier: Triad Magnetics
Description: The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided,
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 8.34 amps
- DC Output Power: 100 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Triad Magnetics
Description: The AEU65-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided,
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 5.42 amps
- DC Output Power: 65 watts
- Input Frequency: 47 to 63 Hz
-
Description: Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities.
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 to 14 volts
- Power Rating (VA): 100 to 500 VA
- Primary Frequency: 60 Hz
-
Description: Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities.
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 100 to 1,000 VA
- Primary Frequency: 60 Hz
-
Description: power conversion technology and Spellman's six decades of high voltage experience, these SMT based high voltage modules provide improved performance/reliability and easier system integration at a lower cost when compared to the competition. Advanced Power Conversion Topology: UM
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 12,000 volts
- DC Output Current: 0.000333 amps
- DC Output Power: 4 watts
-
Supplier: AMETEK Programmable Power
Description: The DCS Series of 1 kW, 1.2 kW, and 3 kW DC programmable power supplies provides a highly reliable switch mode power supply platform. This switched-mode DC power supply utilizes unique packaging techniques to achieve continuous full output power (1 kW, 1.2
- DC Output Current: 1 to 350 amps
- DC Output Power: 1,000.0000000000001 to 3,000 watts
- AC Output Voltage: 8 to 600 volts
- AC Output Current: 1 to 350 amps
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 12 amps
- DC Output Power: 143.99999999999994 watts
- Number of Outputs: 1 #
-
Supplier: Security Camera Warehouse
Description: CPA800 Product Features 100-240 VAC 50/60 Hz 7 Watts, 10 watts surge CPA800 Technical Specs Model Number: PS120V0800 ROHS Approved Switching Power Supply Input Voltage Range: 100-240 VAC 50/60 Hz Peak Output Power: 7 Watts, 10 watts surge Load Regulation: ±3% over rated current:
-
Description: Form, Fit and Function Usability: Spellman’s UMW Series of high voltage modules provides users with a form, fit and function replacement for presently available commercially made units, while providing superior features and benefits at competitive pricing. Utilizing proprietary power
- DC Input Voltage: 24 volts
- DC Output Voltage: 12,000 volts
- DC Output Current: 0.0105 amps
- DC Output Power: 125.00000000000038 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt V series offers seven models ranging from 600 to 3000 VDC of maximum high voltage power. They are available in either single-output positive or negative polarities. The V series modules deliver up to 1 W of power from
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.035 to 0.45 amps
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0.00033 to 0.00133 amps
Find Suppliers by Category Top
Featured Products Top
-
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. The fast recovery times make them great for high voltage switching power supplies where speed is standard. Request a quote online or call us (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The (read more)
Browse Power Supplies Datasheets for Majestic Transformer Co. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Why is the 1.2 Volt Temperature Compensated Crystal Oscillator (TCXO) the top choice within low-power electronic devices? The 1.2V TCXO features: Ultra-low-power consumption (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
The TPS130-DR12Pro is a high-performance 130W power supply that is part of the TPS030-130W Pro Series din rail power supply, a versatile lineup including 30W/70W/100W/130W din rail power supply options to meet diverse application needs. As a convection cooled din rail power supply, it operates (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
How to Efficiently Boost Power in High Voltage Automotive Applications
While the 12-volt lead acid battery is still the dominant power source in automobiles, there are new automotive applications that require higher voltages. To address these high voltage applications, a new generation of AEC-Q100-qualified synchronous boost controllers has emerged. The controllers
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
requests for device enhancements. The customer back on. If the power dissipation is low enough, the requests for the MCP1701 enhancements were higher device will continue to cool and operate normally. If the output currents, higher input operating voltage, and a power dissipation remains high
More Information Top
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Transistors, FETs, and Vacuum Tubes
Left-side circuit shows a constant current source Q2, and right side shows this circuit integrated into a + 12 volt power supply .
-
Aspects of hydrodynamics and heat transfer in circulating fluidized beds
The four transducers nearest the bottom of the bed had millivolt output, and had a 12 volt power supply .
-
Single amplifier biquad based autonomous electronic oscillators for chaos generation
Op amp used in this simulation is TL082 with ± 12 volt power supply and general- purpose diode (1N1183) has been chosen.
-
The addition of a calender machine to a pyrolytic graphite sheet production plant
12 Volt Power Supply .
-
Efficient, low-distortion switch-mode power amplifier for amplitude modulation
The positive 12 Volt power supply for the gate drivers is delivered from the top left connection to the control board.
-
Color-Corrected Motor Vehicle Headlight, Rearview Mirror, and Windshield for Glare Control
It was mounted inside a wooden box with the wires leading out of the back to a 12 Volt power supply and a standard automotive flasher.
-
Development of a laser induced fluorescence system for measuring oil film thickness in two dimensions in a reciprocating engine
The engine was started using the Kubota starter motor with the aid of an industrial 12 volt power supply unit.
Indicates content that may require registration and/or purchase.