Products/Services for 12 Volt Reversible Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard... -
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating... -
Liquid Handling Pumps - (2272 companies)...ejector, reversible centrifugal, gas lift, hydraulic ram, and electromagnetic pumps. For more information on centrifugal pumps, visit the How to Select Centrifugal Pumps page on Engineering360. Positive Displacement. Positive displacement pumps provide... -
Utility Pumps - (126 companies)...resistant, reversible, plug-in, or sanitary. Non-clog pumps can move sticky or stringy materials. With frame-mounted devices, the pump end is mounted on a bearing frame that is coupled to the motor. Specifications. Important specifications for utility pumps... -
Gear Pumps - (542 companies)...such as elevators, damper controls, and other hydraulic devices. They are also popular for precise transfer and metering applications. Internal Gear Pump. Internal gear pumps generate flow using a gear with externally-cut teeth contained in and meshed...
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
-
Control Valves - (1648 companies)...control valve actuators are pneumatically operated, but other actuators such as electric, hydraulic, and manual are also available. Manual/ hand operated actuators use a hand-wheel or crank to open or close the valve. They are not automatic but offer...
-
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database...
-
DC Motor Drives - (775 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor.
Product News
-
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
ARDE Barinco, Inc.
Unique Reversible Homogenizing Mixer High flow homogenizer mixer disperses powders and emulsifies immiscible liquids. The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible Homogenizing Mixer uses an axial flow impeller that will pump upwards or downwards depending on the rotation of the drive shaft. Reversibility is attained by reversing the polarity of the electricity supplying the directly coupled electric motor... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Reversible Homogenizing Mixer Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
ARDE Barinco, Inc.
Reversible Homogenizing Mixer - ARDE Barinco Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Reversible Homogenizer Model CJ-20 The axial flow impeller of the CJ-20 Reversible Homogenizer can be run in either and upward pumping UP Mode or, by reversing the polarity of the electric power, pump downwards towards the bottom of the batch. A typical mixing process begins with the CJ-20 running in the Down Mode to produce a vortex like flow pattern that draws in and wets out floating powders down into the high shear zones between the high speed axial flow rotor and the Rotor Housing stationary Stator. Next, the mixer... (read more)Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sedan_chair_N|1 varnish_V|3 artificial_heart_N|2 field_event_N|1 hydraulic _J|3 denim_N|2 indescribable_J|1 collarless_J|3 … … oruvail_N|1 torodal_N|1 toradol_N|1 stew_V| 12 drumhead_N|2 actuate_V|5 typesetting_machine_N|3 keep_track_V|5 … … clean_room_N|1 microprocessor_N|4 layered_J|2 nucleoside_ reverse _transcriptase_inhibitor_N|1 zidovudine_N|1 streetlight_N|3 light_bulb_N|1 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … field_gun_N|1 caisson_N|1 keelson_N|2 bilge_water_N|2 pump _well_N|1 lime_V|1 lime_N|21 nonlinear_J|2 …
-
Renewable and Efficient Electric Power Systems
… purchase agreements (PPAs), 352–3, 489 power quality, 157–65 power towers, 499, 506–8, 511– 12 , 518–21 power triangle, 127–9 … … width modulation, 173–6, 303 pumped storage hydro, 550–52, 575 pump hydraulic and I-V curves … … facilities (QFs), 7 Q volt -amps reactive, 127–31 ramp … … regulation services, 19–21, 573–5 renewable portfolio standards (RPS), 485, 540 residential wiring, 131–4 reverse saturation current, 265–7 …
-
Aluminum Hydrocrane for Submersible Operations
To guard against an electrical failure, a 12 volt battery with its own charger is available to operate the proportional valves and solenoid. Although a variable displacement pump would have been used with a closed spool system, the present electro- hydraulic set up is a conversion from an open spool 100 percent hydraulic system. … found to produce less shock loads on the crane when the controllers are reversed or suddenly actuated …
-
Highly Maneuverable Nursery Straddle Vehicle
Direct flow from the pumps is available to the remote, quick couplings. … the lower frame is plumbed through a Poclain Hydraulics, Inc., Model No. 5H15-3B15 hydraulic swivel joint. … ISO proportional flow solenoid valves is used to operate the four Hagglund Series 12 wheel motors (two … Another bank of four Parker 12- volt , spring-offset solenoid valves operates the bed steer cylinders to … A plunger valve, operated mechanically by the steering arm of one wheel, reverses direction of flow of …
-
New John Deere Waste Handlers Built For Tough Landfill Work
The hydraulic system features a closed-center system with variable-displacement load-sensing hydraulic pump , low-effort metering and pilot-operated blade control that deliver smooth hydraulic response and speed. The spacious, pressurized cab features standard air conditioning and heat, as well as a 12 - volt power outlet, and a cup and lunch box holder. Ergonomically designed controls give low-effort command of forward/ reverse travel, steering, ground speed and blade.
-
Building a multipurpose boat for Adriatic
… the pertinent boat usage at approximately 2600 rpm coupled via flexible couplings to the reverse reduction gearbox. steering gear in wheelhouse and open bridge are hand hydraulic . … is fitted with a soil holding tank to the toilet with facilities for pumping out to either … The main boats system is 12 volt DC supplied by four heavy duty lead acid batteries arranged in two banks of two batteries each.
Indicates content that may require registration and/or purchase.