Products/Services for 12 Volt Reversible Water Pumps
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. These pumps are not so much a type of pump as they are a classification based on the media being transferred. Nearly every pump type that is defined by either... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Liquid Handling Pumps - (2272 companies)...liquid handling pumps include all pumps designed to handle industrial liquid media such as water, wastewater, chemical slurries, oil, coolant fluid, or sewage. Pump Operation. In terms of operation, all pumps are ultimately classified as either... -
Utility Pumps - (126 companies)...materials, highly viscous fluids, gasoline, or diesel fuel. Other devices are designed to pump ground water, salt water, sewage, or wastewater. Dewatering pumps, which are designed for clear water applications, are best suited for moving media... -
Gear Pumps - (542 companies)...of two types of gears: spur gears or herringbone gears. Spur gears provide excellent suction lift, are ideal for water or light oils, are bi-directional (reversible), and are the most economical. To learn more about spur gears, visit the Spur Gears... -
DC Motors - (1248 companies)...be selected to ensure protection against contamination. Water protection should be considered when a motor must operate while exposed to water. Protection levels range from protection against minimal vertical dripping to full submersion under pressure...
-
AC Motors - (1321 companies)...for the application. Speed (RPM) -- Motor speed refers to the rotational speed of the shaft at its rated voltage and horsepower, expressed in rotations per minute (rpm). In induction and reversible motors this value is fixed after construction, and requires...
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
-
Control Valves - (1648 companies)...moves upward and valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side is drained or bled. Hydraulic actuators are available in a wide range of sizes and are economical...
-
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Product News
-
ARDE Barinco, Inc.
Reversible Homogenizing Mixer Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Reversible Homogenizing Mixer - ARDE Barinco Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Reversible Homogenizer Model CJ-20 The axial flow impeller of the CJ-20 Reversible Homogenizer can be run in either and upward pumping UP Mode or, by reversing the polarity of the electric power, pump downwards towards the bottom of the batch. A typical mixing process begins with the CJ-20 running in the Down Mode to produce a vortex like flow pattern that draws in and wets out floating powders down into the high shear zones between the high speed axial flow rotor and the Rotor Housing stationary Stator. Next, the mixer... (read more)Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Suzhou Ele Mfg Co., Ltd.
Water Pumps for Building Water Systems Reliable water supply systems require stable water flow, energy-efficient operation, and long-term reliability. From residential buildings to commercial facilities, municipal infrastructure, agricultural irrigation, and HVAC systems, engineers need pumping solutions that support continuous operation while reducing maintenance requirements and operating costs. ELEGRP offers a complete range of water pumps for residential and commercial water systems, designed to deliver reliable performance... (read more) -
ARDE Barinco, Inc.
Unique Reversible Homogenizing Mixer High flow homogenizer mixer disperses powders and emulsifies immiscible liquids. The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible Homogenizing Mixer uses an axial flow impeller that will pump upwards or downwards depending on the rotation of the drive shaft. Reversibility is attained by reversing the polarity of the electricity supplying the directly coupled electric motor... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Dickow Pump Company, Inc.
NHX Centrifugal Pump for Hot Water Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps. Performance Range for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps. NHX Hot Water Circulation Centrifugal Pump. Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 C (284 F). The patented cooling and degassing system ensures cooler temperatures and a stable fluid film... (read more)Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Fuji Electric Corp. of America
Driving Lift Pumps for Waste Water Manatee County, Florida is one of the fastest-growing counties in the state, driving increased demand on its wastewater infrastructure. To support this expansion, the county required additional lift stations capable of reliably moving wastewater from lower elevations to centralized treatment facilitie (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
EXAIR
High Power Premium Reversible Drum Vacuums EXAIR's Premium Reversible Drum Vac TM System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac is compressed air powered and attaches to the included drum. It is extremely quiet at 86 dBA, making it suitable for a wide variety of applications. There are no motors... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump Powerful Water Transfer Performance. The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to 380 GPH with a maximum head of approximately 67 ft, providing the pumping capacity needed for household drainage, outdoor water transfer, garden irrigation, pool and pond maintenance, and emergency water removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining... (read more) -
Suzhou Ele Mfg Co., Ltd.
Brushless Self-Priming Diaphragm Water Pump High-Efficiency Brushless Motor. The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance requirements. The brushless motor contributes to efficient operation and extended service life, while the pump operates at below 55 dB for quieter water delivery in residential, mobile, and outdoor environments. 50 PSI Pressure and 3.3 GPM Flow. Available in both 12V DC and 115V AC configurations, the pump delivers up... (read more)
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… normodyne_N|1 alpha_N|1 labyrinth_N|7 crete_N| 12 daedalus_N|4 minos_N|3 minotaur_N|3 draw_together_V|7 … … clean_room_N|1 microprocessor_N|4 layered_J|2 nucleoside_ reverse _transcriptase_inhibitor_N|1 zidovudine_N|1 streetlight_N|3 light_bulb_N|1 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … registration_number_N|2 measuring_system_N|1 turbulence_N|8 recreational_facility_N|1 water _sport_N|2 lidocaine_N|2 xylocaine_N|1 topically_R|3 … … field_gun_N|1 caisson_N|1 keelson_N|2 bilge_water_N|2 pump _well_N|1 lime_V|1 lime_N|21 nonlinear_J|2 …
-
Small Hybrid Systems and Applications Testing at NREL's Outdoor Test Facility
Due to the reverse -current diodes installed in the output stage, a 1- volt drop occurs, keeping the batteries from reaching their full state of charge. Two UV water purification systems are powered by one 12 -volt, 90-amp-hour battery and one 120-watt module. A 12-volt, 5-amp water pump operates the Water Fixer system.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/63164
Flow reversal was first reported around metal particles in water [19], where the velocity agreed with the theory [7] only for micron-sized particles and reversed for larger ones (90–400 µm). The transition occured when several volts was applied across the particle and reversal was attributed to Faradaic … Flow reversal has also been observed at high voltage (>2 V) and high frequency (10–100 kHz) in ACEO pumping of dilute KCl [11, 12 ] and deionized water [13] with 10 µm scale electrode arrays.
-
Physics
spherical mirror, 1049 virus size, see 12 viscosity, 395, 396, 403 change at flow speed, 397 measurement, shock completely inelastischer to 452 nichtviskos, 389 table 1107, 396 VLA (Very Large array), the shock volt , 727, 810 voltmeters, 827, 837 structure, 828 inner … … molar, see the molar heat capacity specific, see the specific heat capacity temperature dependence, 1266-1268 diatomic gases, processes reversible to 587 heat engines 608 … … 805 metals, 632 heat pump , 613 heat pumps 613 … … 1259, 636, 637, 644 water anomaly, phase diagram .
-
Experimental performance evaluation of battery powered small-scale reverse osmosis desalination system
THE EXPERIMENTAL SETUP The various components of the desalination system are water pumps to provide the system with high pressure water , two 12 Vdc batteries connected in series to provide 24Vdc supply to the system, a pre-filter to separate the water … … the two pumps simultaneously by varying their control voltages from 0 to 5 Volts , USB 6009 [8 … Fig .2 shows the experimental setup of the proposed reverse osmosis desalination system.
-
data.noun (finlayson-gwc2014.zip)
… 04428543 n 0000 | an accelerator that imparts energies of several million electron- volts to rapidly moving … … covers the closed end of a cylinder chamber in a reciprocating engine or pump 03187778 18 n … … a removable centerboard on a small sailboat that can be lowered into the water to serve as … … the sea 03191641 20 n 01 damascene 9 002 @ 03209570 n 0000 + 01667321 v 0101 | a design produced by inlaying gold or silver into steel 03191770 12 n 02 damask 8 … … or wool with a reversible pattern woven into it …
-
wn_g.pl (finlayson-gwc2014.zip)
… the nick"'). g(103781046,'a storage battery having a nickel oxide cathode and an iron anode with an electrolyte of potassium hydroxide; each cell gives about 1.2 volts '). g(103781279,'optical … … hooks left in the water to catch fish over … … tobacco smoke'). g(103785500,'an antiviral drug used against HIV; binds directly to reverse transcriptase and prevents … … 'paint in which a drying oil is the vehicle'). g(103801611,'a picture painted with oil paints'). g(103801721,'a pipeline used to transport oil'). g(103801812,'a pump that keeps a supply … … a base that was 12 feet high'). g(103803939 …
-
Renewable and Efficient Electric Power Systems
… physics, 255–67 shading impacts, 294–300 temperature impacts, 291–4, 327–9 photovoltaic systems, grid-connected system sizing, 336–8 off-grid systems with battery storage, 356–87 predicting performance, 322–36 system economics, behind the meter, 338–56 utility system economics, 353–6 water pumping , 387–99 physics of shading … … unit, 317–18, 330 power electronics, 166–78 power factor, 125–7 power factor correction, 129–31, 141 power purchase agreements (PPAs), 352–3, 489 power quality, 157–65 power towers, 499, 506–8, 511– 12 , 518–21 power triangle, 127–9 … … facilities (QFs), 7 Q volt -amps reactive, 127–31 ramp … … regulation services, 19–21, 573–5 renewable portfolio standards (RPS), 485, 540 residential wiring, 131–4 reverse saturation current, 265–7 …
-
data.noun (finlayson-gwc2014.zip)
05355994 n 0101 | an item made to the customer's specifications 04234326 12 n 02 cut b … … 05690289 n 0000 | an accelerator that imparts energies of several million electron- volts to rapidly moving … … covers the closed end of a cylinder chamber in a reciprocating engine or pump 04238474 81 n … … a removable centerboard on a small sailboat that can be lowered into the water to serve as … … | a fabric of linen or cotton or silk or wool with a reversible pattern woven into …
-
data.noun (finlayson-gwc2014.zip)
… 04635525 n 0000 | an accelerator that imparts energies of several million electron- volts to rapidly moving … … covers the closed end of a cylinder chamber in a reciprocating engine or pump 03336764 63 n … … a removable centerboard on a small sailboat that can be lowered into the water to serve as … … | a fabric of linen or cotton or silk or wool with a reversible pattern woven into … … n 0000 #m 08738797 n 0000 | a college in New Hampshire 03343147 12 n 01 dashboard …
Indicates content that may require registration and/or purchase.