Products/Services for 12 Volt Trash Compactors
-
Waste Compactors - (269 companies)...to transport or build upon. Waste compaction is performed in residential, commercial, and industrial settings. By reducing the size of waste materials, businesses and homeowners can reduce the overall volume of trash and save space in designated waste areas...Equipment TypeMaterial ConditionApplications / Materials Compacted -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. -
Trash Pumps - (139 companies)Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge... -
Soil and Asphalt Compactors - (46 companies)Soil and asphalt compactors compress soil, asphalt, crushed aggregates, or landfill trash to increase the density of a collective substrate. They are common in construction, agricultural, waste and recycling, and municipal applications. Soil...
-
Dumpers, Tilters, and Inverters - (329 companies)...and elevated dumpers. Cart dumpers are used to control the flow of materials from boxes and other containers by tilting them. These devices are commonly used trash collection and curbside recycling; and are generally hydraulically powered. Common cart dumper... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
-
Powder Compacting Equipment - (185 companies)Powder compacting equipment is used to shape powders as part of a forming process and to compress a wide range of materials into compact shapes for ease of transportation and handling. Powder compacting equipment shapes powders as part of a forming...
-
Transformers - (2124 companies)The directive relies on equipment manufacturers to provide reasonable opportunities for recycling of their goods. The standard WEEE mark is a trash receptacle crossed with an "X" above a thick black line, as shown below. RoHS and WEEE Marks. Image credit...
-
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
-
Limit Switches - (562 companies)Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch 's actuator to make the contacts change state.
Product News
-
Vaughan Company
Custom Trash Pumps Vaughan Co., Inc. manufactures custom trash pumps to match your specifications. (read more)Browse Trash Pumps Datasheets for Vaughan Company -
Gorman-Rupp Pumps
PA6C60-4045T FT4 Prime-Aire Trash Pump Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features... (read more)Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Savage Engineering, Inc.
Explosive Powder Compaction Presses 50 to 1000 ton capacities. Wonderware software for DAQ and GUI. Programmable speeds and pressures. Vacuum systems. Tool heating systems. Hazardous rated electrical. Explosive Powder Billets / Compacts. Compact Powder into Warheads. Pyrotechnics. Flares. Munitions. Countermeasures. Made in USA (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses. Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Festo Corporation
Compact cylinder ADN-S Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Minimal fitting space. Extra light. Ideal for small movements. Piston rod with internal or external thread. Magnetic piston for position sensing. Variants recommended for production facilities for the manufacture of lithium-ion batteries. Sustainable... (read more)Browse Air Cylinders Datasheets for Festo Corporation -
Exsenco, LLC
Probe - Compact Analog Output GYMA Probe. Compact Analog Output. (4-20mA only). GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67 like GYMS. Only 4-20mA output is available. (read more)Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Compact Automation
Compact BSC Series Cylinders Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. 8mm and 12mm Bore. Cylinders feature our patented snap-cap design: a resilient retainer seal that aids in absorbing minor piston impact. 20mm Bore. Cylinders feature our... (read more)Browse Ball Slides Datasheets for Compact Automation -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available... (read more)Browse Air Cylinders Datasheets for Compact Automation -
New York Blower Company (The)
Compact Fans for General Industrial New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast radial-blade wheels. Compact GI Fans, sometimes referred to as pressure blowers, are ruggedly constructed for a wide variety of industrial air-handling processes. Compact GI's are the lower... (read more) -
Enidine Inc.
Compact Vibration Isolation Products Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc.
-
Chapter 6 Planning The Residential Electrical Distribution System
TABLE 6.1 Estimated Appliance Loads Average Volt Amperes for Household Appliances Air Conditioner, Room 1,000 VA Automatic Washer 700 Attic Fan 500 Clothes Dryer, Gas Electric 350 5,000 Trash Compactor 1,200 Garbage Disposal 500 Dishwasher 1,200 Furnace … … up to 8.75 kW: Demand Factor = 80% Nameplate 8.87 kW to 12 kW: Demand Load …
-
Considerations in Selection of Solid Waste Management Approaches in Long-Duration Space Missions
2010- 12 -17 Construction of a Water-Absorbent, Zero-G, Compactor Trash Bag Cable Assembly, External Power, Aircraft 115/200 Volt , 400 Hertz Power Distribution Flight Line (For A/E 24A-166A .
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
弃物, urban sludge and life garbage , pure low-temperature waste heat power generation; such energy saving as … … and technology equipment develop 11, waste ore, caudal ore and architectural waste, uses 12 and agricultural field … … and bears 高低温, corrosion resistance, wear-resistant precise 铸 锻件 21, 500 thousand volt (kV) and above … … pressure ≥ 105 key equipment as 50 ten thousand tons syngas, ammonia, oxygen compressor (the service life …
-
Test Question just for Ohm - Self Help Forums
Trash compactor (1100 VA Air Conditioning (5 HP, 230 volts March 27th, 2005, 12 :37 PM .
-
Test Question just for Ohm - Self Help Forums
Trash compactor (1100 VA Air Conditioning (5 HP, 230 volts March 27th, 2005, 12 :37 PM .
-
Log Splitter Plans?
I have done a few with 110 volt hydraulic units, and one last year with the 12 volt pump. It's first life was a trash compactor cylinder, so it will certainly do log splitter duty.I also have some used valves for sale, not the de-tent type preferred for a splitter, but they will work fine.
Indicates content that may require registration and/or purchase.