-
Supplier: Radwell International
Description: IMMERSION MACHINE TOOL & RECIRCULATING PUMP, 230/460 VOLT, 1/2 HP, 3 PHASE, 3,450 RPM, CAST IRON, 35 GPM, 19 PSI, 7-1/2" LONG X 7-1/2" MOUNTING FLANGE WIDTH, 18-5/16" OVERALL HEIGHT, NPT THREAD, ALUMINUM IMPELLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, DC Powered, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Sump Pumps
-
Supplier: UL Standards & Engagement
Description: volts, pumps for fire protection service, pumps for use as or with swimming or wading pool equipment, therapeutic baths, and similar equipment, nor pumps covered by other individual requirements. These requirements do not cover pressure controls or pressure tanks that are
-
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven
-
Supplier: MDM Incorporated
Description: Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 47 GPM
- Pump Type: Centrifugal Pumps
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 10 GPM
- Pump Type: Centrifugal Pumps, Utility Pumps
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: SANDPIPER Pump
Description: The PortaPump® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible:
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications Options Spare Parts Related Products Ideal for diesel, oil or water Reversible
- Maximum Discharge Flow: 6.8 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Description: free, non-overloading operation over the entire performance curve. The G2-21SE pump produces capacities to 43 gpm with heads to 106 feet. The G2-21SE grinder pump retrofits into many existing competitor pump installations. The G2-21SE pump operates with the same control
- Features: Grinder Pumps
- Pump Type: Sump Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V with Reversing Switch (30-2240) Features Specifications Options Spare Parts Related Products
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. Features
- Maximum Discharge Flow: 1.9 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers
- Maximum Discharge Flow: 61.666666666666664 GPM
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Power Source: DC Powered
- Pump Housing Material: Plastic
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids heavier then
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: to 82 GPM maximum. Head ranges from 0 to a maximum or 85. Other applications examples include plating equipment and D.I. water systems. TEFC motor. 3450 RPM. 2" MPT inlet and 1 1/2" MPT outlet. Max. liquid temperature 190F. 50/60 hz. 3 Phase. 2 HP. 230/460 Volts. 1880 Watts. 60 psi.
- Pump Type: Magnetic Drive Pumps
-
Supplier: UL Standards & Engagement
Description: pump rated at more than 600 volts; c) A pump involving a universal motor rated at more than 250 volts: or d) A sump pump, fountain pump, and aquarium pump, or other products for which individual requirements exist.
-
Supplier: Westerbeke Corporation
Description: Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: UL Standards & Engagement
Description: building structure, such as in-line, wall insert and ceiling insert fans; d) Dryer type fans used for drying carpets or floors; e) Commercial display blowers; f) Evaporative coolers; g) Evaporative cooler replacement pumps; h) Air-filtering appliances; i) Component fans; j) Low voltage
-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with ceramic plungers
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: with 12 volt oil fired burner Thermal relief valve on pump Group 24 battery not included on E/S models Made In The USA Specifications: Model: 2030QB PSI/bar: 2000/138 GPM/Ipm: 3/11.4 HP: 6.5 Engine: Briggs Intek Stratton Fuel Tank Capacity: 3.9 Quart Burner Fuel Capacity: 5
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,060 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a
- Maximum Discharge Flow: 2,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a
- Maximum Discharge Flow: 8,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a
- Maximum Discharge Flow: 4,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Cole-Parmer
Description: venting system prevents calibrator contamination • Portable
weighs only 12.4 lb (5.6 kg) • Data logging and HART communications • Pressure units: psi, in. Hg, mm Hg, kPa, mPa, Pa, mbar, bar, kgf/cm2, in. H2O, mm H2O The
- Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
Supplier: Westerbeke CorporationDescription: available allowing you to custom tailor your engine to fit your individual requirements. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
Supplier: Westerbeke CorporationDescription: consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Supplier: Westerbeke CorporationDescription: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
Supplier: Pressure Washers DirectDescription: Wall Mounted •Heavy duty shelf mounted unit for convenience and security •Commercial Grade 12 Amp Induction Motor •230 volt motor comes with 12 foot cord; add your own plug Triplex Plunger Pump by General Pump •1725 rpm low speed pump is quiet and
- Water Jet Pressure: 1,500 psi
- Features: Cold Water, Other
- Power Source: Electric Motor
Supplier: WattsDescription: Features & Benefits • Uses industry standard cartridges • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Built-in Booster Pumps with choice of 110 or 220 volt systems (W-525P systems only) • Inlet water fitting is adaptable to use with 3/8" compression
- Configuration: System
- Features: Water
Supplier: Pressure Washers DirectDescription: •Fully portable, no electricity required; totally enclosed motor •12 Volt Key start- no pulling needed (battery not included) Commercial Grade Triplex Plunger Pump With Adjustable Pressure •Ceramic components run cooler and last longer; easy to maintain •Mechanical
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Water Pumps (863 Companies)Liquid Handling Pumps (2,272 Companies)Hydraulic Pumps (689 Companies)Centrifugal Pumps (1,170 Companies)Booster Pumps (278 Companies)Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
mobile applications. With 1/2 in. pipe-thread connections and a maximum inlet water temperature of 140°F (60°C), the pump can be integrated into a variety of water supply and transfer systems (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
reliable and flexible solution. 12V DC Transfer Pumps Ideal for rain barrels, water tanks, RV gardens, and off-grid applications. Compact, energy-efficient, and easy to deploy. 115V AC Transfer Pumps Suitable for larger gardens, sprinkler (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Pumps, trash Suction and discharge Water suction – heavy duty CONSTRUCTION Double-ply PVC tube, polyester fabric reinforcement and rigid PVC helix SERVICE TEMPERATURE RANGE -40ºF (-40ºC) to +150ºF (+65ºC)* *Actual service temperature range is application dependent. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
dust, lint, and fibers) Protect with respect to harmful effects on the equipment due to the ingress of water (dripping and light splashing) The FP605 UL Type 12 Drive with Disconnect Switch offers all the features and benefits of the standard UL Type 12 FP605 drive with the (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
extensive valve lineup was designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation. Engineered for strength and durability, the standard AWWA C508 Swing Check Valve offering features an ASTM A536 ductile iron body plus 316 (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
, difficult and tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
CR4 - Thread: Water Pump for Remote Cabin Application
Google " 12 volt water pump ".
-
Efficacy of a vacuum benthos sampler for collecting demersal fish eggs from gravel substratum
The Brown benthos sampler con- sisted of a 12 volt water pump , a filter chamber equipped with a nylon mesh bag, and a standpipe (Brown et al. 1987).
-
CR4 - Thread: Questions Related to the Thermo-Siphon Principle
The only energy it used was a very small 12 volt water pump , that could even be solar driven nowadays.
-
Chemical Sensing of Explosive Targets in the Bedford Basin, Halifax, Nova Scotia
A small, 12 volt water pump (PAR-MAX 3, model 30600-0012, ITT Jabsco, Costa Mesa, CA) was used to draw water through the sampling block and a length of ½ inch diameter polyethylene tubing that was carried by the diver.
-
A vacuum benthos sampler suitable for diverse habitats
The vacuum benthos sampler consists of a 12 volt water pump , a filter chamber containing a nylon mesh bag or bags, and a Wilding (1940) standpipe (Fig. 1).
-
A Controllable Water Cooled Charge Air Cooler (WCCAC) for Diesel Trucks
The WCCAC coolant circuit is entirely independent of the jacket water circuit, and is cooled by a variable speed 12 volt electric water pump which can automatically modulate the coolant flow rate to control the IMT to the desired level.
-
Project Sabre: A Close-Spaced Direct Injection 3-Cylinder Engine with Synergistic Technologies to Achieve Low CO2 Output
The engine cooling system is fed by a 12 volt electric water pump supplied by Continental Automotive, illustrated in Figure 9.
-
http://etd.auburn.edu/bitstream/handle/10415/2642/Mullenix%20thesis.pdf?sequence=2
pumped through with a commercially available 12 - volt water pump .
-
EXPEDITER EXTRAORDINAIRE | Today's Trucking
There's a laminate counter top and a stainless steel sink with a 12 - volt water pump and a 5-gallon fresh water tank, as well as an 8-gallon gray water storage tank.
-
Crosby Arboretum gets free rainwater system (06-16-2011)
We have incorporated debris removal and overfill protection, a solar energy collection system, battery supply, a 12 - volt water pump , and watering timers, along with commercial connections, to allow for the unattended operation of a sprinkler system.” .
Indicates content that may require registration and/or purchase.