-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 6 VDC
- Continuous Current: 0.33 amps
- Continuous Torque: 0.433628318584071 In-lbs
- Shaft Speed: 100 rpm
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.013804269964499 HP
- Continuous Current: 2.3 to 3 amps
- Gearbox Ratio: 55 : 1
-
Supplier: Bodine Electric Company
Description: 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity.
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 104 In-lbs
- Gearbox Ratio: 30 : 1
- Shaft Speed: 33 to 83 rpm
-
-
Supplier: Bodine Electric Company
Description: Performance ratings of 12 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1-inch hollow shaft One plastic shaft cover is included with each
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 17 amps
- Continuous Torque: 80 In-lbs
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite
- Other Output Power: 0.20237327812032582 HP
- Continuous Current: 18 amps
- Continuous Torque: 45.13274336283185 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite
- Other Output Power: 0.16484710734304686 HP
- Continuous Current: 14.3 amps
- Continuous Torque: 34.51327433628318 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite
- Other Output Power: 0.16484710734304686 HP
- Continuous Current: 14.3 amps
- Continuous Torque: 36.28318584070796 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite
- Other Output Power: 0.1259807161808651 HP
- Continuous Current: 28.5 amps
- Continuous Torque: 26.54867256637168 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes,
- Other DC Voltage: 12 VDC
- Other Output Power: 0.04 to 0.16 HP
- Continuous Current: 6 amps
- Continuous Torque: 88.4955752212389 In-lbs
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes,
- Other DC Voltage: 12 VDC
- Other Output Power: 0.027 to 0.067 HP
- Continuous Current: 5 amps
- Continuous Torque: 44.2477876106194 In-lbs
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes,
- Other DC Voltage: 12 VDC
- Other Output Power: 0.04 to 0.1 HP
- Continuous Current: 6 amps
- Continuous Torque: 79.646017699115 In-lbs
-
Supplier: Groschopp, Inc.
Description: Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0397 HP
- Continuous Current: 5.84 amps
- Continuous Torque: 606 In-lbs
-
Description: with worm drive gear reducers and case hardened load chain Choice of lug mounted, push/pull, hand geared or motorized trolley drives are available to meet a variety of applications. Standard features include 5 or 6 pocket load wheels, durable self-locking worm drive
Find Suppliers by Category Top
Featured Products Top
-
everyday use within the home. We have geared stairlift motor combinations that are suitable for all types of stairlift - be they straight, curved, narrow or wide stairs - and we are able to provide motors for both the main drive and seat levelling requirements of (read more)
Browse DC Motors Datasheets for parvalux by maxon -
A geared motor is a drive unit that integrates a motor and a gearhead (reduction gear). Its key feature is the ability to achieve low-speed, high-torque output—which cannot be obtained from a motor alone—in a space-saving design.They are used across a wide range of industries, from (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
British-made Parvalux geared motors are used in a huge range of industrial applications in almost 80 countries. We manufacture conveyor belt motors, automatic shutter motors, packaging motors and much more. When you need reliable operation, you can trust Parvalux to safely power your application (read more)
Browse DC Motors Datasheets for parvalux by maxon -
When you choose Parvalux mobility scooter motors for your next project, you can expect only the highest levels of performance and service. Our mobility scooter motors are highly efficient, which means that with a Parvalux motor, mobility scooters can go further on a single charge. We’re very (read more)
Browse AC Motors Datasheets for parvalux by maxon -
Gear Reducers? Planetary gear reducers are compact components that strive to maximize the transmission of torque in various applications. The mechanisms ensure the transmission of high torque levels while simultaneously decreasing the required number of motor revolutions for a (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
into compact machine designs. The 57BYA094B030C-02 BLDC geared motor is developed to meet these requirements across today's smart automation applications. Operating from 24–48 VDC, the motor combines a high-efficiency brushless DC design with a (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Brushless direct-current (BLDC) motors are the go-to motor type for designers looking to move large objects quickly and accurately. Their small frame size combined with high torque and dynamic responsiveness makes BLDCs essential to laboratory equipment, medical devices, precision (read more)
Browse Brushless Motors Datasheets for ElectroCraft
More Information Top
-
I, Office Worker [Hands On]
The kit includes a pair of 12 - volt DC motors with worm - screw reduction gearing that were surely designed for automobile electric windows.
-
A visually-evoked roll response in the housefly
The visual stimulus is a radial grating carried by a disc which is rotated at uniform speed by a 12 volt d.c. motor (Moseley) via a worm gear .
-
Intelligent Robotics and Applications
A 12 volt DC geared motor is used to ensure the self locking through the worm gear.
-
Power controller for a wind-turbine-driven tandem induction generator
Also, the photograph shows the two stators and the worm - gear -drive assembly, including the 12 volt d.c. drive motor used to turn one stator located in the top right-hand corner of the photograph.
-
Designing, Fabrication and Controlling Of Multipurpose3-DOF Robotic Arm
Operating Voltage of motors= 12 volts No load current =0.25A, 2.5A and 0.55A … Kg.cm Since the minimum torque required for the second motor is 11.245Nm as … 10 Nm therefore, a worm gear is used to achieve…
-
A generic configuration of a compact dexterous and self-contained end-effector for mobile robotic platforms
The worm gear assembly provides an additional 1:30 amplification factor for a total ratio of 1:900 and an overall transmission efficiency of 56%. .... In this case, a Maxon motor (Motor Ө2) sitting on top of the wrist hub as shown in Figure 2 is also operated at a minimum of 12 Volts to provide 15 Watts of power at a rated speed of 4460 RPM.
-
Shopping In Mechanics Tools - Big Bruin
Line Speed FPM 16, Gear Train Worm gear system, Rope Size L x dia. ft. x in. 100 … cable w/replaceable clevis hook and safety latch, Remote Length ft. 12 , Clutch Semiautomatic RAM-LOK … 3/4 x 10 1/4, Volts 12, Gear Ratio 4701. .... Powerful 12,000lb. pulling capacity 12V DC, 4.8 HP series-wound motor 100ft.L x 3/8in…
-
An Electrically Powered Elbow Unit | ICIB Online Library, 1967 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
The unit provides forearm flexion and extension via a small motor which drives a worm gear (Fig. 2 ). .... The power source is a rechargeable 12 - volt nickel-cadmium battery which fits into a small leather case attached to both shoulder caps posteriorly and is well concealed by the patient's clothing (Fig. 3 ).
-
Hydraulic drive and control system of the cone collecting robot
…power of solenoid valves (6), (10), (13), (15) and (24) are provide by a 24 volt -accumulator. .... Cylinders (22) and (17) controlled by valve (19) and ( 12 ). .... Revolving motor (25) drive the rotary disk to revolve the manipulator by gear and worm -gearing transmission.
-
Control surface and actuator design for a low drag, laminar flow AUV
However, the consequencesof failureof the control system with fins locked could be catastrophic and the worm gear option was discarded. .... The final layout of the servo- motor and linkage is presented in Figure 13. .... A 12volt D.C. motor is located in a pod at the tip of the control surface,behind the CTD sensor housing.
Indicates content that may require registration and/or purchase.