-
Supplier: Newark, An Avnet Company
Description: INVERTER / CHARGER, 230VAC / 12VDC, 230 V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2kW; Product Range:-; Length:225mm; Width:185mm; Height:520mm RoHS Compliant: Yes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: The APSINT2012 2000W APS INT Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 230V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:750W; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:18.6lb RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY INVERTER DF51(0.75 KW- 230V
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY INVERTER DF51(2.2 KW- 230V)
-
Supplier: Tripp Lite by Eaton
Description: The APSX2012SW 2000W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: The APSX1012SW 1000W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: The APSX750 750W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: TelephoneStuff.com
Description: 75-amp-hour battery inverter for new APS models. Used with all PowerVerter models which accept 12V DC input. Features: - 12 Volt DC input - Sealed - Maintenance-free - Fits in BP-260 (BP-260 does not include batteries)
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Audio Transformer, Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Gilson Company, Inc.
Description: • Two-way tapping. • Perfect circular rotation for sharp separations. • No permanent mounting required. • Precision electronic controller. • Capacities of up to twenty sieves. The sieving action of Gilson SS-8R and SS-12R Sieve Shakers is based on research to obtain sharp, repeatable separations
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps
- DC Input Voltage: 12 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Sensata Technologies
Description: The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC) Charger: Our
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- DC Input Power: 2,000 watts
- Features: Power Factor Correction
-
Supplier: Nova Electric
Description: The RCGL2K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios,
- DC Input Voltage: 12 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Sensata Technologies
Description: The CSW Series Inverter is a pure sine wave inverter designed to be powerful, yet simple to operate. The CSW will provide you with reliable AC power for troublefree use.
- DC Input Voltage: 10.5 to 15.5 volts
- DC Input Current: 193 amps
- DC Input Power: 1,000 watts
- AC Output Voltage: 104 to 127 volts
-
Supplier: Infineon Technologies AG
Description: DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter
- rDS(on): 0.23 ohms
- QG: 20 nC
- TJ: -40 to 150 C
- VGS(off): 3 to 4 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers
- Data Rate: 20,000 kbps
- Supply Voltage: 3 V
- Features: ESD Protected
- Technology: RS422, RS485
-
Supplier: Nexperia B.V.
Description: The 74LVC14A is a hex inverter with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage
- TJ: -40 to 125 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The 74LVT04 is a hex inverter. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers
- Data Rate: 250 kbps
- Supply Voltage: 3 V
- Features: ESD Protected
- Package Type: MSOP, SOIC
-
Supplier: Infineon Technologies AG
Description: The power stage was developed to support customers during their first steps in designing 48V inverter for Belt-driven Starter Generator (BSG) application. The document provides a detailed description of the main components and their functionality. Summary of Features 24pcs IAUS240N08S5N019
- Category: Development Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211253-S-75V08ANC-5V2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current -
- Number of Inputs: 2
- Propagation Delay: 7.9 ns
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063133-S-75V04ANC-5V5-TFG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current
- Number of Inputs: 1
- Propagation Delay: 8 ns
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
-
Supplier: Quarktwin Technology Ltd.
Description: Inverter IC 1 Channel SC88A-B-PKG
- Number of Inputs: 1
- Operating Current: 8 mA
- Operating Temperature: -40 to 85 C
- Gate Type: Inverter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ Inverting DC-DC Controllers Product overview: MAX774CPA from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4.5V to 20V Input, 1.2V 3A Synchronous Step-Down SWIFT™ Converter w/ Low-Side Gate Driver 16-HTSSOP -40 to 85 Product overview: TPS54352PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial
- Supply Voltage: 20 volts
- Number of Outputs: 1
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 1.2 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, 1.2 V, Clock
- Propagation Delay: 0.3 ns
- Operating Temperature: -40 C
- Gate Type: Buffer / Driver
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
voltage, which feeds the DC-AC inverter to generate 115Vac continuous at 60Hz/400Hz, or 230Vac continuous at 50Hz. Output neutral is connected to the chassis internally. Isolated floating output available on request. Efficiency at full load is typically 80%, depending on input voltage. An (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
-scale wind, solar and fuel cell systems. Other applications include UPS, switching power supplies and large motor drives. The series consists of 12 values in 4 case sizes, is RoHS compliant, and meets IEC 61071 and UL94V-0. Each unit passes through CDE's industry-leading 100% burn-in testing. (read more)
Browse Datasheets for Cornell Dubilier -
catalog capacitor includes an external resistor that discharges the capacitor to less than 50V in one minute, and the oil filled process assures better reliability than dry capacitors. - Casing: aluminum - Paint: (U. L. recognized) optional - Meets EIA Standard EIA-456-A (read more)
Browse Datasheets for Cornell Dubilier -
Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+. Utility-scale, grid-tied Inverters are more efficient and reliable with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The VICFUSE VC10 (1000V series) is a fast-acting, full-range fuse used in the protection of inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Built in a compact 10×38mm cartridge format, the VC10 is designed according to IEC 60269-4 and is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
CR4 - Thread: Multiple Charging Sources for a 12v Battery Bank
I have 4 x 80amphour 12v lead acid batteries connected to a 12v 1500watt 230v Inverter .
-
5v Dc Usb - 5v Dc Usb Manufacturers, Suppliers
1kw Pure Sine Wave Inverter 12v DC 110v or 230v AC with USB 5V 2A .
-
5000w inverter grid - offers from 5000w inverter grid manufacturers, suppliers, exporters & wholesalers
DC- 12V To AC- 230V 5000W/5KW Off-grid Power Inverter One Year ...
-
solar off grid power system - offers from solar off grid power system manufacturers, suppliers, exporters & wholesalers
300W 12v /24v 110v/220v/ 230v /240v Pure sine wave car power inverters use for off grid solar ...
-
Multimeter Price - Multimeter Price Manufacturers, Suppliers
1200W 12v /24v/48v DC To AC 110v/ 230v Modified Sine Wave Power Inverter .
-
Power Inverters - Power Inverters Manufacturers, Suppliers
1200W 12v /24v/48v DC To AC 110v/ 230v Modified Sine Wave Power Inverter .
-
Sell solar charger for laptop
1 x Deep cycle battery (200Ah,12V) 1 x Battery charger controller (20A,12V) 1 x 500W DC to AC inverter (input voltage: 12V /24V/48V;Output voltage:110V/120V/220V/ 230V +/-5%) Mounting rack,Switches,Cables.
-
Control of Power Inverters in Renewable Energy and Smart Grid Integration
As an example, the controllers will be designed in this section for an experimental set-up, which consists of an inverter board, a three-phase LC filter, a … … sensors, a step-up Wye-Wye transformer ( 12V / 230V /50Hz), a dSPACE DS1104 …
-
Solar Inverters Exporters, Solar Inverters Selling Leads (Page 2)
Specifications: 1.500w pure sine wave inverter 2. DC input 12v /24v AC output 120v/110V/ 230v /220V 3.frequency 50hz or...
-
Voltage control of grid-connected inverters based on H∞ and repetitive control
The inverter board consists of two independent three-phase inverters and has the capability to generate PWM … The generated three-phase voltage is connected to the grid via a controlled circuit breaker and a step-up transformer ( 12V / 230V /50Hz).
Indicates content that may require registration and/or purchase.