-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1245437-S-817A12APF-CUBTFU Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-817 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 20mA Number of Regulators: 1 Output Type: Fixed Output
- Dropout Voltage (VD): 1.58 volts
- Quiescent Current (IQ): 0.0000025 amps
- Operating Temperature: -40 to 85 C
- Output Voltage Type: Fixed
-
Supplier: Microchip Technology, Inc.
Description: The MIC261203 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC261203 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry.
- Output Current (IOUT): 12 amps
- Quiescent Current (IQ): 0.00045 amps
- Operating Temperature: -40 to 125 C
-
Description: IC REG BOOST 12V 1A 8WLCSP
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Life Cycle Stage: Removed
-
-
Supplier: Microchip Technology, Inc.
Description: The MIC24056 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24056 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry.
- Output Current (IOUT): 12 amps
- Quiescent Current (IQ): 0.00045 amps
- Operating Temperature: -40 to 125 C
-
Description: Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
- Operating Temperature: -40 to 125 C
- Features: Other
-
Description: IC REG LINEAR 12V 5A TO220AB
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.01 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 982329-XC9258A12CER-G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: XC9258 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function:
- Operating Temperature: -40 to 105 C
- Switching Frequency (fsw): 1,200 kHz
- Output Voltage Type: Fixed
- Special Features: Multiple Outputs, Synchronous Rectification
-
Supplier: Microchip Technology, Inc.
Description: The MIC26950 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive ON-time control architecture. The MIC26950 operates over an input supply range of 4.5V to 26V and provides a regulated output at up to 12A of output current. The output voltage is
- Quiescent Current (IQ): 0.0014 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Richtek USA Inc. Win Source Part Number: 184416-RT9161A-1.2V Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 037834-LD1086V12 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 12V
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 1.5 amps
- Dropout Voltage (VD): 1.5 volts
- Operating Temperature: -40 to 125 C
-
Description: 1A COT CONTROL SYNCHRONOUS STEP-
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 105 C
- Switching Frequency (fsw): 1,200 kHz
-
Supplier: ROHM Semiconductor USA, LLC
Description: short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 2.4 to 5.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Voltage Regulator, VLDO, 1% Precision, 1.0 A, with Enable, Active Discharge and Latch-Off Short Circuit Protection 3.0V, 3000-REEL Product overview: NCP706ABMX300TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered
- Dropout Voltage (VD): 0.00023 volts
- Operating Temperature: -40 C
- Input Voltage (VIN): 4.5 volts
- Features: Linear Regulator
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
- Quiescent Current (IQ): 1,500,000 µA
- Operating Temperature: -40 to 150 C
- Number of Supplies: 1
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This is the product guarantees long life cycle in Industrial market. BD12IC0MEFJ-LB is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 2.5 to 5.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DC-DC REGULATED POWER MODULE
- Number of Outlets (if Applicable): 1 #
- Operating Temperature: 32 to 158 F
-
Supplier: NVE Corporation
Description: NVE's DC001-10E 5.0 Volt regulator is designed to be used in harsh, noisy environments with high voltage transient immunity and high input voltage capability. These regulators protect the sensitive electronic components downstream, while providing a stable regulated supply voltage.
-
Supplier: NVE Corporation
Description: NVE's DC001-10E 3.3 Volt regulator is designed to be used in harsh, noisy environments with high voltage transient immunity and high input voltage capability. These regulators protect the sensitive electronic components downstream, while providing a stable regulated supply voltage.
-
Power Supplies - SWITCHING REGULATOR, 1.0 AMP, SIP 3, 12V SINGLE OUTPUT, HIGH EFFICIENCY -- 70051995Supplier: Allied Electronics, Inc.
Description: Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and
-
Supplier: Acme Chip Technology Co., Limited
Description: IC REG BUCK 12V 3A 14VSON
- Input Voltage: 8 to 40 volts
- Output Voltage: 12 volts
- Number of Outlets (if Applicable): 1 #
- Operating Temperature: -40 to 257 F
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: ROHM Semiconductor USA, LLC
Description: applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.4 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC
- Regulated Output Voltage (Volt): 9 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4 to 26.5 volts
-
Supplier: Texas Instruments
Description: LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
- Regulated Output Voltage (Volt): 1.2 to 4.4 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.095 volts
- Quiescent Current (IQ): 0.000011 amps
-
Supplier: Waytek, Inc.
Description: Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC
- Input Voltage: 12 volts
- Features: Other
-
Supplier: XP Power
Description: Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
- DC Input Voltage: 4.75 to 18 volts
- DC Output Voltage: 1.5 volts
- DC Output Current: 1 amps
- AC Input Voltage: 4.75 to 34 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: 60V 5A PWM SWITCHING REGULATOR W
- Features: Other, Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 6-USON
- Features: Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PULSE-WIDTH-MODULATION CONTROL CIRCUITS / Voltage Mode PWM Controller 40V 250mA 200kHz 16-Pin SOIC Product overview: AZ494AM-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Features: Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Regulator Diodes 50V 12mA Product overview: S-123T from Semitec is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: -40 C
- Features: Bipolar RF Transistors
-
Supplier: Panel Components & Systems, Inc.
Description: AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the voltage between
-
Supplier: Newark, An Avnet Company
Description: BUCK, 3V-28V, 10A, 0.6-5.5V, 32MLP; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
built-in power loss protection (PLP). Four high-efficiency Buck regulators can supply 3 x 4 A and 1 x 2 A output current. The output voltage can go as low as 0.6 V. In addition, there is a 12 V boost converter plus powers the internal gate drivers for maximum efficiency. The power loss (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
20 years, and the three-year failure rate can be controlled at 0%. But its mechanical carbon brush has wear problems and requires regular maintenance for long-term operation, with a maintenance cycle usually of 6-12 months. The overload capacity of thyristor regulators is relatively weak (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
can operate from an input supply as low as 1 V after startup. The EVAL-LTC7893-AZ evaluation circuit features the LTC7893 synchronous boost controller that can be used to drive logic-level silicon FETs for an operational input range of 8 V to 36 V at a 500 kHz switching (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc.
More Information Top
-
PDF - Intel H2216JFQKR
Backplane PCB Mechanical / Electro-Mechanical 10-Layer - FR4, Lead Free Gold Circuit Electronics. .... Regulator - DC-DC Converter, Synchronous Buck, PWM, 10A International Rectifier IR3838MTR. .... Power Supply - Redundant, 1200W Max, 100-127V/200-240V & 12.32A/7.16A Input, 12V /83A & 12Vsb/3A…
-
Solar Cell Circuits - Page 2
DAS1 10A / 12V Dark Activated Switch - The DAS1 is a combination manual switch and automatic dark-activated switch. .... A pair of high-intensity white LEDs are included in the circuit for built-in lighting. .... Digital Clock with Timer & Solar Panel Regulator - This is a combination digital clock timer and…
-
A high-frequency AC distributed power system with dual PWM buses
…high-frequency (HF) AC distributed power system (DPS) with dual PWM buses has been presented, and experimental prototype with a total of 210W output power for three independent outputs, i.e, 3.3V@30A, 5.0V@ 10A , and 12V @5.1A, was built .... Zhou, “ Low Voltage High-Efficiency Fast Transient Voltage Regulator Modules,” Doctoral Thesis, Center of Power … Distributed Power Systems,” in Proceedings of The 43th IEEE Midwest Symposium on Circuit and Systems, Lansing…
-
Design of Intelligent Fire Extinguishing System of Interior Large Space
Finally, the three-terminal regulator chips that is KA7812 and KA7805 change the voltage to +5V and + 12V DC voltage and. .... provide it to the control circuit . .... 10A .
-
Omron Automation - S8VM-10024CD - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC; 12V @1.3A;85-264V In;Enclosed;DIN Rail Mount;PFC;S8VM Series. .... Air Prep/Treatment > Regulators . .... Circuit Protection > Fuse. .... Fuse;Cylinder;Fast Acting; 10A ;Sz 3AG;Dims 0.25x1.25";Glass;Cartridge;250VAC .
-
Accurately regulated multiple output ZVS dc-dc converter
SSPR has many advantages over mag-amp post regulator , such as easier over current protection and easier .... Essentially, it adds a controllable voltage source in the auxiliary output circuit . .... Its input voltage is 400V, and its output is 48V/ 10A , 12V /5A and 5V/20A respectively.
-
Power-line energizing system for active power electronic current transformer
In order to stabilize the voltage, a constant voltage transformer (VCT) is adopted as the pre- regulator . .... Its peak-to-peak value is restricted to a suitable value for the subsequent circuits too. .... Then through DC-DC this +5V DC voltage is converted to + 12V and -12V which are also .... Value of magnetic flux density in the inner and outer iron cores when I= 10A .
-
A power-line energizing system for active power Electronic current transformer
We divide the range of bus bar current into four parts: 2A-10A, 10A -50A, 50A-250A .... VOLTAGE REGULATION AND PROTECTION Voltage regulation can be divided into three steps: pre- regulator , rectifier and filter. .... Then this voltage will be converted into three different DC values: +5V, + 12V and -12V. .... When the induced voltage is too large for the subsequent processing circuit , to avoid burnout of the…
-
New control strategy for energy conversion based on coupled magnetic structures
…applications are possible, ranging from wide input voltage converters (i.e. Vin=1- 12V ) to Dynamic Voltage .... Simulation with “ideal” parameters, and dynamic response of this ideal circuit . .... intended system architecture, fine load regulation can be achieved by using a pre- regulator or a post .... The simulated converter still responds with a high current slew rate ( 10A /μs) being the leakage inductance…
-
Control Electronic Circuits Page 1
10A μModule step-down regulator with advanced input and load protection - 07/01/15 EDN Design Idea This switcher design has comprehensive electrical and thermal protection, and high efficiency over wide input-output ranges. . . . .... 12 Volt Lamp Fader (LEDs or incandescent) - This circuit is similar to the "Fading Red Eyes" .... The circuit below was designed for a 12v DC system.
Indicates content that may require registration and/or purchase.